L-com, Inc. Cat6 Mini Coupler - Unshielded RJ45 (8x8) In-line Feed-thru TDG1026KC6-MNL

Description
L-com's best selling Ethernet couplers are now available in a smaller size. Under an inch in length, the Mini coupler line comes rated for category 5e or category 6 in both shielded and non-shielded versions. These in-line couplers are the most economical way available to couple two cables. The Mini couplers are engineered to bring high performance in the most compact design possible. They are smaller than ever and this reduced space and weight leads to better air flow, gives you more room to work with behind your panel and is far less stressful on cable exits ensuring that you don't exceed your cable's bend radius. Contact L-com today for your high-volume needs. Features In-line couplers are a versatile and economical solution for connecting two RJ-45 network cables The in-line couplers are compact and can to be stacked horizontally or vertically with no space between couplers High performance Ethernet mini couplers exceed category standards and EIA568A/B dual wiring provides compatibility for every installation Available in Cat5e and Cat6 in shielded or non-shielded versions, the Mini Couplers are RJ45 (8x8) female to RJ45 (8x8) female allowing for easy coupling of cables with no tools or punch-downs required Maximize your useable space by pairing with L-com's Right Angle Ethernet Cables found HERE Application Premise wiring Voice, data and video networking Telecommunications Ethernet such as 10BASE-T, 100BASE-TX or 1000BASE-T LAN
Datasheet
Description
L-com's best selling Ethernet couplers are now available in a smaller size. Under an inch in length, the Mini coupler line comes rated for category 5e or category 6 in both shielded and non-shielded versions. These in-line couplers are the most economical way available to couple two cables. The Mini couplers are engineered to bring high performance in the most compact design possible. They are smaller than ever and this reduced space and weight leads to better air flow, gives you more room to work with behind your panel and is far less stressful on cable exits ensuring that you don't exceed your cable's bend radius. Contact L-com today for your high-volume needs. Features In-line couplers are a versatile and economical solution for connecting two RJ-45 network cables The in-line couplers are compact and can to be stacked horizontally or vertically with no space between couplers High performance Ethernet mini couplers exceed category standards and EIA568A/B dual wiring provides compatibility for every installation Available in Cat5e and Cat6 in shielded or non-shielded versions, the Mini Couplers are RJ45 (8x8) female to RJ45 (8x8) female allowing for easy coupling of cables with no tools or punch-downs required Maximize your useable space by pairing with L-com's Right Angle Ethernet Cables found HERE Application Premise wiring Voice, data and video networking Telecommunications Ethernet such as 10BASE-T, 100BASE-TX or 1000BASE-T LAN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cat6 Mini Coupler - Unshielded RJ45 (8x8) In-line Feed-thru - TDG1026KC6-MNL - L-com, Inc.
North Andover, MA, United States
Cat6 Mini Coupler - Unshielded RJ45 (8x8) In-line Feed-thru
TDG1026KC6-MNL
Cat6 Mini Coupler - Unshielded RJ45 (8x8) In-line Feed-thru TDG1026KC6-MNL
L-com's best selling Ethernet couplers are now available in a smaller size. Under an inch in length, the Mini coupler line comes rated for category 5e or category 6 in both shielded and non-shielded versions. These in-line couplers are the most economical way available to couple two cables. The Mini couplers are engineered to bring high performance in the most compact design possible. They are smaller than ever and this reduced space and weight leads to better air flow, gives you more room to work with behind your panel and is far less stressful on cable exits ensuring that you don't exceed your cable's bend radius. Contact L-com today for your high-volume needs. Features In-line couplers are a versatile and economical solution for connecting two RJ-45 network cables The in-line couplers are compact and can to be stacked horizontally or vertically with no space between couplers High performance Ethernet mini couplers exceed category standards and EIA568A/B dual wiring provides compatibility for every installation Available in Cat5e and Cat6 in shielded or non-shielded versions, the Mini Couplers are RJ45 (8x8) female to RJ45 (8x8) female allowing for easy coupling of cables with no tools or punch-downs required Maximize your useable space by pairing with L-com's Right Angle Ethernet Cables found HERE Application Premise wiring Voice, data and video networking Telecommunications Ethernet such as 10BASE-T, 100BASE-TX or 1000BASE-T LAN

L-com's best selling Ethernet couplers are now available in a smaller size. Under an inch in length, the Mini coupler line comes rated for category 5e or category 6 in both shielded and non-shielded versions. These in-line couplers are the most economical way available to couple two cables. The Mini couplers are engineered to bring high performance in the most compact design possible. They are smaller than ever and this reduced space and weight leads to better air flow, gives you more room to work with behind your panel and is far less stressful on cable exits ensuring that you don't exceed your cable's bend radius. Contact L-com today for your high-volume needs.

Features

  • In-line couplers are a versatile and economical solution for connecting two RJ-45 network cables
  • The in-line couplers are compact and can to be stacked horizontally or vertically with no space between couplers
  • High performance Ethernet mini couplers exceed category standards and EIA568A/B dual wiring provides compatibility for every installation
  • Available in Cat5e and Cat6 in shielded or non-shielded versions, the Mini Couplers are RJ45 (8x8) female to RJ45 (8x8) female allowing for easy coupling of cables with no tools or punch-downs required
  • Maximize your useable space by pairing with L-com's Right Angle Ethernet Cables found <a href="/ethernet-right-angle-cable-assemblies">HERE</a

Application

  • Premise wiring
  • Voice, data and video networking
  • Telecommunications
  • Ethernet such as 10BASE-T, 100BASE-TX or 1000BASE-T
  • LAN
Supplier's Site
Adaptor, 8Pos, Cat6, Rj45 Jack-Jack; In Line Connector A L-Com - 69AC4894 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, 8Pos, Cat6, Rj45 Jack-Jack; In Line Connector A L-Com
69AC4894
Adaptor, 8Pos, Cat6, Rj45 Jack-Jack; In Line Connector A L-Com 69AC4894
ADAPTOR, 8POS, CAT6, RJ45 JACK-JACK; In Line Connector A:RJ45; Convert From Gender:Jack; Convert From Positions:8Positions ; In Line Connector B:RJ45; Convert To Gender:Jack; Convert To Positions:8Positions ; Product Range:- RoHS Compliant: Yes

ADAPTOR, 8POS, CAT6, RJ45 JACK-JACK; In Line Connector A:RJ45; Convert From Gender:Jack; Convert From Positions:8Positions; In Line Connector B:RJ45; Convert To Gender:Jack; Convert To Positions:8Positions; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TDG1026KC6-MNL 69AC4894
Product Name Cat6 Mini Coupler - Unshielded RJ45 (8x8) In-line Feed-thru Adaptor, 8Pos, Cat6, Rj45 Jack-Jack; In Line Connector A L-Com
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products