L-com, Inc. Keystone USB 3.0 Type Female to Female Adapter U3C00029

Description
Keystone Standard A female to female adapter, easy to use mountable USB solution. Features Allows USB cables to be passed through panels, enclosures and wall plates 30 microinch gold plated contacts provide reliable connections with repeated mating cycles USB A style female connectors on the front and back Application PC computing Industrial monitoring and control Test and measurement
Datasheet
Description
Keystone Standard A female to female adapter, easy to use mountable USB solution. Features Allows USB cables to be passed through panels, enclosures and wall plates 30 microinch gold plated contacts provide reliable connections with repeated mating cycles USB A style female connectors on the front and back Application PC computing Industrial monitoring and control Test and measurement
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Keystone USB 3.0 Type Female to Female Adapter - U3C00029 - L-com, Inc.
North Andover, MA, United States
Keystone USB 3.0 Type Female to Female Adapter
U3C00029
Keystone USB 3.0 Type Female to Female Adapter U3C00029
Keystone Standard A female to female adapter, easy to use mountable USB solution. Features Allows USB cables to be passed through panels, enclosures and wall plates 30 microinch gold plated contacts provide reliable connections with repeated mating cycles USB A style female connectors on the front and back Application PC computing Industrial monitoring and control Test and measurement

Keystone Standard A female to female adapter, easy to use mountable USB solution.

Features

  • Allows USB cables to be passed through panels, enclosures and wall plates
  • 30 microinch gold plated contacts provide reliable connections with repeated mating cycles
  • USB A style female connectors on the front and back

Application

  • PC computing
  • Industrial monitoring and control
  • Test and measurement
Supplier's Site Datasheet
Usb Adapter, 3.0 Rcpt, Type A-Type A; Usb Connector Convert From L-Com - 33AH8970 - Newark, An Avnet Company
Chicago, IL, United States
Usb Adapter, 3.0 Rcpt, Type A-Type A; Usb Connector Convert From L-Com
33AH8970
Usb Adapter, 3.0 Rcpt, Type A-Type A; Usb Connector Convert From L-Com 33AH8970
USB ADAPTER, 3.0 RCPT, TYPE A-TYPE A; USB Connector Convert From:USB Type A Receptacle; USB Connector Convert To:USB Type A Receptacle; USB Standard:USB 3.0; IP Rating:-; Product Range:-; Contact Material:Copper Alloy

USB ADAPTER, 3.0 RCPT, TYPE A-TYPE A; USB Connector Convert From:USB Type A Receptacle; USB Connector Convert To:USB Type A Receptacle; USB Standard:USB 3.0; IP Rating:-; Product Range:-; Contact Material:Copper Alloy

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number U3C00029 33AH8970
Product Name Keystone USB 3.0 Type Female to Female Adapter Usb Adapter, 3.0 Rcpt, Type A-Type A; Usb Connector Convert From L-Com
Connector Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

2 Piece Board to Board Connectors - 0.635mm Pitch Series - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
Connector - 2 Pin Right Angle Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Termination Magnetic
Voltage Rating 12 volts
View Details
41 Position Hermetic Bulkhead Connector - 24054 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
RJ45 For 4 Pair Cables Shielded CAT 6a, Plug w/Strain Relief Sleeve - 111180 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details