L-com, Inc. Right Angle USB Adapter, Type A Male/Female, Exit 2 UADAA90-2

Description
L-com's UADAA90 series low profile right angle USB adapters are perfect for tight fit applications. Two exit options are available allowing cables to exit in opposite directions. Our UADAA90 series USB adapters are a much lower cost solution when compared to rotating USB adapters. Additionally, these robust 90° USB adapters feature 20 AWG power leads for maximum power transfer and 100% shielding throughout for protection against data corrupting EMI/RFI. Features Used to connect USB Type A cables in tight fit applications 100% shielding provides EMI/RFI protection 20 AWG power leads provide maximum power transfer 30 microinch gold contact plating provides reliable connections with repeated mating cycles Durable molded housing provides long life Application Tight fit applications PC peripheral OEM PC computing
Datasheet
Description
L-com's UADAA90 series low profile right angle USB adapters are perfect for tight fit applications. Two exit options are available allowing cables to exit in opposite directions. Our UADAA90 series USB adapters are a much lower cost solution when compared to rotating USB adapters. Additionally, these robust 90° USB adapters feature 20 AWG power leads for maximum power transfer and 100% shielding throughout for protection against data corrupting EMI/RFI. Features Used to connect USB Type A cables in tight fit applications 100% shielding provides EMI/RFI protection 20 AWG power leads provide maximum power transfer 30 microinch gold contact plating provides reliable connections with repeated mating cycles Durable molded housing provides long life Application Tight fit applications PC peripheral OEM PC computing
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Right Angle USB Adapter, Type A Male/Female, Exit 2 - UADAA90-2 - L-com, Inc.
North Andover, MA, United States
Right Angle USB Adapter, Type A Male/Female, Exit 2
UADAA90-2
Right Angle USB Adapter, Type A Male/Female, Exit 2 UADAA90-2
L-com's UADAA90 series low profile right angle USB adapters are perfect for tight fit applications. Two exit options are available allowing cables to exit in opposite directions. Our UADAA90 series USB adapters are a much lower cost solution when compared to rotating USB adapters. Additionally, these robust 90° USB adapters feature 20 AWG power leads for maximum power transfer and 100% shielding throughout for protection against data corrupting EMI/RFI. Features Used to connect USB Type A cables in tight fit applications 100% shielding provides EMI/RFI protection 20 AWG power leads provide maximum power transfer 30 microinch gold contact plating provides reliable connections with repeated mating cycles Durable molded housing provides long life Application Tight fit applications PC peripheral OEM PC computing

L-com's UADAA90 series low profile right angle USB adapters are perfect for tight fit applications. Two exit options are available allowing cables to exit in opposite directions. Our UADAA90 series USB adapters are a much lower cost solution when compared to rotating USB adapters. Additionally, these robust 90° USB adapters feature 20 AWG power leads for maximum power transfer and 100% shielding throughout for protection against data corrupting EMI/RFI.

Features

  • Used to connect USB Type A cables in tight fit applications
  • 100% shielding provides EMI/RFI protection
  • 20 AWG power leads provide maximum power transfer
  • 30 microinch gold contact plating provides reliable connections with repeated mating cycles
  • Durable molded housing provides long life

Application

  • Tight fit applications
  • PC peripheral
  • OEM
  • PC computing
Supplier's Site
Usb Adapter, 2.0 Type A-Type A; Usb Connector Convert From L-Com - 80R9291 - Newark, An Avnet Company
Chicago, IL, United States
Usb Adapter, 2.0 Type A-Type A; Usb Connector Convert From L-Com
80R9291
Usb Adapter, 2.0 Type A-Type A; Usb Connector Convert From L-Com 80R9291
USB ADAPTER, 2.0 TYPE A-TYPE A; USB Connector Convert From:USB Type A Plug; USB Connector Convert To:USB Type A Receptacle; USB Standard:USB 2.0; IP Rating:-; Product Range:-; Contact Material:-; Contact Plating:-; Connector Type:USBRoHS Compliant: Yes

USB ADAPTER, 2.0 TYPE A-TYPE A; USB Connector Convert From:USB Type A Plug; USB Connector Convert To:USB Type A Receptacle; USB Standard:USB 2.0; IP Rating:-; Product Range:-; Contact Material:-; Contact Plating:-; Connector Type:USBRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number UADAA90-2 80R9291
Product Name Right Angle USB Adapter, Type A Male/Female, Exit 2 Usb Adapter, 2.0 Type A-Type A; Usb Connector Convert From L-Com
Connector Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products