L-com, Inc. Field Terminable Category 6A RJ45 Jack TSPFTC6ASJ

Description
Field terminable 6A jack for 10 Gigabit networks. Termination involves inserting conductors into a wire management bar, inserting the bar into the connector and then shutting the connector. IDC termination does all the work for you and since all the conductors are terminated at the same time, it always produces a reliable and consistent termination. Perfect for creating high-performance cables in the field. The jack is also gated with an integrated dust cap so you'll never leave the port exposed again. Features Compliant with Category 6a standards and tested to IEC, EN and TIA standards Easy to use field termination RJ45 jack with integrated dust cap Temperature range -40°C to 68°C; Durability: 750 mating cycles minimum; Plug retention force: 30 LBS (133N) minimum 360° braided cover for superior shielding, contact resistance and transmission IDC termination with special layout to for better crosstalk performance; recommended for 23-26 AWG solid wire Application Field installations and repair I/O connectivity Industrial monitoring and control Test and measurement
Description
Field terminable 6A jack for 10 Gigabit networks. Termination involves inserting conductors into a wire management bar, inserting the bar into the connector and then shutting the connector. IDC termination does all the work for you and since all the conductors are terminated at the same time, it always produces a reliable and consistent termination. Perfect for creating high-performance cables in the field. The jack is also gated with an integrated dust cap so you'll never leave the port exposed again. Features Compliant with Category 6a standards and tested to IEC, EN and TIA standards Easy to use field termination RJ45 jack with integrated dust cap Temperature range -40°C to 68°C; Durability: 750 mating cycles minimum; Plug retention force: 30 LBS (133N) minimum 360° braided cover for superior shielding, contact resistance and transmission IDC termination with special layout to for better crosstalk performance; recommended for 23-26 AWG solid wire Application Field installations and repair I/O connectivity Industrial monitoring and control Test and measurement

Suppliers

Company
Product
Description
Supplier Links
Field Terminable Category 6A RJ45 Jack - TSPFTC6ASJ - L-com, Inc.
North Andover, MA, United States
Field Terminable Category 6A RJ45 Jack
TSPFTC6ASJ
Field Terminable Category 6A RJ45 Jack TSPFTC6ASJ
Field terminable 6A jack for 10 Gigabit networks. Termination involves inserting conductors into a wire management bar, inserting the bar into the connector and then shutting the connector. IDC termination does all the work for you and since all the conductors are terminated at the same time, it always produces a reliable and consistent termination. Perfect for creating high-performance cables in the field. The jack is also gated with an integrated dust cap so you'll never leave the port exposed again. Features Compliant with Category 6a standards and tested to IEC, EN and TIA standards Easy to use field termination RJ45 jack with integrated dust cap Temperature range -40°C to 68°C; Durability: 750 mating cycles minimum; Plug retention force: 30 LBS (133N) minimum 360° braided cover for superior shielding, contact resistance and transmission IDC termination with special layout to for better crosstalk performance; recommended for 23-26 AWG solid wire Application Field installations and repair I/O connectivity Industrial monitoring and control Test and measurement

Field terminable 6A jack for 10 Gigabit networks. Termination involves inserting conductors into a wire management bar, inserting the bar into the connector and then shutting the connector. IDC termination does all the work for you and since all the conductors are terminated at the same time, it always produces a reliable and consistent termination. Perfect for creating high-performance cables in the field. The jack is also gated with an integrated dust cap so you'll never leave the port exposed again.

Features

  • Compliant with Category 6a standards and tested to IEC, EN and TIA standards
  • Easy to use field termination RJ45 jack with integrated dust cap
  • Temperature range -40°C to 68°C; Durability: 750 mating cycles minimum; Plug retention force: 30 LBS (133N) minimum
  • 360° braided cover for superior shielding, contact resistance and transmission
  • IDC termination with special layout to for better crosstalk performance; recommended for 23-26 AWG solid wire

Application

  • Field installations and repair
  • I/O connectivity
  • Industrial monitoring and control
  • Test and measurement
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Electrical Connectors
Product Number TSPFTC6ASJ
Product Name Field Terminable Category 6A RJ45 Jack
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products