L-com, Inc. Panel Mounted Coupler, RJ45 (8x8) TDG1026A-8C

Description
An exclusive from L-com is our extensive offering of compact panel-mount modular couplers. These unique couplers feature grooves that allow the use of retainers to mount the coupler into a panel. These couplers easily fit into panels up to 0.075" thick. Couplers are wired straight through for data and digital phone systems. At least two retainers (sold separately) are required to mount the couplers to a panel. Larger volume quotations are available; Contact us today! Features Integrated grooves for retainer clips to lock the coupler to a panel Couplers mount into panels up to 0.075" thick Panel Mount Couplers – RJ11, RJ12, and RJ45 for telephone and data applications Same day shipping on most items; Order online today! Straight through wired for telephone and data applications Application Ethernet IDF/MDF Telecommunications Voice/Video/Data
Datasheet
Description
An exclusive from L-com is our extensive offering of compact panel-mount modular couplers. These unique couplers feature grooves that allow the use of retainers to mount the coupler into a panel. These couplers easily fit into panels up to 0.075" thick. Couplers are wired straight through for data and digital phone systems. At least two retainers (sold separately) are required to mount the couplers to a panel. Larger volume quotations are available; Contact us today! Features Integrated grooves for retainer clips to lock the coupler to a panel Couplers mount into panels up to 0.075" thick Panel Mount Couplers – RJ11, RJ12, and RJ45 for telephone and data applications Same day shipping on most items; Order online today! Straight through wired for telephone and data applications Application Ethernet IDF/MDF Telecommunications Voice/Video/Data
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mounted Coupler, RJ45 (8x8) - TDG1026A-8C - L-com, Inc.
North Andover, MA, United States
Panel Mounted Coupler, RJ45 (8x8)
TDG1026A-8C
Panel Mounted Coupler, RJ45 (8x8) TDG1026A-8C
An exclusive from L-com is our extensive offering of compact panel-mount modular couplers. These unique couplers feature grooves that allow the use of retainers to mount the coupler into a panel. These couplers easily fit into panels up to 0.075" thick. Couplers are wired straight through for data and digital phone systems. At least two retainers (sold separately) are required to mount the couplers to a panel. Larger volume quotations are available; Contact us today! Features Integrated grooves for retainer clips to lock the coupler to a panel Couplers mount into panels up to 0.075" thick Panel Mount Couplers – RJ11, RJ12, and RJ45 for telephone and data applications Same day shipping on most items; Order online today! Straight through wired for telephone and data applications Application Ethernet IDF/MDF Telecommunications Voice/Video/Data

An exclusive from L-com is our extensive offering of compact panel-mount modular couplers. These unique couplers feature grooves that allow the use of retainers to mount the coupler into a panel. These couplers easily fit into panels up to 0.075" thick. Couplers are wired straight through for data and digital phone systems. At least two retainers (sold separately) are required to mount the couplers to a panel. Larger volume quotations are available; Contact us today!

Features

  • Integrated grooves for retainer clips to lock the coupler to a panel
  • Couplers mount into panels up to 0.075" thick
  • Panel Mount Couplers – RJ11, RJ12, and RJ45 for telephone and data applications
  • Same day shipping on most items; Order online today!
  • Straight through wired for telephone and data applications

Application

  • Ethernet
  • IDF/MDF
  • Telecommunications
  • Voice/Video/Data
Supplier's Site
Adapter, In Line, Rj45, Jack-Jack, 8 Position; In Line Connector A L-Com - 70H0509 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, In Line, Rj45, Jack-Jack, 8 Position; In Line Connector A L-Com
70H0509
Adapter, In Line, Rj45, Jack-Jack, 8 Position; In Line Connector A L-Com 70H0509
ADAPTER, IN LINE, RJ45, JACK-JACK, 8 POSITION; In Line Connector A:RJ45; Convert From Gender:Jack; Convert From Positions:8Positions ; In Line Connector B:RJ45; Convert To Gender:Receptacle; Convert To Positions:8Positions RoHS Compliant: Yes

ADAPTER, IN LINE, RJ45, JACK-JACK, 8 POSITION; In Line Connector A:RJ45; Convert From Gender:Jack; Convert From Positions:8Positions; In Line Connector B:RJ45; Convert To Gender:Receptacle; Convert To Positions:8Positions RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TDG1026A-8C 70H0509
Product Name Panel Mounted Coupler, RJ45 (8x8) Adapter, In Line, Rj45, Jack-Jack, 8 Position; In Line Connector A L-Com
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-39100-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Powerpole ® 15-45 Standard Housings Yellow - 1327G16-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Circular Connector Assemblies - CKB.M26.GLLG-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 2.0 amps
View Details