L-com, Inc. NEX10 Male Low PIM Connector Solder Attachment for TFT-402, TFT-402-LF TC-402-NX10M-LP-LC

Description
L-com's NEX10 Male Low PIM Connector Solder Attachment for TFT-402, TFT-402-LF uses a solder/solder attachment method. This NEX10 connector is one of the many RF coaxial connectors available in L-com's product line and like all our products, ships the same day of purchase. Our NEX10 Male connector operates up to a maximum frequency of 6 GHz. The specifications and a basic dimensional drawing for TC-402-NX10M-LP-LC NEX10 Male can be found in this datasheet PDF. L-com's portfolio of RF and microwave connectors allows users to choose from a large number of options when building connectorized cable assemblies to fit their RF interconnect needs. RF cables can be created to fulfill many interconnect applications ranging from In the Box hookup, to connectivity with test equipment or as part of a system installation. In addition to our offering of RF connectors and coaxial cable, L-com also offers both standard and custom cable assemblies to fit your specific needs. Features Operating Frequency up to 6 GHz VSWR Rating of 1.3:1 PIM levels better than -160 dBc Brass Contact with 100 µin Silver Plating Application General Purpose Test Wireless Communications Custom Cable Assemblies Low PIM Applications Distributed Antenna Systems (DAS)
Datasheet
Description
L-com's NEX10 Male Low PIM Connector Solder Attachment for TFT-402, TFT-402-LF uses a solder/solder attachment method. This NEX10 connector is one of the many RF coaxial connectors available in L-com's product line and like all our products, ships the same day of purchase. Our NEX10 Male connector operates up to a maximum frequency of 6 GHz. The specifications and a basic dimensional drawing for TC-402-NX10M-LP-LC NEX10 Male can be found in this datasheet PDF. L-com's portfolio of RF and microwave connectors allows users to choose from a large number of options when building connectorized cable assemblies to fit their RF interconnect needs. RF cables can be created to fulfill many interconnect applications ranging from In the Box hookup, to connectivity with test equipment or as part of a system installation. In addition to our offering of RF connectors and coaxial cable, L-com also offers both standard and custom cable assemblies to fit your specific needs. Features Operating Frequency up to 6 GHz VSWR Rating of 1.3:1 PIM levels better than -160 dBc Brass Contact with 100 µin Silver Plating Application General Purpose Test Wireless Communications Custom Cable Assemblies Low PIM Applications Distributed Antenna Systems (DAS)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEX10 Male Low PIM Connector Solder Attachment for TFT-402, TFT-402-LF - TC-402-NX10M-LP-LC - L-com, Inc.
North Andover, MA, United States
NEX10 Male Low PIM Connector Solder Attachment for TFT-402, TFT-402-LF
TC-402-NX10M-LP-LC
NEX10 Male Low PIM Connector Solder Attachment for TFT-402, TFT-402-LF TC-402-NX10M-LP-LC
L-com's NEX10 Male Low PIM Connector Solder Attachment for TFT-402, TFT-402-LF uses a solder/solder attachment method. This NEX10 connector is one of the many RF coaxial connectors available in L-com's product line and like all our products, ships the same day of purchase. Our NEX10 Male connector operates up to a maximum frequency of 6 GHz. The specifications and a basic dimensional drawing for TC-402-NX10M-LP-LC NEX10 Male can be found in this datasheet PDF. L-com's portfolio of RF and microwave connectors allows users to choose from a large number of options when building connectorized cable assemblies to fit their RF interconnect needs. RF cables can be created to fulfill many interconnect applications ranging from In the Box hookup, to connectivity with test equipment or as part of a system installation. In addition to our offering of RF connectors and coaxial cable, L-com also offers both standard and custom cable assemblies to fit your specific needs. Features Operating Frequency up to 6 GHz VSWR Rating of 1.3:1 PIM levels better than -160 dBc Brass Contact with 100 µin Silver Plating Application General Purpose Test Wireless Communications Custom Cable Assemblies Low PIM Applications Distributed Antenna Systems (DAS)

L-com's NEX10 Male Low PIM Connector Solder Attachment for TFT-402, TFT-402-LF uses a solder/solder attachment method. This NEX10 connector is one of the many RF coaxial connectors available in L-com's product line and like all our products, ships the same day of purchase. Our NEX10 Male connector operates up to a maximum frequency of 6 GHz.

The specifications and a basic dimensional drawing for TC-402-NX10M-LP-LC NEX10 Male can be found in this datasheet PDF. L-com's portfolio of RF and microwave connectors allows users to choose from a large number of options when building connectorized cable assemblies to fit their RF interconnect needs. RF cables can be created to fulfill many interconnect applications ranging from In the Box hookup, to connectivity with test equipment or as part of a system installation. In addition to our offering of RF connectors and coaxial cable, L-com also offers both standard and custom cable assemblies to fit your specific needs.

Features

  • Operating Frequency up to 6 GHz
  • VSWR Rating of 1.3:1
  • PIM levels better than -160 dBc
  • Brass Contact with 100 µin Silver Plating

Application

  • General Purpose Test
  • Wireless Communications
  • Custom Cable Assemblies
  • Low PIM Applications
  • Distributed Antenna Systems (DAS)
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Electrical Connectors
Product Number TC-402-NX10M-LP-LC
Product Name NEX10 Male Low PIM Connector Solder Attachment for TFT-402, TFT-402-LF
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block Wire Ferrules - 1920-1831-ND - DigiKey
Specs
Connector Type DIN Connector
View Details
2 suppliers
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Contacts - 1339G5-BK - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers