L-com, Inc. Cat6 Coupler - Unshielded RJ45 (8x8) Keystone Feed-thru TDG1026KC6

Description
RJ45 coupler, Cat5e coupler, and Cat6 coupler products from L-com are available in both shielded (for high RFI/EMI applications) and non-shielded versions. These easy to mount keystone style RJ45 coupler, Cat5e coupler and Cat6 coupler products are perfect for patch panel and enclosure applications. These RJ45 coupler solutions are engineered to bring high performance in a compact design. Contact us for aggressive pricing for your larger projects. Features High Performance Ethernet Coupler for panel and wall plate mounting Keystone Style Snap in mounting design for compatibility with common wall plates and rack panels EIA568A/B dual wiring provides compatibility in every installation Available in Cat3, Cat5e, Cat6, and Cat6a in shielded or non-shielded versions Application Premise wiring Voice/data networking Telecommunications Ethernet
Datasheet
Description
RJ45 coupler, Cat5e coupler, and Cat6 coupler products from L-com are available in both shielded (for high RFI/EMI applications) and non-shielded versions. These easy to mount keystone style RJ45 coupler, Cat5e coupler and Cat6 coupler products are perfect for patch panel and enclosure applications. These RJ45 coupler solutions are engineered to bring high performance in a compact design. Contact us for aggressive pricing for your larger projects. Features High Performance Ethernet Coupler for panel and wall plate mounting Keystone Style Snap in mounting design for compatibility with common wall plates and rack panels EIA568A/B dual wiring provides compatibility in every installation Available in Cat3, Cat5e, Cat6, and Cat6a in shielded or non-shielded versions Application Premise wiring Voice/data networking Telecommunications Ethernet
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cat6 Coupler - Unshielded RJ45 (8x8) Keystone Feed-thru - TDG1026KC6 - L-com, Inc.
North Andover, MA, United States
Cat6 Coupler - Unshielded RJ45 (8x8) Keystone Feed-thru
TDG1026KC6
Cat6 Coupler - Unshielded RJ45 (8x8) Keystone Feed-thru TDG1026KC6
RJ45 coupler, Cat5e coupler, and Cat6 coupler products from L-com are available in both shielded (for high RFI/EMI applications) and non-shielded versions. These easy to mount keystone style RJ45 coupler, Cat5e coupler and Cat6 coupler products are perfect for patch panel and enclosure applications. These RJ45 coupler solutions are engineered to bring high performance in a compact design. Contact us for aggressive pricing for your larger projects. Features High Performance Ethernet Coupler for panel and wall plate mounting Keystone Style Snap in mounting design for compatibility with common wall plates and rack panels EIA568A/B dual wiring provides compatibility in every installation Available in Cat3, Cat5e, Cat6, and Cat6a in shielded or non-shielded versions Application Premise wiring Voice/data networking Telecommunications Ethernet

RJ45 coupler, Cat5e coupler, and Cat6 coupler products from L-com are available in both shielded (for high RFI/EMI applications) and non-shielded versions. These easy to mount keystone style RJ45 coupler, Cat5e coupler and Cat6 coupler products are perfect for patch panel and enclosure applications. These RJ45 coupler solutions are engineered to bring high performance in a compact design. Contact us for aggressive pricing for your larger projects.

Features

  • High Performance Ethernet Coupler for panel and wall plate mounting
  • Keystone Style Snap in mounting design for compatibility with common wall plates and rack panels
  • EIA568A/B dual wiring provides compatibility in every installation
  • Available in Cat3, Cat5e, Cat6, and Cat6a in shielded or non-shielded versions

Application

  • Premise wiring
  • Voice/data networking
  • Telecommunications
  • Ethernet
Supplier's Site
Coupler, Rj45 Jack-Jack, 8 Position; In Line Connector A L-Com - 53M5727 - Newark, An Avnet Company
Chicago, IL, United States
Coupler, Rj45 Jack-Jack, 8 Position; In Line Connector A L-Com
53M5727
Coupler, Rj45 Jack-Jack, 8 Position; In Line Connector A L-Com 53M5727
COUPLER, RJ45 JACK-JACK, 8 POSITION; In Line Connector A:RJ45; Convert From Gender:Jack; Convert From Positions:8Positions ; In Line Connector B:RJ45; Convert To Gender:Receptacle; Convert To Positions:8Positions ; Product Range:- RoHS Compliant: Yes

COUPLER, RJ45 JACK-JACK, 8 POSITION; In Line Connector A:RJ45; Convert From Gender:Jack; Convert From Positions:8Positions; In Line Connector B:RJ45; Convert To Gender:Receptacle; Convert To Positions:8Positions; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Coupler, Feed-Thru; RJ45 (8x8) - 70126214 - Allied Electronics, Inc.
Fort Worth, TX, USA
Coupler, Feed-Thru; RJ45 (8x8)
70126214
Coupler, Feed-Thru; RJ45 (8x8) 70126214
RJ45 (8 x 8) Keystone Feed-Thru Couplers, Shielded & Unshielded Category 3, 5E and 6 These couplers utilize two RJ45 (8 × 8) modular jacks and fit into a standard Keystone style opening. A slim housing design permits high density mounting. Couplers listed include Category 3, 5E and 6 performance ratings in both shielded and unshielded versions. Connector housings enclosed within a fully stamped shielding. Designed to work with EIA/TIA 568A and B wiring. A slim housing design permits high density mounting. Couplers listed include category 3, 5E and 6 performance ratings in both shielded and unshielded versions. Connector housings enclosed within a fully stamped shielding.

RJ45 (8 x 8) Keystone Feed-Thru Couplers, Shielded & Unshielded Category 3, 5E and 6
These couplers utilize two RJ45 (8 × 8) modular jacks and fit into a standard Keystone style opening. A slim housing design permits high density mounting. Couplers listed include Category 3, 5E and 6 performance ratings in both shielded and unshielded versions. Connector housings enclosed within a fully stamped shielding. Designed to work with EIA/TIA 568A and B wiring.
A slim housing design permits high density mounting. Couplers listed include category 3, 5E and 6 performance ratings in both shielded and unshielded versions. Connector housings enclosed within a fully stamped shielding.

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number TDG1026KC6 53M5727 70126214
Product Name Cat6 Coupler - Unshielded RJ45 (8x8) Keystone Feed-thru Coupler, Rj45 Jack-Jack, 8 Position; In Line Connector A L-Com Coupler, Feed-Thru; RJ45 (8x8)
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm HN Connector, HN 90° Plug - 190805 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details