L-com, Inc. 6 Port USB 2.0/FireWire Combo PCI Adapter TFU-H33PI

Description
This 6-Port USB 2.0/FireWire Combo PCI Adapter provides your USB-enabled Desktop PC with a myriad of connections for peripherals. Its three USB 2.0 ports and three IEEE-1394 FireWire ports are perfect for connecting digital cameras, external hard-drives, printers and other peripherals. Features 3X USB 2.0 Type A Port, Compliant with USB 2.0 and Backward Compatible with USB 1.1 Specifications (Data Transfer Rate up to 480Mbps) 3X IEEE-1394 FireWire Ports, Compliant with IEEE-1394A Standard and Backward Compatible with IEEE-1394-1395 Devices (Data Transfer Rate up to 400Mbps) OHCI 1.1 & EHCI .95 Compliant 32-bit 33Mhz Host Interface Compliant to PCI Specification 2.2 Includes Driver CD, Compatible with Windows 98(SE)/ME/2000/XP
Description
This 6-Port USB 2.0/FireWire Combo PCI Adapter provides your USB-enabled Desktop PC with a myriad of connections for peripherals. Its three USB 2.0 ports and three IEEE-1394 FireWire ports are perfect for connecting digital cameras, external hard-drives, printers and other peripherals. Features 3X USB 2.0 Type A Port, Compliant with USB 2.0 and Backward Compatible with USB 1.1 Specifications (Data Transfer Rate up to 480Mbps) 3X IEEE-1394 FireWire Ports, Compliant with IEEE-1394A Standard and Backward Compatible with IEEE-1394-1395 Devices (Data Transfer Rate up to 400Mbps) OHCI 1.1 & EHCI .95 Compliant 32-bit 33Mhz Host Interface Compliant to PCI Specification 2.2 Includes Driver CD, Compatible with Windows 98(SE)/ME/2000/XP

Suppliers

Company
Product
Description
Supplier Links
6 Port USB 2.0/FireWire Combo PCI Adapter - TFU-H33PI - L-com, Inc.
North Andover, MA, United States
6 Port USB 2.0/FireWire Combo PCI Adapter
TFU-H33PI
6 Port USB 2.0/FireWire Combo PCI Adapter TFU-H33PI
This 6-Port USB 2.0/FireWire Combo PCI Adapter provides your USB-enabled Desktop PC with a myriad of connections for peripherals. Its three USB 2.0 ports and three IEEE-1394 FireWire ports are perfect for connecting digital cameras, external hard-drives, printers and other peripherals. Features 3X USB 2.0 Type A Port, Compliant with USB 2.0 and Backward Compatible with USB 1.1 Specifications (Data Transfer Rate up to 480Mbps) 3X IEEE-1394 FireWire Ports, Compliant with IEEE-1394A Standard and Backward Compatible with IEEE-1394-1395 Devices (Data Transfer Rate up to 400Mbps) OHCI 1.1 & EHCI .95 Compliant 32-bit 33Mhz Host Interface Compliant to PCI Specification 2.2 Includes Driver CD, Compatible with Windows 98(SE)/ME/2000/XP

This 6-Port USB 2.0/FireWire Combo PCI Adapter provides your USB-enabled Desktop PC with a myriad of connections for peripherals. Its three USB 2.0 ports and three IEEE-1394 FireWire ports are perfect for connecting digital cameras, external hard-drives, printers and other peripherals.

Features

  • 3X USB 2.0 Type A Port, Compliant with USB 2.0 and Backward Compatible with USB 1.1 Specifications (Data Transfer Rate up to 480Mbps)
  • 3X IEEE-1394 FireWire Ports, Compliant with IEEE-1394A Standard and Backward Compatible with IEEE-1394-1395 Devices (Data Transfer Rate up to 400Mbps)
  • OHCI 1.1 & EHCI .95 Compliant
  • 32-bit 33Mhz Host Interface Compliant to PCI Specification 2.2
  • Includes Driver CD, Compatible with Windows 98(SE)/ME/2000/XP
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Electrical Connectors
Product Number TFU-H33PI
Product Name 6 Port USB 2.0/FireWire Combo PCI Adapter
Connector Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Plug socket - MSSD-EB - Festo Corporation
Festo Corporation
Specs
Connector Type Rectangular Connectors, Heavy Duty
Gender Male / Plug
Voltage Rating 300 volts
View Details
2 suppliers
Din Rail, Channel - 2946-2000-5317/101-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
SMA Male to BNC Male, Adapter - SALE-9244 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details