L-com, Inc. USB 3.0 Type A Coupler, Female Panel mount to Male 90 degree up exit 36in U3A00035-36I

Description
Newly designed USB 3.0 versions of our popular ECF style panel mount USB adapter cables are now available ! This series features a bulkhead Type A 3.0 jack to a molded Type A 3.0 90 degree up angle plug attached via USB 3.0 compliant cable. Integral to this design is a multi-layered PCB that maintains USB 3.0 speed and performance. USB 3.0 systems are up to 10 times faster than USB 2.0 - 4.8 Gbps versus 480 Mbps. The increased bandwidth substantially reduces the time required for transferring large amounts of data or video. These assemblies are fully shielded and use L-com's popular ECF504 style housing that can be used with virtually any panel thickness. The recommended 4-40 mounting screws must be purchased separately (P/N ECF440). Features Allows USB 3.0 cables to be passed through panels or enclosures Screw mount for secure installations 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles Multi-layered PCB maintains USB 3.0 speed and performance Connectors are USB A panel mount female to USB A male. Available in 12in, 24in, 36in and 50in lengths Application Data Acquisition Entertainment Test and Measurement PC Peripheral Interconnects
Description
Newly designed USB 3.0 versions of our popular ECF style panel mount USB adapter cables are now available ! This series features a bulkhead Type A 3.0 jack to a molded Type A 3.0 90 degree up angle plug attached via USB 3.0 compliant cable. Integral to this design is a multi-layered PCB that maintains USB 3.0 speed and performance. USB 3.0 systems are up to 10 times faster than USB 2.0 - 4.8 Gbps versus 480 Mbps. The increased bandwidth substantially reduces the time required for transferring large amounts of data or video. These assemblies are fully shielded and use L-com's popular ECF504 style housing that can be used with virtually any panel thickness. The recommended 4-40 mounting screws must be purchased separately (P/N ECF440). Features Allows USB 3.0 cables to be passed through panels or enclosures Screw mount for secure installations 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles Multi-layered PCB maintains USB 3.0 speed and performance Connectors are USB A panel mount female to USB A male. Available in 12in, 24in, 36in and 50in lengths Application Data Acquisition Entertainment Test and Measurement PC Peripheral Interconnects

Suppliers

Company
Product
Description
Supplier Links
USB 3.0 Type A Coupler, Female Panel mount to Male 90 degree up exit 36in - U3A00035-36I - L-com, Inc.
North Andover, MA, United States
USB 3.0 Type A Coupler, Female Panel mount to Male 90 degree up exit 36in
U3A00035-36I
USB 3.0 Type A Coupler, Female Panel mount to Male 90 degree up exit 36in U3A00035-36I
Newly designed USB 3.0 versions of our popular ECF style panel mount USB adapter cables are now available ! This series features a bulkhead Type A 3.0 jack to a molded Type A 3.0 90 degree up angle plug attached via USB 3.0 compliant cable. Integral to this design is a multi-layered PCB that maintains USB 3.0 speed and performance. USB 3.0 systems are up to 10 times faster than USB 2.0 - 4.8 Gbps versus 480 Mbps. The increased bandwidth substantially reduces the time required for transferring large amounts of data or video. These assemblies are fully shielded and use L-com's popular ECF504 style housing that can be used with virtually any panel thickness. The recommended 4-40 mounting screws must be purchased separately (P/N ECF440). Features Allows USB 3.0 cables to be passed through panels or enclosures Screw mount for secure installations 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles Multi-layered PCB maintains USB 3.0 speed and performance Connectors are USB A panel mount female to USB A male. Available in 12in, 24in, 36in and 50in lengths Application Data Acquisition Entertainment Test and Measurement PC Peripheral Interconnects

Newly designed USB 3.0 versions of our popular ECF style panel mount USB adapter cables are now available ! This series features a bulkhead Type A 3.0 jack to a molded Type A 3.0 90 degree up angle plug attached via USB 3.0 compliant cable. Integral to this design is a multi-layered PCB that maintains USB 3.0 speed and performance. USB 3.0 systems are up to 10 times faster than USB 2.0 - 4.8 Gbps versus 480 Mbps. The increased bandwidth substantially reduces the time required for transferring large amounts of data or video. These assemblies are fully shielded and use L-com's popular ECF504 style housing that can be used with virtually any panel thickness. The recommended 4-40 mounting screws must be purchased separately (P/N ECF440).

Features

  • Allows USB 3.0 cables to be passed through panels or enclosures
  • Screw mount for secure installations
  • 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles
  • Multi-layered PCB maintains USB 3.0 speed and performance
  • Connectors are USB A panel mount female to USB A male. Available in 12in, 24in, 36in and 50in lengths

Application

  • Data Acquisition
  • Entertainment
  • Test and Measurement
  • PC Peripheral Interconnects
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Electrical Connectors
Product Number U3A00035-36I
Product Name USB 3.0 Type A Coupler, Female Panel mount to Male 90 degree up exit 36in
Connector Type USB
Unlock Full Specs
to access all available technical data

Similar Products

USB Connectors - 1-1674451-4 - TE Connectivity
Specs
Connector Type USB; Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount, Panel Mount
View Details
3 suppliers
PC Pin, Single Post Connectors - 36-1381-1-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
M12 Straight Female Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
View Details