L-com, Inc. Right Angle USB Adapter, Mini B5 Male/Female, Exit 2 UAD2.0MB5-2

Description
L-com's UAD2.0MB5 series low profile right angle USB adapters are perfect for tight fit applications. Two exit options are available allowing cables to exit in opposite directions. Additionally, these robust 90° USB adapters feature 30 microinch gold plated contacts to stand up to many mating cycles and 100% shielding throughout for protection against data corrupting EMI/RFI. Features Used to connect USB mini B5 cables in tight fit applications 30 microinch gold contact plating provides reliable connections with repeated mating cycles Ideal for GPS units in tight spaces and/or units that are plugged and unplugged frequently 100% shielding provides EMI/RFI protection Durable molded housing provides long life Application Tight fit applications GPS and PC peripherals OEM
Description
L-com's UAD2.0MB5 series low profile right angle USB adapters are perfect for tight fit applications. Two exit options are available allowing cables to exit in opposite directions. Additionally, these robust 90° USB adapters feature 30 microinch gold plated contacts to stand up to many mating cycles and 100% shielding throughout for protection against data corrupting EMI/RFI. Features Used to connect USB mini B5 cables in tight fit applications 30 microinch gold contact plating provides reliable connections with repeated mating cycles Ideal for GPS units in tight spaces and/or units that are plugged and unplugged frequently 100% shielding provides EMI/RFI protection Durable molded housing provides long life Application Tight fit applications GPS and PC peripherals OEM

Suppliers

Company
Product
Description
Supplier Links
Right Angle USB Adapter, Mini B5 Male/Female, Exit 2 - UAD2.0MB5-2 - L-com, Inc.
North Andover, MA, United States
Right Angle USB Adapter, Mini B5 Male/Female, Exit 2
UAD2.0MB5-2
Right Angle USB Adapter, Mini B5 Male/Female, Exit 2 UAD2.0MB5-2
L-com's UAD2.0MB5 series low profile right angle USB adapters are perfect for tight fit applications. Two exit options are available allowing cables to exit in opposite directions. Additionally, these robust 90° USB adapters feature 30 microinch gold plated contacts to stand up to many mating cycles and 100% shielding throughout for protection against data corrupting EMI/RFI. Features Used to connect USB mini B5 cables in tight fit applications 30 microinch gold contact plating provides reliable connections with repeated mating cycles Ideal for GPS units in tight spaces and/or units that are plugged and unplugged frequently 100% shielding provides EMI/RFI protection Durable molded housing provides long life Application Tight fit applications GPS and PC peripherals OEM

L-com's UAD2.0MB5 series low profile right angle USB adapters are perfect for tight fit applications. Two exit options are available allowing cables to exit in opposite directions. Additionally, these robust 90° USB adapters feature 30 microinch gold plated contacts to stand up to many mating cycles and 100% shielding throughout for protection against data corrupting EMI/RFI.

Features

  • Used to connect USB mini B5 cables in tight fit applications
  • 30 microinch gold contact plating provides reliable connections with repeated mating cycles
  • Ideal for GPS units in tight spaces and/or units that are plugged and unplugged frequently
  • 100% shielding provides EMI/RFI protection
  • Durable molded housing provides long life

Application

  • Tight fit applications
  • GPS and PC peripherals
  • OEM
Supplier's Site
Adptusb Mb5 M/f Ra Exit 2 L-Com - 72T2670 - Newark, An Avnet Company
Chicago, IL, United States
Adptusb Mb5 M/f Ra Exit 2 L-Com
72T2670
Adptusb Mb5 M/f Ra Exit 2 L-Com 72T2670
ADPTUSB MB5 M/F RA EXIT 2

ADPTUSB MB5 M/F RA EXIT 2

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number UAD2.0MB5-2 72T2670
Product Name Right Angle USB Adapter, Mini B5 Male/Female, Exit 2 Adptusb Mb5 M/f Ra Exit 2 L-Com
Connector Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products