L-com, Inc. USB Adapter, Micro B Male / Standard A Female UAD032FM

Description
The Micro USB B interface is rapidly gaining in popularity for use with cell phones and personal digital assistants (PDA's). Five adapters are now available to adapt standard USB connectors to this emerging interface. Features Adapter, USB micro B male to standard A female Allows standard USB A-A cables to adapt to micro B devices Molded construction provides durability Gold plated contacts provide reliable connections with repeated mating cycles Color is light gray Application PC Peripheral Interconnects Test and Measurement Data Acquisition
Description
The Micro USB B interface is rapidly gaining in popularity for use with cell phones and personal digital assistants (PDA's). Five adapters are now available to adapt standard USB connectors to this emerging interface. Features Adapter, USB micro B male to standard A female Allows standard USB A-A cables to adapt to micro B devices Molded construction provides durability Gold plated contacts provide reliable connections with repeated mating cycles Color is light gray Application PC Peripheral Interconnects Test and Measurement Data Acquisition

Suppliers

Company
Product
Description
Supplier Links
USB Adapter, Micro B Male / Standard A Female - UAD032FM - L-com, Inc.
North Andover, MA, United States
USB Adapter, Micro B Male / Standard A Female
UAD032FM
USB Adapter, Micro B Male / Standard A Female UAD032FM
The Micro USB B interface is rapidly gaining in popularity for use with cell phones and personal digital assistants (PDA's). Five adapters are now available to adapt standard USB connectors to this emerging interface. Features Adapter, USB micro B male to standard A female Allows standard USB A-A cables to adapt to micro B devices Molded construction provides durability Gold plated contacts provide reliable connections with repeated mating cycles Color is light gray Application PC Peripheral Interconnects Test and Measurement Data Acquisition

The Micro USB B interface is rapidly gaining in popularity for use with cell phones and personal digital assistants (PDA's). Five adapters are now available to adapt standard USB connectors to this emerging interface.

Features

  • Adapter, USB micro B male to standard A female
  • Allows standard USB A-A cables to adapt to micro B devices
  • Molded construction provides durability
  • Gold plated contacts provide reliable connections with repeated mating cycles
  • Color is light gray

Application

  • PC Peripheral Interconnects
  • Test and Measurement
  • Data Acquisition
Supplier's Site
Adpt Usb Af/micro Bm L-Com - 23T9546 - Newark, An Avnet Company
Chicago, IL, United States
Adpt Usb Af/micro Bm L-Com
23T9546
Adpt Usb Af/micro Bm L-Com 23T9546
ADPT USB AF/MICRO BM

ADPT USB AF/MICRO BM

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number UAD032FM 23T9546
Product Name USB Adapter, Micro B Male / Standard A Female Adpt Usb Af/micro Bm L-Com
Connector Type USB Micro Connector and Nano Connector; USB
Unlock Full Specs
to access all available technical data