L-com, Inc. USB Adapter, Micro B Male / Standard B Female UAD033FM

Description
The Micro USB B interface is rapidly gaining in popularity for use with cell phones and personal digital assistants (PDA's). Five adapters are now available to adapt standard USB connectors to this emerging interface. Features Adapter, USB micro B male to standard B female Allows standard USB A-B cables to adapt to micro B devices Molded construction provides durability Gold plated contacts provide reliable connections with repeated mating cycles Color is light gray Application PC Peripheral Interconnects Test and Measurement Data Acquisition
Datasheet
Description
The Micro USB B interface is rapidly gaining in popularity for use with cell phones and personal digital assistants (PDA's). Five adapters are now available to adapt standard USB connectors to this emerging interface. Features Adapter, USB micro B male to standard B female Allows standard USB A-B cables to adapt to micro B devices Molded construction provides durability Gold plated contacts provide reliable connections with repeated mating cycles Color is light gray Application PC Peripheral Interconnects Test and Measurement Data Acquisition
Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Adapter, Micro B Male / Standard B Female - UAD033FM - L-com, Inc.
North Andover, MA, United States
USB Adapter, Micro B Male / Standard B Female
UAD033FM
USB Adapter, Micro B Male / Standard B Female UAD033FM
The Micro USB B interface is rapidly gaining in popularity for use with cell phones and personal digital assistants (PDA's). Five adapters are now available to adapt standard USB connectors to this emerging interface. Features Adapter, USB micro B male to standard B female Allows standard USB A-B cables to adapt to micro B devices Molded construction provides durability Gold plated contacts provide reliable connections with repeated mating cycles Color is light gray Application PC Peripheral Interconnects Test and Measurement Data Acquisition

The Micro USB B interface is rapidly gaining in popularity for use with cell phones and personal digital assistants (PDA's). Five adapters are now available to adapt standard USB connectors to this emerging interface.

Features

  • Adapter, USB micro B male to standard B female
  • Allows standard USB A-B cables to adapt to micro B devices
  • Molded construction provides durability
  • Gold plated contacts provide reliable connections with repeated mating cycles
  • Color is light gray

Application

  • PC Peripheral Interconnects
  • Test and Measurement
  • Data Acquisition
Supplier's Site
Micro Usb Adapter, 2.0 Type B-Type B; Usb Connector Convert From L-Com - 23T9547 - Newark, An Avnet Company
Chicago, IL, United States
Micro Usb Adapter, 2.0 Type B-Type B; Usb Connector Convert From L-Com
23T9547
Micro Usb Adapter, 2.0 Type B-Type B; Usb Connector Convert From L-Com 23T9547
MICRO USB ADAPTER, 2.0 TYPE B-TYPE B; USB Connector Convert From:Micro USB Type B Plug; USB Connector Convert To:USB Type B Receptacle; USB Standard:USB 2.0; IP Rating:-; Product Range:-; Contact Material:-; Contact Plating:- RoHS Compliant: Yes

MICRO USB ADAPTER, 2.0 TYPE B-TYPE B; USB Connector Convert From:Micro USB Type B Plug; USB Connector Convert To:USB Type B Receptacle; USB Standard:USB 2.0; IP Rating:-; Product Range:-; Contact Material:-; Contact Plating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number UAD033FM 23T9547
Product Name USB Adapter, Micro B Male / Standard B Female Micro Usb Adapter, 2.0 Type B-Type B; Usb Connector Convert From L-Com
Connector Type USB Micro Connector and Nano Connector; USB
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 8 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
KMC Series: High Density PCB Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details