L-com, Inc. USB Type A Coupler, Female Bulkhead/Type B Male, 2.0m UPMAB-2M

Description
These USB 2.0 panel mount cables are perfect for use inside a box or enclosure. The USB Type A female side is flange-style panel mountable with an alternative, smaller body compared to the popular ECF504 series. This makes it a nice fit in applications with limited space. The molded panel mountable USB construction is rugged and robust, using 20 AWG power conductors and a 28 AWG twisted pair all under a double shield for maximum EMI resistance. Each assembly includes two 4-40 x 3/8" Phillips pan head mounting screws. Quantity and custom length pricing available, just give us a call! Features Allows USB cables to be passed through panels or enclosures Mounting hardware included 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles Available in lengths of 0.3, 0.5, 0.75, 1, 2, 3, 4 and 5 meters Color: Light Gray Application PC Peripheral Interconnects Test and Measurement Data Acquisition Portable Data Storage Printer Interface
Description
These USB 2.0 panel mount cables are perfect for use inside a box or enclosure. The USB Type A female side is flange-style panel mountable with an alternative, smaller body compared to the popular ECF504 series. This makes it a nice fit in applications with limited space. The molded panel mountable USB construction is rugged and robust, using 20 AWG power conductors and a 28 AWG twisted pair all under a double shield for maximum EMI resistance. Each assembly includes two 4-40 x 3/8" Phillips pan head mounting screws. Quantity and custom length pricing available, just give us a call! Features Allows USB cables to be passed through panels or enclosures Mounting hardware included 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles Available in lengths of 0.3, 0.5, 0.75, 1, 2, 3, 4 and 5 meters Color: Light Gray Application PC Peripheral Interconnects Test and Measurement Data Acquisition Portable Data Storage Printer Interface

Suppliers

Company
Product
Description
Supplier Links
USB Type A Coupler, Female Bulkhead/Type B Male, 2.0m - UPMAB-2M - L-com, Inc.
North Andover, MA, United States
USB Type A Coupler, Female Bulkhead/Type B Male, 2.0m
UPMAB-2M
USB Type A Coupler, Female Bulkhead/Type B Male, 2.0m UPMAB-2M
These USB 2.0 panel mount cables are perfect for use inside a box or enclosure. The USB Type A female side is flange-style panel mountable with an alternative, smaller body compared to the popular ECF504 series. This makes it a nice fit in applications with limited space. The molded panel mountable USB construction is rugged and robust, using 20 AWG power conductors and a 28 AWG twisted pair all under a double shield for maximum EMI resistance. Each assembly includes two 4-40 x 3/8" Phillips pan head mounting screws. Quantity and custom length pricing available, just give us a call! Features Allows USB cables to be passed through panels or enclosures Mounting hardware included 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles Available in lengths of 0.3, 0.5, 0.75, 1, 2, 3, 4 and 5 meters Color: Light Gray Application PC Peripheral Interconnects Test and Measurement Data Acquisition Portable Data Storage Printer Interface

These USB 2.0 panel mount cables are perfect for use inside a box or enclosure. The USB Type A female side is flange-style panel mountable with an alternative, smaller body compared to the popular ECF504 series. This makes it a nice fit in applications with limited space. The molded panel mountable USB construction is rugged and robust, using 20 AWG power conductors and a 28 AWG twisted pair all under a double shield for maximum EMI resistance. Each assembly includes two 4-40 x 3/8" Phillips pan head mounting screws. Quantity and custom length pricing available, just give us a call!

Features

  • Allows USB cables to be passed through panels or enclosures
  • Mounting hardware included
  • 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles
  • Available in lengths of 0.3, 0.5, 0.75, 1, 2, 3, 4 and 5 meters
  • Color: Light Gray

Application

  • PC Peripheral Interconnects
  • Test and Measurement
  • Data Acquisition
  • Portable Data Storage
  • Printer Interface
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Electrical Connectors
Product Number UPMAB-2M
Product Name USB Type A Coupler, Female Bulkhead/Type B Male, 2.0m
Connector Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Barbed T-connector - FCN-3-PK-2-B - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
Din Rail, Channel - 2946-2002-1811/1000-542-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 22 AWG
View Details
DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Right Angle BNC Female to BNC Male, Adapter - SALE-9239 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
Geometry Right Angle
View Details