L-com, Inc. Profinet Angled Shielded RJ45 Field Termination Plug, 22-23AWG, PoE+ Rated TSPFTPFNS-RA

Description
These shielded field terminable Category 5e rated plugs are specifically designed for larger gauge Profinet cables. Available in straight or right angle versions. The angled version can be set at any 90° or 45° increment during termination. Termination is quick, easy and instructions are included with each connector. These are perfect for creating high-performance cables in the field. An optional hand tool is recommended in HT-TSPFT but is not required. L-com also sells Profinet bulk cable and finished assemblies if desired. Order online today. Features Easy to use field termination RJ45 plug designed for Profinet applications and rated for Category 5e and PoE+ Type I & II Recommended for cables with an overall diameter of 0.24" to 0.33" (6.0-8.5mm) Temperature range -40°C to 68°C; Durability: 1000 mating cycles minimum; IP20 rating; Cable to plug tensile strength: 20 LBS (89N) minimum Angled boot design can be set to any 45° or 90° increment during termination Terminating more than one plug? Optional hand tool HT-TSPFT is recommended to make consistent and quick terminations but is not required Application Profinet applications Field installations and repair Industrial monitoring and control Test and measurement I/O connectivity
Description
These shielded field terminable Category 5e rated plugs are specifically designed for larger gauge Profinet cables. Available in straight or right angle versions. The angled version can be set at any 90° or 45° increment during termination. Termination is quick, easy and instructions are included with each connector. These are perfect for creating high-performance cables in the field. An optional hand tool is recommended in HT-TSPFT but is not required. L-com also sells Profinet bulk cable and finished assemblies if desired. Order online today. Features Easy to use field termination RJ45 plug designed for Profinet applications and rated for Category 5e and PoE+ Type I & II Recommended for cables with an overall diameter of 0.24" to 0.33" (6.0-8.5mm) Temperature range -40°C to 68°C; Durability: 1000 mating cycles minimum; IP20 rating; Cable to plug tensile strength: 20 LBS (89N) minimum Angled boot design can be set to any 45° or 90° increment during termination Terminating more than one plug? Optional hand tool HT-TSPFT is recommended to make consistent and quick terminations but is not required Application Profinet applications Field installations and repair Industrial monitoring and control Test and measurement I/O connectivity

Suppliers

Company
Product
Description
Supplier Links
Profinet Angled Shielded RJ45 Field Termination Plug, 22-23AWG, PoE+ Rated - TSPFTPFNS-RA - L-com, Inc.
North Andover, MA, United States
Profinet Angled Shielded RJ45 Field Termination Plug, 22-23AWG, PoE+ Rated
TSPFTPFNS-RA
Profinet Angled Shielded RJ45 Field Termination Plug, 22-23AWG, PoE+ Rated TSPFTPFNS-RA
These shielded field terminable Category 5e rated plugs are specifically designed for larger gauge Profinet cables. Available in straight or right angle versions. The angled version can be set at any 90° or 45° increment during termination. Termination is quick, easy and instructions are included with each connector. These are perfect for creating high-performance cables in the field. An optional hand tool is recommended in HT-TSPFT but is not required. L-com also sells Profinet bulk cable and finished assemblies if desired. Order online today. Features Easy to use field termination RJ45 plug designed for Profinet applications and rated for Category 5e and PoE+ Type I & II Recommended for cables with an overall diameter of 0.24" to 0.33" (6.0-8.5mm) Temperature range -40°C to 68°C; Durability: 1000 mating cycles minimum; IP20 rating; Cable to plug tensile strength: 20 LBS (89N) minimum Angled boot design can be set to any 45° or 90° increment during termination Terminating more than one plug? Optional hand tool HT-TSPFT is recommended to make consistent and quick terminations but is not required Application Profinet applications Field installations and repair Industrial monitoring and control Test and measurement I/O connectivity

These shielded field terminable Category 5e rated plugs are specifically designed for larger gauge Profinet cables. Available in straight or right angle versions. The angled version can be set at any 90° or 45° increment during termination. Termination is quick, easy and instructions are included with each connector. These are perfect for creating high-performance cables in the field. An optional hand tool is recommended in HT-TSPFT but is not required. L-com also sells Profinet bulk cable and finished assemblies if desired. Order online today.

Features

  • Easy to use field termination RJ45 plug designed for Profinet applications and rated for Category 5e and PoE+ Type I & II
  • Recommended for cables with an overall diameter of 0.24" to 0.33" (6.0-8.5mm)
  • Temperature range -40°C to 68°C; Durability: 1000 mating cycles minimum; IP20 rating; Cable to plug tensile strength: 20 LBS (89N) minimum
  • Angled boot design can be set to any 45° or 90° increment during termination
  • Terminating more than one plug? Optional hand tool HT-TSPFT is recommended to make consistent and quick terminations but is not required

Application

  • Profinet applications
  • Field installations and repair
  • Industrial monitoring and control
  • Test and measurement
  • I/O connectivity
Supplier's Site
Rj45 Conn, R/a Plug, 8P8C, 1Port, Cat5E; Modular Connector Type L-Com - 74AH3416 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Conn, R/a Plug, 8P8C, 1Port, Cat5E; Modular Connector Type L-Com
74AH3416
Rj45 Conn, R/a Plug, 8P8C, 1Port, Cat5E; Modular Connector Type L-Com 74AH3416
RJ45 CONN, R/A PLUG, 8P8C, 1PORT, CAT5E; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:IP20; Connector Mounting:Cable Mount RoHS Compliant: Yes

RJ45 CONN, R/A PLUG, 8P8C, 1PORT, CAT5E; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:IP20; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TSPFTPFNS-RA 74AH3416
Product Name Profinet Angled Shielded RJ45 Field Termination Plug, 22-23AWG, PoE+ Rated Rj45 Conn, R/a Plug, 8P8C, 1Port, Cat5E; Modular Connector Type L-Com
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Silver Plated Power Contacts #16/12 AWG - 1331 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Interface Modules - 2084-ADAM-3968/50-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Locking Connector, 20 Amp 125 Volt/250 Volt L14-20R - L1420C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 to 250 volts
Current Rating 20.0 amps
View Details