L-com, Inc. Modular Surface Mount Jack, End Access, RJ12 (6x6) TDA306-6C

Description
Add a telephone port quickly and easily with L-com's economical surface mount boxes. Each box features a built-in RJ11 or RJ12 jack. Simple screw terminals make installation quick and easy. Jacks are USOC color-coded for compatibility with standard telephone systems. Each box includes screws and double sided adhesive tape for mounting to virtually any surface. Larger volume quotations are available; Contact us today! Features RJ11 and RJ12 compact surface or wall mounted telephone jacks Simple screw terminals make installation quick and easy Jacks are USOC color-coded for compatibility with standard telephone systems Includes screws and double sided adhesive tape for mounting to virtually any surface Larger volume quotations are available; Contact us today! Application Premise wiring Telephone Telecommunications Voice
Description
Add a telephone port quickly and easily with L-com's economical surface mount boxes. Each box features a built-in RJ11 or RJ12 jack. Simple screw terminals make installation quick and easy. Jacks are USOC color-coded for compatibility with standard telephone systems. Each box includes screws and double sided adhesive tape for mounting to virtually any surface. Larger volume quotations are available; Contact us today! Features RJ11 and RJ12 compact surface or wall mounted telephone jacks Simple screw terminals make installation quick and easy Jacks are USOC color-coded for compatibility with standard telephone systems Includes screws and double sided adhesive tape for mounting to virtually any surface Larger volume quotations are available; Contact us today! Application Premise wiring Telephone Telecommunications Voice

Suppliers

Company
Product
Description
Supplier Links
Modular Surface Mount Jack, End Access, RJ12 (6x6) - TDA306-6C - L-com, Inc.
North Andover, MA, United States
Modular Surface Mount Jack, End Access, RJ12 (6x6)
TDA306-6C
Modular Surface Mount Jack, End Access, RJ12 (6x6) TDA306-6C
Add a telephone port quickly and easily with L-com's economical surface mount boxes. Each box features a built-in RJ11 or RJ12 jack. Simple screw terminals make installation quick and easy. Jacks are USOC color-coded for compatibility with standard telephone systems. Each box includes screws and double sided adhesive tape for mounting to virtually any surface. Larger volume quotations are available; Contact us today! Features RJ11 and RJ12 compact surface or wall mounted telephone jacks Simple screw terminals make installation quick and easy Jacks are USOC color-coded for compatibility with standard telephone systems Includes screws and double sided adhesive tape for mounting to virtually any surface Larger volume quotations are available; Contact us today! Application Premise wiring Telephone Telecommunications Voice

Add a telephone port quickly and easily with L-com's economical surface mount boxes. Each box features a built-in RJ11 or RJ12 jack. Simple screw terminals make installation quick and easy. Jacks are USOC color-coded for compatibility with standard telephone systems. Each box includes screws and double sided adhesive tape for mounting to virtually any surface. Larger volume quotations are available; Contact us today!

Features

  • RJ11 and RJ12 compact surface or wall mounted telephone jacks
  • Simple screw terminals make installation quick and easy
  • Jacks are USOC color-coded for compatibility with standard telephone systems
  • Includes screws and double sided adhesive tape for mounting to virtually any surface
  • Larger volume quotations are available; Contact us today!

Application

  • Premise wiring
  • Telephone
  • Telecommunications
  • Voice
Supplier's Site
Rj12 (6X6) Jack End Access L-Com - 90M1415 - Newark, An Avnet Company
Chicago, IL, United States
Rj12 (6X6) Jack End Access L-Com
90M1415
Rj12 (6X6) Jack End Access L-Com 90M1415
RJ12 (6X6) JACK END ACCESS

RJ12 (6X6) JACK END ACCESS

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TDA306-6C 90M1415
Product Name Modular Surface Mount Jack, End Access, RJ12 (6x6) Rj12 (6X6) Jack End Access L-Com
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

BiLobe® Connectors - Standards -Type Single Row - A54000-021 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
Mating Connector/Plugs - Bx4S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details