L-com, Inc. USB 3.0 Adapter, Type A Female to Type A Female UAD036FF

Description
Three USB 3.0 adapters are now available to help solve problems in the field. Socket saver UAD035MF extends the life of expensive cables and ports by taking the abuse of frequently mated connectors. Gender changers UAD036FF and UAD037MM allows two like gendered connectors/cables to mate. This can help solve mismatched applications in the field or allow for easy cable extension. Features Gender Changer, Type A female to Type A female connectors Molded construction provides durability Gold plated contacts provide reliable connections with repeated mating cycles Color is blue
Description
Three USB 3.0 adapters are now available to help solve problems in the field. Socket saver UAD035MF extends the life of expensive cables and ports by taking the abuse of frequently mated connectors. Gender changers UAD036FF and UAD037MM allows two like gendered connectors/cables to mate. This can help solve mismatched applications in the field or allow for easy cable extension. Features Gender Changer, Type A female to Type A female connectors Molded construction provides durability Gold plated contacts provide reliable connections with repeated mating cycles Color is blue

Suppliers

Company
Product
Description
Supplier Links
USB 3.0 Adapter, Type A Female to Type A Female - UAD036FF - L-com, Inc.
North Andover, MA, United States
USB 3.0 Adapter, Type A Female to Type A Female
UAD036FF
USB 3.0 Adapter, Type A Female to Type A Female UAD036FF
Three USB 3.0 adapters are now available to help solve problems in the field. Socket saver UAD035MF extends the life of expensive cables and ports by taking the abuse of frequently mated connectors. Gender changers UAD036FF and UAD037MM allows two like gendered connectors/cables to mate. This can help solve mismatched applications in the field or allow for easy cable extension. Features Gender Changer, Type A female to Type A female connectors Molded construction provides durability Gold plated contacts provide reliable connections with repeated mating cycles Color is blue

Three USB 3.0 adapters are now available to help solve problems in the field. Socket saver UAD035MF extends the life of expensive cables and ports by taking the abuse of frequently mated connectors. Gender changers UAD036FF and UAD037MM allows two like gendered connectors/cables to mate. This can help solve mismatched applications in the field or allow for easy cable extension.

Features

  • Gender Changer, Type A female to Type A female connectors
  • Molded construction provides durability
  • Gold plated contacts provide reliable connections with repeated mating cycles
  • Color is blue
Supplier's Site
Usb Adapter, 3.0 Rcpt, Type A-Type A; Usb Connector Convert From L-Com - 23T9549 - Newark, An Avnet Company
Chicago, IL, United States
Usb Adapter, 3.0 Rcpt, Type A-Type A; Usb Connector Convert From L-Com
23T9549
Usb Adapter, 3.0 Rcpt, Type A-Type A; Usb Connector Convert From L-Com 23T9549
USB ADAPTER, 3.0 RCPT, TYPE A-TYPE A; USB Connector Convert From:USB Type A Receptacle; USB Connector Convert To:USB Type A Receptacle; USB Standard:USB 3.0; IP Rating:-; Product Range:UAD03 Series; Contact Material:Brass RoHS Compliant: Yes

USB ADAPTER, 3.0 RCPT, TYPE A-TYPE A; USB Connector Convert From:USB Type A Receptacle; USB Connector Convert To:USB Type A Receptacle; USB Standard:USB 3.0; IP Rating:-; Product Range:UAD03 Series; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number UAD036FF 23T9549
Product Name USB 3.0 Adapter, Type A Female to Type A Female Usb Adapter, 3.0 Rcpt, Type A-Type A; Usb Connector Convert From L-Com
Connector Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 30 Amp 125 Volt L5-30R - L0530C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 30.0 amps
View Details
Connector - Right Angle Spring Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details