L-com, Inc. 12 Way Bridging Adapter, RJ45 (8x8) TDS2167

Description
Bridge terminated modular cables with L-com's unique harmonica bridging adapters. This adapter comes with either 6 or 12 port straight-wired in parallel. The shell features two holes for screw mounting to a wall or panel. A piece of double-sided foam tape is included for added convenience. No more splicing required, use L-com's cluster bar and avoid connection failures. Features Harmonica bridging adapter for telephone and data applications Jacks are straight-wired in parallel for data and voice applications Two holes for mounting to a wall or panel Includes double-sided foam tape for mounting convenience Available with either RJ12 or RJ45 style jacks Application Premise wiring Voice/Data applications Network infrastructure LAN
Description
Bridge terminated modular cables with L-com's unique harmonica bridging adapters. This adapter comes with either 6 or 12 port straight-wired in parallel. The shell features two holes for screw mounting to a wall or panel. A piece of double-sided foam tape is included for added convenience. No more splicing required, use L-com's cluster bar and avoid connection failures. Features Harmonica bridging adapter for telephone and data applications Jacks are straight-wired in parallel for data and voice applications Two holes for mounting to a wall or panel Includes double-sided foam tape for mounting convenience Available with either RJ12 or RJ45 style jacks Application Premise wiring Voice/Data applications Network infrastructure LAN

Suppliers

Company
Product
Description
Supplier Links
12 Way Bridging Adapter, RJ45 (8x8) - TDS2167 - L-com, Inc.
North Andover, MA, United States
12 Way Bridging Adapter, RJ45 (8x8)
TDS2167
12 Way Bridging Adapter, RJ45 (8x8) TDS2167
Bridge terminated modular cables with L-com's unique harmonica bridging adapters. This adapter comes with either 6 or 12 port straight-wired in parallel. The shell features two holes for screw mounting to a wall or panel. A piece of double-sided foam tape is included for added convenience. No more splicing required, use L-com's cluster bar and avoid connection failures. Features Harmonica bridging adapter for telephone and data applications Jacks are straight-wired in parallel for data and voice applications Two holes for mounting to a wall or panel Includes double-sided foam tape for mounting convenience Available with either RJ12 or RJ45 style jacks Application Premise wiring Voice/Data applications Network infrastructure LAN

Bridge terminated modular cables with L-com's unique harmonica bridging adapters. This adapter comes with either 6 or 12 port straight-wired in parallel. The shell features two holes for screw mounting to a wall or panel. A piece of double-sided foam tape is included for added convenience. No more splicing required, use L-com's cluster bar and avoid connection failures.

Features

  • Harmonica bridging adapter for telephone and data applications
  • Jacks are straight-wired in parallel for data and voice applications
  • Two holes for mounting to a wall or panel
  • Includes double-sided foam tape for mounting convenience
  • Available with either RJ12 or RJ45 style jacks

Application

  • Premise wiring
  • Voice/Data applications
  • Network infrastructure
  • LAN
Supplier's Site
Bridging Adaptor 12 Port(8X8) L-Com - 61H7315 - Newark, An Avnet Company
Chicago, IL, United States
Bridging Adaptor 12 Port(8X8) L-Com
61H7315
Bridging Adaptor 12 Port(8X8) L-Com 61H7315
BRIDGING ADAPTOR 12 PORT(8X8)

BRIDGING ADAPTOR 12 PORT(8X8)

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TDS2167 61H7315
Product Name 12 Way Bridging Adapter, RJ45 (8x8) Bridging Adaptor 12 Port(8X8) L-Com
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Off-The-Shelf Connectors - 1mm pitch - AMM Series - Nicomatic North America
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-31D1-28100-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details