L-com, Inc. 6 Way Bridging Adapter, RJ45 (8x8) TDS1881S

Description
Bridge terminated modular cables with L-com's unique harmonica bridging adapters. This adapter comes with either 6 or 12 port straight-wired in parallel. The shell features two holes for screw mounting to a wall or panel. A piece of double-sided foam tape is included for added convenience. No more splicing required, use L-com's cluster bar and avoid connection failures. Features Harmonica bridging adapter for telephone and data applications Jacks are straight-wired in parallel for data and voice applications Two holes for mounting to a wall or panel Includes double-sided foam tape for mounting convenience Available with either RJ12 or RJ45 style jacks Application Premise wiring Voice/Data applications Network infrastructure LAN
Description
Bridge terminated modular cables with L-com's unique harmonica bridging adapters. This adapter comes with either 6 or 12 port straight-wired in parallel. The shell features two holes for screw mounting to a wall or panel. A piece of double-sided foam tape is included for added convenience. No more splicing required, use L-com's cluster bar and avoid connection failures. Features Harmonica bridging adapter for telephone and data applications Jacks are straight-wired in parallel for data and voice applications Two holes for mounting to a wall or panel Includes double-sided foam tape for mounting convenience Available with either RJ12 or RJ45 style jacks Application Premise wiring Voice/Data applications Network infrastructure LAN

Suppliers

Company
Product
Description
Supplier Links
6 Way Bridging Adapter, RJ45 (8x8) - TDS1881S - L-com, Inc.
North Andover, MA, United States
6 Way Bridging Adapter, RJ45 (8x8)
TDS1881S
6 Way Bridging Adapter, RJ45 (8x8) TDS1881S
Bridge terminated modular cables with L-com's unique harmonica bridging adapters. This adapter comes with either 6 or 12 port straight-wired in parallel. The shell features two holes for screw mounting to a wall or panel. A piece of double-sided foam tape is included for added convenience. No more splicing required, use L-com's cluster bar and avoid connection failures. Features Harmonica bridging adapter for telephone and data applications Jacks are straight-wired in parallel for data and voice applications Two holes for mounting to a wall or panel Includes double-sided foam tape for mounting convenience Available with either RJ12 or RJ45 style jacks Application Premise wiring Voice/Data applications Network infrastructure LAN

Bridge terminated modular cables with L-com's unique harmonica bridging adapters. This adapter comes with either 6 or 12 port straight-wired in parallel. The shell features two holes for screw mounting to a wall or panel. A piece of double-sided foam tape is included for added convenience. No more splicing required, use L-com's cluster bar and avoid connection failures.

Features

  • Harmonica bridging adapter for telephone and data applications
  • Jacks are straight-wired in parallel for data and voice applications
  • Two holes for mounting to a wall or panel
  • Includes double-sided foam tape for mounting convenience
  • Available with either RJ12 or RJ45 style jacks

Application

  • Premise wiring
  • Voice/Data applications
  • Network infrastructure
  • LAN
Supplier's Site
6 Way Bridging Adaptor Short L-Com - 30Y7257 - Newark, An Avnet Company
Chicago, IL, United States
6 Way Bridging Adaptor Short L-Com
30Y7257
6 Way Bridging Adaptor Short L-Com 30Y7257
6 WAY BRIDGING ADAPTOR SHORT

6 WAY BRIDGING ADAPTOR SHORT

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TDS1881S 30Y7257
Product Name 6 Way Bridging Adapter, RJ45 (8x8) 6 Way Bridging Adaptor Short L-Com
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2084-BB-31D1-28100-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Orange - 5622 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - 4 Pin Straight Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details