L-com, Inc. USB 3.0 Type A Coupler, Female Bulkhead male Latching 1.5M U3A00030-105M

Description
Newly designed USB 3.0 versions of our popular ECF style panel mount USB adapter cables are now available ! This series features a bulkhead Type A 3.0 jack to a molded Type A 3.0 latching plug attached via USB 3.0 compliant cable. Integral to this design is a multi-layered PCB that maintains USB 3.0 speed and performance. USB 3.0 systems are up to 10 times faster than USB 2.0 - 4.8 Gbps versus 480 Mbps. The increased bandwidth substantially reduces the time required for transferring large amounts of data or video. These assemblies are fully shielded and use L-com's popular ECF504 style housing that can be used with virtually any panel thickness. The recommended 4-40 mounting screws must be purchased separately (P/N ECF440). Features Allows USB 3.0 cables to be passed through panels or enclosures Screw mount for secure installations 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles Multi-layered PCB maintains USB 3.0 speed and performance Connectors are USB A panel mount female to USB A male. Available in 0.3m, 0.5m, 1m and 1.5m lengths Application Data Acquisition Entertainment Test and Measurement PC Peripheral Interconnects
Description
Newly designed USB 3.0 versions of our popular ECF style panel mount USB adapter cables are now available ! This series features a bulkhead Type A 3.0 jack to a molded Type A 3.0 latching plug attached via USB 3.0 compliant cable. Integral to this design is a multi-layered PCB that maintains USB 3.0 speed and performance. USB 3.0 systems are up to 10 times faster than USB 2.0 - 4.8 Gbps versus 480 Mbps. The increased bandwidth substantially reduces the time required for transferring large amounts of data or video. These assemblies are fully shielded and use L-com's popular ECF504 style housing that can be used with virtually any panel thickness. The recommended 4-40 mounting screws must be purchased separately (P/N ECF440). Features Allows USB 3.0 cables to be passed through panels or enclosures Screw mount for secure installations 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles Multi-layered PCB maintains USB 3.0 speed and performance Connectors are USB A panel mount female to USB A male. Available in 0.3m, 0.5m, 1m and 1.5m lengths Application Data Acquisition Entertainment Test and Measurement PC Peripheral Interconnects

Suppliers

Company
Product
Description
Supplier Links
USB 3.0 Type A Coupler, Female Bulkhead male Latching 1.5M - U3A00030-105M - L-com, Inc.
North Andover, MA, United States
USB 3.0 Type A Coupler, Female Bulkhead male Latching 1.5M
U3A00030-105M
USB 3.0 Type A Coupler, Female Bulkhead male Latching 1.5M U3A00030-105M
Newly designed USB 3.0 versions of our popular ECF style panel mount USB adapter cables are now available ! This series features a bulkhead Type A 3.0 jack to a molded Type A 3.0 latching plug attached via USB 3.0 compliant cable. Integral to this design is a multi-layered PCB that maintains USB 3.0 speed and performance. USB 3.0 systems are up to 10 times faster than USB 2.0 - 4.8 Gbps versus 480 Mbps. The increased bandwidth substantially reduces the time required for transferring large amounts of data or video. These assemblies are fully shielded and use L-com's popular ECF504 style housing that can be used with virtually any panel thickness. The recommended 4-40 mounting screws must be purchased separately (P/N ECF440). Features Allows USB 3.0 cables to be passed through panels or enclosures Screw mount for secure installations 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles Multi-layered PCB maintains USB 3.0 speed and performance Connectors are USB A panel mount female to USB A male. Available in 0.3m, 0.5m, 1m and 1.5m lengths Application Data Acquisition Entertainment Test and Measurement PC Peripheral Interconnects

Newly designed USB 3.0 versions of our popular ECF style panel mount USB adapter cables are now available ! This series features a bulkhead Type A 3.0 jack to a molded Type A 3.0 latching plug attached via USB 3.0 compliant cable. Integral to this design is a multi-layered PCB that maintains USB 3.0 speed and performance. USB 3.0 systems are up to 10 times faster than USB 2.0 - 4.8 Gbps versus 480 Mbps. The increased bandwidth substantially reduces the time required for transferring large amounts of data or video. These assemblies are fully shielded and use L-com's popular ECF504 style housing that can be used with virtually any panel thickness. The recommended 4-40 mounting screws must be purchased separately (P/N ECF440).

Features

  • Allows USB 3.0 cables to be passed through panels or enclosures
  • Screw mount for secure installations
  • 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles
  • Multi-layered PCB maintains USB 3.0 speed and performance
  • Connectors are USB A panel mount female to USB A male. Available in 0.3m, 0.5m, 1m and 1.5m lengths

Application

  • Data Acquisition
  • Entertainment
  • Test and Measurement
  • PC Peripheral Interconnects
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Electrical Connectors
Product Number U3A00030-105M
Product Name USB 3.0 Type A Coupler, Female Bulkhead male Latching 1.5M
Connector Type USB
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm BNC Bulkhead Jack - 111202 - PIC Wire & Cable
Specs
Mounting Bulkhead
View Details
Nano Strip Connectors - A79024-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Gender Male / Plug
Geometry Straight
View Details
2 suppliers
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details