L-com, Inc. M12 4 Pin A-Code Male to 2x M8 3 Pin Female T Coupler TC-M124AM-2M83F

Description
M12 to M12 and M12 to M8 T couplers are designed to bridge 3 separate connections for Industrial Control or Signal Distribution applications. They are IP67 rated and their plastic housings are resistent to most chemicals and oils. These products are NOT intended for use with direct current. Buy online today. Features M12, 4 Position, A-Coded (single keyway) Male to 2x M8 3 Position, Female Wiring is intended to distribute two separate signals for Industrial Control or Signal Distribution applications; this part is NOT intended for Interrupting Current IP67 rated when properly mated Temperature range: -25°C to +85°C Recommended torque value M12: 0.6Nm; Recommended torque value M8: 0.4Nm Application Field Bus, Profibus or CAN bus Sensors and Actuators Motion Controllers, factory automation and industrial control I/O connectivity Food and beverage services
Description
M12 to M12 and M12 to M8 T couplers are designed to bridge 3 separate connections for Industrial Control or Signal Distribution applications. They are IP67 rated and their plastic housings are resistent to most chemicals and oils. These products are NOT intended for use with direct current. Buy online today. Features M12, 4 Position, A-Coded (single keyway) Male to 2x M8 3 Position, Female Wiring is intended to distribute two separate signals for Industrial Control or Signal Distribution applications; this part is NOT intended for Interrupting Current IP67 rated when properly mated Temperature range: -25°C to +85°C Recommended torque value M12: 0.6Nm; Recommended torque value M8: 0.4Nm Application Field Bus, Profibus or CAN bus Sensors and Actuators Motion Controllers, factory automation and industrial control I/O connectivity Food and beverage services

Suppliers

Company
Product
Description
Supplier Links
M12 4 Pin A-Code Male to 2x M8 3 Pin Female T Coupler - TC-M124AM-2M83F - L-com, Inc.
North Andover, MA, United States
M12 4 Pin A-Code Male to 2x M8 3 Pin Female T Coupler
TC-M124AM-2M83F
M12 4 Pin A-Code Male to 2x M8 3 Pin Female T Coupler TC-M124AM-2M83F
M12 to M12 and M12 to M8 T couplers are designed to bridge 3 separate connections for Industrial Control or Signal Distribution applications. They are IP67 rated and their plastic housings are resistent to most chemicals and oils. These products are NOT intended for use with direct current. Buy online today. Features M12, 4 Position, A-Coded (single keyway) Male to 2x M8 3 Position, Female Wiring is intended to distribute two separate signals for Industrial Control or Signal Distribution applications; this part is NOT intended for Interrupting Current IP67 rated when properly mated Temperature range: -25°C to +85°C Recommended torque value M12: 0.6Nm; Recommended torque value M8: 0.4Nm Application Field Bus, Profibus or CAN bus Sensors and Actuators Motion Controllers, factory automation and industrial control I/O connectivity Food and beverage services

M12 to M12 and M12 to M8 T couplers are designed to bridge 3 separate connections for Industrial Control or Signal Distribution applications. They are IP67 rated and their plastic housings are resistent to most chemicals and oils. These products are NOT intended for use with direct current. Buy online today.

Features

  • M12, 4 Position, A-Coded (single keyway) Male to 2x M8 3 Position, Female
  • Wiring is intended to distribute two separate signals for Industrial Control or Signal Distribution applications; this part is NOT intended for Interrupting Current
  • IP67 rated when properly mated
  • Temperature range: -25°C to +85°C
  • Recommended torque value M12: 0.6Nm; Recommended torque value M8: 0.4Nm

Application

  • Field Bus, Profibus or CAN bus
  • Sensors and Actuators
  • Motion Controllers, factory automation and industrial control
  • I/O connectivity
  • Food and beverage services
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Electrical Connectors
Product Number TC-M124AM-2M83F
Product Name M12 4 Pin A-Code Male to 2x M8 3 Pin Female T Coupler
Coupling / Adapter Coupling / Adapter
Unlock Full Specs
to access all available technical data

Similar Products

DIN 41612 - 39-XC5A-6422-A-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
2 suppliers
Powerpole ® 15-45 Finger Proof Housings Yellow Bulk - 1327G16FP-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Circular Connector Assemblies - 2262-A22037-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Mounting Through Hole
Current Rating 3.0 amps
View Details