L-com, Inc. Modular Coupler, RJ45 (8x8), Cross Wired TDG1026-8R

Description
L-com's affordable inline couplers offer an easy way to extend the length of modular cables. These couplers feature gold plated contacts for optimum performance. Available in straight or cross-wired style, these couplers will work with both telephone and data applications. Larger volume quotations are available; Contact us today! Features Compact inline design cleanly connects like cables together Same day shipping on most items; Order online today! Straight or cross-wired for telephone and data applications Gold plated contacts for optimum performance Inline Couplers – RJ11, RJ12, and RJ45 for telephone and data applications Application LAN Telecommunications Premise wiring Voice/Data
Description
L-com's affordable inline couplers offer an easy way to extend the length of modular cables. These couplers feature gold plated contacts for optimum performance. Available in straight or cross-wired style, these couplers will work with both telephone and data applications. Larger volume quotations are available; Contact us today! Features Compact inline design cleanly connects like cables together Same day shipping on most items; Order online today! Straight or cross-wired for telephone and data applications Gold plated contacts for optimum performance Inline Couplers – RJ11, RJ12, and RJ45 for telephone and data applications Application LAN Telecommunications Premise wiring Voice/Data

Suppliers

Company
Product
Description
Supplier Links
Modular Coupler, RJ45 (8x8), Cross Wired - TDG1026-8R - L-com, Inc.
North Andover, MA, United States
Modular Coupler, RJ45 (8x8), Cross Wired
TDG1026-8R
Modular Coupler, RJ45 (8x8), Cross Wired TDG1026-8R
L-com's affordable inline couplers offer an easy way to extend the length of modular cables. These couplers feature gold plated contacts for optimum performance. Available in straight or cross-wired style, these couplers will work with both telephone and data applications. Larger volume quotations are available; Contact us today! Features Compact inline design cleanly connects like cables together Same day shipping on most items; Order online today! Straight or cross-wired for telephone and data applications Gold plated contacts for optimum performance Inline Couplers – RJ11, RJ12, and RJ45 for telephone and data applications Application LAN Telecommunications Premise wiring Voice/Data

L-com's affordable inline couplers offer an easy way to extend the length of modular cables. These couplers feature gold plated contacts for optimum performance. Available in straight or cross-wired style, these couplers will work with both telephone and data applications. Larger volume quotations are available; Contact us today!

Features

  • Compact inline design cleanly connects like cables together
  • Same day shipping on most items; Order online today!
  • Straight or cross-wired for telephone and data applications
  • Gold plated contacts for optimum performance
  • Inline Couplers – RJ11, RJ12, and RJ45 for telephone and data applications

Application

  • LAN
  • Telecommunications
  • Premise wiring
  • Voice/Data
Supplier's Site
Modular Coupler 8X8 Crossed L-Com - 14M8740 - Newark, An Avnet Company
Chicago, IL, United States
Modular Coupler 8X8 Crossed L-Com
14M8740
Modular Coupler 8X8 Crossed L-Com 14M8740
MODULAR COUPLER 8X8 CROSSED

MODULAR COUPLER 8X8 CROSSED

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TDG1026-8R 14M8740
Product Name Modular Coupler, RJ45 (8x8), Cross Wired Modular Coupler 8X8 Crossed L-Com
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC 90° Plug - 150409 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
Connector - 3 PIN Straight Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
RJ45 Connectors - 133039-E - TE Connectivity
Specs
Connector Type Modular Connector and RJ Connector
Termination Through Hole - Solder
Mounting Panel Mount, Board Mount
View Details
2 suppliers
Coaxial Adapters - NAMVV - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details