L-com, Inc. Modular Surface Mount Jack, Side Access, RJ11 (6x4) TDA310-4C

Description
Add a telephone port quickly and easily with L-com's economical surface mount boxes. Each box features a built-in RJ11, RJ12, or RJ45 jack. Simple screw terminals make installation quick and easy. Jacks are USOC color-coded for compatibility with standard telephone systems. Each box includes screws and double sided adhesive tape for mounting to virtually any surface. Larger volume quotations are available; Contact us today! Features RJ11, RJ12, or RJ45 surface or wall mounted telephone jacks Simple screw terminals make installation quick and easy Jacks are USOC color-coded for compatibility with standard telephone systems Includes screws and double sided adhesive tape for mounting to virtually any surface Larger volume quotations are available; Contact us today! Application Telecommunications USOC Voice applications Premise wiring
Description
Add a telephone port quickly and easily with L-com's economical surface mount boxes. Each box features a built-in RJ11, RJ12, or RJ45 jack. Simple screw terminals make installation quick and easy. Jacks are USOC color-coded for compatibility with standard telephone systems. Each box includes screws and double sided adhesive tape for mounting to virtually any surface. Larger volume quotations are available; Contact us today! Features RJ11, RJ12, or RJ45 surface or wall mounted telephone jacks Simple screw terminals make installation quick and easy Jacks are USOC color-coded for compatibility with standard telephone systems Includes screws and double sided adhesive tape for mounting to virtually any surface Larger volume quotations are available; Contact us today! Application Telecommunications USOC Voice applications Premise wiring

Suppliers

Company
Product
Description
Supplier Links
Modular Surface Mount Jack, Side Access, RJ11 (6x4) - TDA310-4C - L-com, Inc.
North Andover, MA, United States
Modular Surface Mount Jack, Side Access, RJ11 (6x4)
TDA310-4C
Modular Surface Mount Jack, Side Access, RJ11 (6x4) TDA310-4C
Add a telephone port quickly and easily with L-com's economical surface mount boxes. Each box features a built-in RJ11, RJ12, or RJ45 jack. Simple screw terminals make installation quick and easy. Jacks are USOC color-coded for compatibility with standard telephone systems. Each box includes screws and double sided adhesive tape for mounting to virtually any surface. Larger volume quotations are available; Contact us today! Features RJ11, RJ12, or RJ45 surface or wall mounted telephone jacks Simple screw terminals make installation quick and easy Jacks are USOC color-coded for compatibility with standard telephone systems Includes screws and double sided adhesive tape for mounting to virtually any surface Larger volume quotations are available; Contact us today! Application Telecommunications USOC Voice applications Premise wiring

Add a telephone port quickly and easily with L-com's economical surface mount boxes. Each box features a built-in RJ11, RJ12, or RJ45 jack. Simple screw terminals make installation quick and easy. Jacks are USOC color-coded for compatibility with standard telephone systems. Each box includes screws and double sided adhesive tape for mounting to virtually any surface. Larger volume quotations are available; Contact us today!

Features

  • RJ11, RJ12, or RJ45 surface or wall mounted telephone jacks
  • Simple screw terminals make installation quick and easy
  • Jacks are USOC color-coded for compatibility with standard telephone systems
  • Includes screws and double sided adhesive tape for mounting to virtually any surface
  • Larger volume quotations are available; Contact us today!

Application

  • Telecommunications
  • USOC
  • Voice applications
  • Premise wiring
Supplier's Site
Rj11 (6X4) Jack Side Access L-Com - 90M1416 - Newark, An Avnet Company
Chicago, IL, United States
Rj11 (6X4) Jack Side Access L-Com
90M1416
Rj11 (6X4) Jack Side Access L-Com 90M1416
RJ11 (6X4) JACK SIDE ACCESS

RJ11 (6X4) JACK SIDE ACCESS

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TDA310-4C 90M1416
Product Name Modular Surface Mount Jack, Side Access, RJ11 (6x4) Rj11 (6X4) Jack Side Access L-Com
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Power Connectors - 113899P1 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
Interface Modules - 2084-ADAM-3968-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Orange - 5622 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - 5 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details