L-com, Inc. Modular TEE Junction (8x8)F / (8x8)F, (8x8)F TDS1039-8C

Description
L-com's unique all female splitter for modular cables is a convenient choice when you need to combine modular cables together. Each adapter features a compact plastic design with three female jacks. Adapters are available with RJ11, RJ12, or RJ45 connectors allowing the right fit for your application. These adapters are perfect for adding an extra phone jack for a fax machine or modem. Telephone monitoring systems or test applications can benefit from a simple method to tap into an existing system cable. Features Modular tee adapters for connecting multiple devices to a single cable Compact design with three female jacks for convenience Split one telephone cable out to two telephone devices Available with RJ11, RJ12, or RJ45 connectors to fit every application Larger volume quotations are available; Contact us today! Application Telephone Data Test applications LAN
Datasheet
Description
L-com's unique all female splitter for modular cables is a convenient choice when you need to combine modular cables together. Each adapter features a compact plastic design with three female jacks. Adapters are available with RJ11, RJ12, or RJ45 connectors allowing the right fit for your application. These adapters are perfect for adding an extra phone jack for a fax machine or modem. Telephone monitoring systems or test applications can benefit from a simple method to tap into an existing system cable. Features Modular tee adapters for connecting multiple devices to a single cable Compact design with three female jacks for convenience Split one telephone cable out to two telephone devices Available with RJ11, RJ12, or RJ45 connectors to fit every application Larger volume quotations are available; Contact us today! Application Telephone Data Test applications LAN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular TEE Junction (8x8)F / (8x8)F, (8x8)F - TDS1039-8C - L-com, Inc.
North Andover, MA, United States
Modular TEE Junction (8x8)F / (8x8)F, (8x8)F
TDS1039-8C
Modular TEE Junction (8x8)F / (8x8)F, (8x8)F TDS1039-8C
L-com's unique all female splitter for modular cables is a convenient choice when you need to combine modular cables together. Each adapter features a compact plastic design with three female jacks. Adapters are available with RJ11, RJ12, or RJ45 connectors allowing the right fit for your application. These adapters are perfect for adding an extra phone jack for a fax machine or modem. Telephone monitoring systems or test applications can benefit from a simple method to tap into an existing system cable. Features Modular tee adapters for connecting multiple devices to a single cable Compact design with three female jacks for convenience Split one telephone cable out to two telephone devices Available with RJ11, RJ12, or RJ45 connectors to fit every application Larger volume quotations are available; Contact us today! Application Telephone Data Test applications LAN

L-com's unique all female splitter for modular cables is a convenient choice when you need to combine modular cables together. Each adapter features a compact plastic design with three female jacks. Adapters are available with RJ11, RJ12, or RJ45 connectors allowing the right fit for your application. These adapters are perfect for adding an extra phone jack for a fax machine or modem. Telephone monitoring systems or test applications can benefit from a simple method to tap into an existing system cable.

Features

  • Modular tee adapters for connecting multiple devices to a single cable
  • Compact design with three female jacks for convenience
  • Split one telephone cable out to two telephone devices
  • Available with RJ11, RJ12, or RJ45 connectors to fit every application
  • Larger volume quotations are available; Contact us today!

Application

  • Telephone
  • Data
  • Test applications
  • LAN
Supplier's Site
In Line Adaptor, Rj45 Jack-Rj45 Jack; In Line Connector A L-Com - 90M1525 - Newark, An Avnet Company
Chicago, IL, United States
In Line Adaptor, Rj45 Jack-Rj45 Jack; In Line Connector A L-Com
90M1525
In Line Adaptor, Rj45 Jack-Rj45 Jack; In Line Connector A L-Com 90M1525
IN LINE ADAPTOR, RJ45 JACK-RJ45 JACK; In Line Connector A:RJ45; Convert From Gender:Jack; Convert From Positions:8Positions ; In Line Connector B:RJ45; Convert To Gender:Receptacle; Convert To Positions:8Positions ; Product Range:- RoHS Compliant: Yes

IN LINE ADAPTOR, RJ45 JACK-RJ45 JACK; In Line Connector A:RJ45; Convert From Gender:Jack; Convert From Positions:8Positions; In Line Connector B:RJ45; Convert To Gender:Receptacle; Convert To Positions:8Positions; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TDS1039-8C 90M1525
Product Name Modular TEE Junction (8x8)F / (8x8)F, (8x8)F In Line Adaptor, Rj45 Jack-Rj45 Jack; In Line Connector A L-Com
Unlock Full Specs
to access all available technical data

Similar Products