L-com, Inc. Modular Cat5e RJ45 Coupler (8x8), Shielded UJ5T568S

Description
An exclusive from L-com is our extensive offering of network grade couplers for Ethernet applications. Our unique offset design allows Cat5e performance with only 1.25" of panel mounting depth required. Featuring an industry standard Keystone-Mount design, these couplers can be installed into typical panels and wall plate openings. For maximum protection from EMI/RFI choose the shielded versions which feature a stamped metal shell. These RJ45 couplers are engineered to bring high performance in a compact design. Contact us for aggressive pricing for your larger projects. Features High Performance Ethernet Coupler for panel and wall plate mounting Keystone Style Snap in mounting design for compatibility with common wall plates and rack panels Fully shielded housing options reduce EMI/RFI interference EIA568A/B dual wiring provides compatibility in every installation Larger volume quotations are available; Contact us today! Application Enclosure/panel OEM applications Confined space designs Ethernet
Datasheet
Description
An exclusive from L-com is our extensive offering of network grade couplers for Ethernet applications. Our unique offset design allows Cat5e performance with only 1.25" of panel mounting depth required. Featuring an industry standard Keystone-Mount design, these couplers can be installed into typical panels and wall plate openings. For maximum protection from EMI/RFI choose the shielded versions which feature a stamped metal shell. These RJ45 couplers are engineered to bring high performance in a compact design. Contact us for aggressive pricing for your larger projects. Features High Performance Ethernet Coupler for panel and wall plate mounting Keystone Style Snap in mounting design for compatibility with common wall plates and rack panels Fully shielded housing options reduce EMI/RFI interference EIA568A/B dual wiring provides compatibility in every installation Larger volume quotations are available; Contact us today! Application Enclosure/panel OEM applications Confined space designs Ethernet
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Cat5e RJ45 Coupler (8x8), Shielded - UJ5T568S - L-com, Inc.
North Andover, MA, United States
Modular Cat5e RJ45 Coupler (8x8), Shielded
UJ5T568S
Modular Cat5e RJ45 Coupler (8x8), Shielded UJ5T568S
An exclusive from L-com is our extensive offering of network grade couplers for Ethernet applications. Our unique offset design allows Cat5e performance with only 1.25" of panel mounting depth required. Featuring an industry standard Keystone-Mount design, these couplers can be installed into typical panels and wall plate openings. For maximum protection from EMI/RFI choose the shielded versions which feature a stamped metal shell. These RJ45 couplers are engineered to bring high performance in a compact design. Contact us for aggressive pricing for your larger projects. Features High Performance Ethernet Coupler for panel and wall plate mounting Keystone Style Snap in mounting design for compatibility with common wall plates and rack panels Fully shielded housing options reduce EMI/RFI interference EIA568A/B dual wiring provides compatibility in every installation Larger volume quotations are available; Contact us today! Application Enclosure/panel OEM applications Confined space designs Ethernet

An exclusive from L-com is our extensive offering of network grade couplers for Ethernet applications. Our unique offset design allows Cat5e performance with only 1.25" of panel mounting depth required. Featuring an industry standard Keystone-Mount design, these couplers can be installed into typical panels and wall plate openings. For maximum protection from EMI/RFI choose the shielded versions which feature a stamped metal shell. These RJ45 couplers are engineered to bring high performance in a compact design. Contact us for aggressive pricing for your larger projects.

Features

  • High Performance Ethernet Coupler for panel and wall plate mounting
  • Keystone Style Snap in mounting design for compatibility with common wall plates and rack panels
  • Fully shielded housing options reduce EMI/RFI interference
  • EIA568A/B dual wiring provides compatibility in every installation
  • Larger volume quotations are available; Contact us today!

Application

  • Enclosure/panel
  • OEM applications
  • Confined space designs
  • Ethernet
Supplier's Site
Coupler, Rj45 Jack-Jack, 8 Position; In Line Connector A L-Com - 78H0320 - Newark, An Avnet Company
Chicago, IL, United States
Coupler, Rj45 Jack-Jack, 8 Position; In Line Connector A L-Com
78H0320
Coupler, Rj45 Jack-Jack, 8 Position; In Line Connector A L-Com 78H0320
COUPLER, RJ45 JACK-JACK, 8 POSITION; In Line Connector A:RJ45; Convert From Gender:Jack; Convert From Positions:8Positions ; In Line Connector B:RJ45; Convert To Gender:Receptacle; Convert To Positions:8Positions ; Product Range:- RoHS Compliant: Yes

COUPLER, RJ45 JACK-JACK, 8 POSITION; In Line Connector A:RJ45; Convert From Gender:Jack; Convert From Positions:8Positions; In Line Connector B:RJ45; Convert To Gender:Receptacle; Convert To Positions:8Positions; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number UJ5T568S 78H0320
Product Name Modular Cat5e RJ45 Coupler (8x8), Shielded Coupler, Rj45 Jack-Jack, 8 Position; In Line Connector A L-Com
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Locking Plug, 15 Amp 125 Volt L5-15R Yellow with Green Neon Light - L0515C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details