L-com, Inc. USB Type A Female Field Termination Connector USBAFT

Description
The USBAFT field termination connector provides an easy and convenient way to perform field termination for USB applications. Separate connection points are provided for all four positions of the connector plus the ground. Terminal block design with set screws provides reliable electrical connections utilizing no special tools. The terminal block area is clearly marked making proper termination virtually foolproof. The USBAFT is panel mountable using 4-40 screws provided. Features Used to easily terminate USB A style connectors in the field, no crimping or soldering required Panel mountable using 4-40 screws provided Terminal block allows for simple, quick wiring changes 30 microinch gold plated contacts provide reliable connections with repeated mating cycles Connector: USB A style female Application DAQ PC computing Industrial monitoring and control Test and measurement
Description
The USBAFT field termination connector provides an easy and convenient way to perform field termination for USB applications. Separate connection points are provided for all four positions of the connector plus the ground. Terminal block design with set screws provides reliable electrical connections utilizing no special tools. The terminal block area is clearly marked making proper termination virtually foolproof. The USBAFT is panel mountable using 4-40 screws provided. Features Used to easily terminate USB A style connectors in the field, no crimping or soldering required Panel mountable using 4-40 screws provided Terminal block allows for simple, quick wiring changes 30 microinch gold plated contacts provide reliable connections with repeated mating cycles Connector: USB A style female Application DAQ PC computing Industrial monitoring and control Test and measurement

Suppliers

Company
Product
Description
Supplier Links
USB Type A Female Field Termination Connector - USBAFT - L-com, Inc.
North Andover, MA, United States
USB Type A Female Field Termination Connector
USBAFT
USB Type A Female Field Termination Connector USBAFT
The USBAFT field termination connector provides an easy and convenient way to perform field termination for USB applications. Separate connection points are provided for all four positions of the connector plus the ground. Terminal block design with set screws provides reliable electrical connections utilizing no special tools. The terminal block area is clearly marked making proper termination virtually foolproof. The USBAFT is panel mountable using 4-40 screws provided. Features Used to easily terminate USB A style connectors in the field, no crimping or soldering required Panel mountable using 4-40 screws provided Terminal block allows for simple, quick wiring changes 30 microinch gold plated contacts provide reliable connections with repeated mating cycles Connector: USB A style female Application DAQ PC computing Industrial monitoring and control Test and measurement

The USBAFT field termination connector provides an easy and convenient way to perform field termination for USB applications. Separate connection points are provided for all four positions of the connector plus the ground. Terminal block design with set screws provides reliable electrical connections utilizing no special tools. The terminal block area is clearly marked making proper termination virtually foolproof. The USBAFT is panel mountable using 4-40 screws provided.

Features

  • Used to easily terminate USB A style connectors in the field, no crimping or soldering required
  • Panel mountable using 4-40 screws provided
  • Terminal block allows for simple, quick wiring changes
  • 30 microinch gold plated contacts provide reliable connections with repeated mating cycles
  • Connector: USB A style female

Application

  • DAQ
  • PC computing
  • Industrial monitoring and control
  • Test and measurement
Supplier's Site
USB Type A Female Field Termination Connector - 70126510 - Allied Electronics, Inc.
Fort Worth, TX, USA
USB Type A Female Field Termination Connector
70126510
USB Type A Female Field Termination Connector 70126510
L-Com Type A Female Field Termination Connector Features Used to easily terminate USB A style connectors in the field, no crimping or soldering required Panel mountable using 4-40 screws provided Terminal block allows for simple, quick wiring changes 30 microinch gold plated contacts provide reliable connections with repeated mating cycles Connector: USB A style female

L-Com Type A Female Field Termination Connector
Features

  • Used to easily terminate USB A style connectors in the field, no crimping or soldering required
  • Panel mountable using 4-40 screws provided
  • Terminal block allows for simple, quick wiring changes
  • 30 microinch gold plated contacts provide reliable connections with repeated mating cycles
  • Connector: USB A style female
Supplier's Site

Technical Specifications

  L-com, Inc. Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number USBAFT 70126510
Product Name USB Type A Female Field Termination Connector USB Type A Female Field Termination Connector
Connector Type USB D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Power Connectors - 1345G17 - Powell Electronics, Inc.
Anderson Power Products
View Details
3 suppliers