L-com, Inc. Right Angle USB Adapter, Type B Male/Female, Exit 2 UADBB90-2

Description
L-com's UADBB90 series low profile right angle USB adapters are perfect for tight fit applications. Two exit options are available allowing cables to exit in opposite directions. Our UADBB90 series USB adapters are a much lower cost solution when compared to rotating USB adapters. Additionally, these robust 90° USB adapters feature 20 AWG power leads for maximum power transfer and 100% shielding throughout for protection against data corrupting EMI/RFI. Features Used to connect USB Type B cables in tight fit applications 100% shielding provides EMI/RFI protection 20 AWG power leads provide maximum power transfer 30 microinch gold contact plating provides reliable connections with repeated mating cycles Durable molded housing provides long life Application Tight fit applications PC peripheral OEM PC computing
Description
L-com's UADBB90 series low profile right angle USB adapters are perfect for tight fit applications. Two exit options are available allowing cables to exit in opposite directions. Our UADBB90 series USB adapters are a much lower cost solution when compared to rotating USB adapters. Additionally, these robust 90° USB adapters feature 20 AWG power leads for maximum power transfer and 100% shielding throughout for protection against data corrupting EMI/RFI. Features Used to connect USB Type B cables in tight fit applications 100% shielding provides EMI/RFI protection 20 AWG power leads provide maximum power transfer 30 microinch gold contact plating provides reliable connections with repeated mating cycles Durable molded housing provides long life Application Tight fit applications PC peripheral OEM PC computing

Suppliers

Company
Product
Description
Supplier Links
Right Angle USB Adapter, Type B Male/Female, Exit 2 - UADBB90-2 - L-com, Inc.
North Andover, MA, United States
Right Angle USB Adapter, Type B Male/Female, Exit 2
UADBB90-2
Right Angle USB Adapter, Type B Male/Female, Exit 2 UADBB90-2
L-com's UADBB90 series low profile right angle USB adapters are perfect for tight fit applications. Two exit options are available allowing cables to exit in opposite directions. Our UADBB90 series USB adapters are a much lower cost solution when compared to rotating USB adapters. Additionally, these robust 90° USB adapters feature 20 AWG power leads for maximum power transfer and 100% shielding throughout for protection against data corrupting EMI/RFI. Features Used to connect USB Type B cables in tight fit applications 100% shielding provides EMI/RFI protection 20 AWG power leads provide maximum power transfer 30 microinch gold contact plating provides reliable connections with repeated mating cycles Durable molded housing provides long life Application Tight fit applications PC peripheral OEM PC computing

L-com's UADBB90 series low profile right angle USB adapters are perfect for tight fit applications. Two exit options are available allowing cables to exit in opposite directions. Our UADBB90 series USB adapters are a much lower cost solution when compared to rotating USB adapters. Additionally, these robust 90° USB adapters feature 20 AWG power leads for maximum power transfer and 100% shielding throughout for protection against data corrupting EMI/RFI.

Features

  • Used to connect USB Type B cables in tight fit applications
  • 100% shielding provides EMI/RFI protection
  • 20 AWG power leads provide maximum power transfer
  • 30 microinch gold contact plating provides reliable connections with repeated mating cycles
  • Durable molded housing provides long life

Application

  • Tight fit applications
  • PC peripheral
  • OEM
  • PC computing
Supplier's Site
Adpt Usb B M/f 90 Deg Exit 2 L-Com - 52T2572 - Newark, An Avnet Company
Chicago, IL, United States
Adpt Usb B M/f 90 Deg Exit 2 L-Com
52T2572
Adpt Usb B M/f 90 Deg Exit 2 L-Com 52T2572
ADPT USB B M/F 90 DEG EXIT 2

ADPT USB B M/F 90 DEG EXIT 2

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number UADBB90-2 52T2572
Product Name Right Angle USB Adapter, Type B Male/Female, Exit 2 Adpt Usb B M/f 90 Deg Exit 2 L-Com
Connector Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGM-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details