L-com, Inc. USB 2.0 Micro B Male to USB A female Adaptor U2C00011

Description
The Micro USB B interface is rapidly gaining in popularity for use with cell phones and personal digital assistants (PDA's). Five adapters are now available to adapt standard USB connectors to this emerging interface. Features Adapter, USB micro B male to standard A female Eliminate the need for cabling by connecting directly from a USB port to a micro B enabled device Molded construction provides durability Gold plated contacts provide reliable connections with repeated mating cycles Color is black Application PC Peripheral Interconnects Test and Measurement Data Acquisition
Datasheet
Description
The Micro USB B interface is rapidly gaining in popularity for use with cell phones and personal digital assistants (PDA's). Five adapters are now available to adapt standard USB connectors to this emerging interface. Features Adapter, USB micro B male to standard A female Eliminate the need for cabling by connecting directly from a USB port to a micro B enabled device Molded construction provides durability Gold plated contacts provide reliable connections with repeated mating cycles Color is black Application PC Peripheral Interconnects Test and Measurement Data Acquisition
Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB 2.0 Micro B Male to USB A female Adaptor - U2C00011 - L-com, Inc.
North Andover, MA, United States
USB 2.0 Micro B Male to USB A female Adaptor
U2C00011
USB 2.0 Micro B Male to USB A female Adaptor U2C00011
The Micro USB B interface is rapidly gaining in popularity for use with cell phones and personal digital assistants (PDA's). Five adapters are now available to adapt standard USB connectors to this emerging interface. Features Adapter, USB micro B male to standard A female Eliminate the need for cabling by connecting directly from a USB port to a micro B enabled device Molded construction provides durability Gold plated contacts provide reliable connections with repeated mating cycles Color is black Application PC Peripheral Interconnects Test and Measurement Data Acquisition

The Micro USB B interface is rapidly gaining in popularity for use with cell phones and personal digital assistants (PDA's). Five adapters are now available to adapt standard USB connectors to this emerging interface.

Features

  • Adapter, USB micro B male to standard A female
  • Eliminate the need for cabling by connecting directly from a USB port to a micro B enabled device
  • Molded construction provides durability
  • Gold plated contacts provide reliable connections with repeated mating cycles
  • Color is black

Application

  • PC Peripheral Interconnects
  • Test and Measurement
  • Data Acquisition
Supplier's Site Datasheet
Adpt Usb A F Micro B M L-Com - 76AH6809 - Newark, An Avnet Company
Chicago, IL, United States
Adpt Usb A F Micro B M L-Com
76AH6809
Adpt Usb A F Micro B M L-Com 76AH6809
ADPT USB A F MICRO B M

ADPT USB A F MICRO B M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number U2C00011 76AH6809
Product Name USB 2.0 Micro B Male to USB A female Adaptor Adpt Usb A F Micro B M L-Com
Connector Type USB Micro Connector and Nano Connector; USB
Unlock Full Specs
to access all available technical data

Similar Products

BNC Coaxial Connector, Air-side, 500 Volts, 3 Amps - A0060-2-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 500 volts
Current Rating 3.0 amps
View Details
B Series: Robust Modular Rectangular Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details