L-com, Inc. Right Angle USB Adapter, Micro B Female/Male, Exit 2 UAD2.0MICB-2

Description
L-com's UAD2.0MICB series low profile right angle USB adapters are perfect for tight fit applications. Two exit options are available allowing cables to exit in opposite directions. Additionally, these robust 90° USB adapters feature 30 microinch gold plated contacts to stand up to many mating cycles and 100% shielding throughout for protection against data corrupting EMI/RFI. Features Used to connect USB micro b cables in tight fit applications 30 microinch gold contact plating provides reliable connections with repeated mating cycles Ideal for GPS units in tight spaces and/or units that are plugged and unplugged frequently 100% shielding provides EMI/RFI protection Durable molded housing provides long life Application Tight fit applications GPS and PC peripherals OEM
Description
L-com's UAD2.0MICB series low profile right angle USB adapters are perfect for tight fit applications. Two exit options are available allowing cables to exit in opposite directions. Additionally, these robust 90° USB adapters feature 30 microinch gold plated contacts to stand up to many mating cycles and 100% shielding throughout for protection against data corrupting EMI/RFI. Features Used to connect USB micro b cables in tight fit applications 30 microinch gold contact plating provides reliable connections with repeated mating cycles Ideal for GPS units in tight spaces and/or units that are plugged and unplugged frequently 100% shielding provides EMI/RFI protection Durable molded housing provides long life Application Tight fit applications GPS and PC peripherals OEM

Suppliers

Company
Product
Description
Supplier Links
Right Angle USB Adapter, Micro B Female/Male, Exit 2 - UAD2.0MICB-2 - L-com, Inc.
North Andover, MA, United States
Right Angle USB Adapter, Micro B Female/Male, Exit 2
UAD2.0MICB-2
Right Angle USB Adapter, Micro B Female/Male, Exit 2 UAD2.0MICB-2
L-com's UAD2.0MICB series low profile right angle USB adapters are perfect for tight fit applications. Two exit options are available allowing cables to exit in opposite directions. Additionally, these robust 90° USB adapters feature 30 microinch gold plated contacts to stand up to many mating cycles and 100% shielding throughout for protection against data corrupting EMI/RFI. Features Used to connect USB micro b cables in tight fit applications 30 microinch gold contact plating provides reliable connections with repeated mating cycles Ideal for GPS units in tight spaces and/or units that are plugged and unplugged frequently 100% shielding provides EMI/RFI protection Durable molded housing provides long life Application Tight fit applications GPS and PC peripherals OEM

L-com's UAD2.0MICB series low profile right angle USB adapters are perfect for tight fit applications. Two exit options are available allowing cables to exit in opposite directions. Additionally, these robust 90° USB adapters feature 30 microinch gold plated contacts to stand up to many mating cycles and 100% shielding throughout for protection against data corrupting EMI/RFI.

Features

  • Used to connect USB micro b cables in tight fit applications
  • 30 microinch gold contact plating provides reliable connections with repeated mating cycles
  • Ideal for GPS units in tight spaces and/or units that are plugged and unplugged frequently
  • 100% shielding provides EMI/RFI protection
  • Durable molded housing provides long life

Application

  • Tight fit applications
  • GPS and PC peripherals
  • OEM
Supplier's Site
Adptusb Micb M/f Ra Exit 2 L-Com - 64W0042 - Newark, An Avnet Company
Chicago, IL, United States
Adptusb Micb M/f Ra Exit 2 L-Com
64W0042
Adptusb Micb M/f Ra Exit 2 L-Com 64W0042
ADPTUSB MICB M/F RA EXIT 2

ADPTUSB MICB M/F RA EXIT 2

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number UAD2.0MICB-2 64W0042
Product Name Right Angle USB Adapter, Micro B Female/Male, Exit 2 Adptusb Micb M/f Ra Exit 2 L-Com
Connector Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Metal Connectors - 2mm pitch - DMM Series - Nicomatic North America
Specs
Connector Type Automotive Connector; Board Mount Connector; Board to Board Connector; Coaxial Connector; Hospital Grade / Medical; Micro Connector and Nano Connector; Military Connector; Modular Connector and RJ Connector; Wire to Board Connector; Wire to Wire Connector
Gender Male / Plug; Female / Jack
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details