L-com, Inc. USB 3.1 Type C VGA Hub Adaptor USBHUBVGAMF

Description
USB 3.1 type C hub with VGA, Ethernet and USB A, Type C charge port, charge a device via 5-20V, VGA port to support VGA display devices, Ethernet port supported, USB 3.0 port high speed data transfer when connected with mobile device. Features USB Type C interface with Host device USB 3.0 A port with data transfer rate of up to 5Gbps RJ45 port support Use for PC, Mobile, internet, TV or monitor VGA port to support display devices
Description
USB 3.1 type C hub with VGA, Ethernet and USB A, Type C charge port, charge a device via 5-20V, VGA port to support VGA display devices, Ethernet port supported, USB 3.0 port high speed data transfer when connected with mobile device. Features USB Type C interface with Host device USB 3.0 A port with data transfer rate of up to 5Gbps RJ45 port support Use for PC, Mobile, internet, TV or monitor VGA port to support display devices

Suppliers

Company
Product
Description
Supplier Links
USB 3.1 Type C VGA Hub Adaptor - USBHUBVGAMF - L-com, Inc.
North Andover, MA, United States
USB 3.1 Type C VGA Hub Adaptor
USBHUBVGAMF
USB 3.1 Type C VGA Hub Adaptor USBHUBVGAMF
USB 3.1 type C hub with VGA, Ethernet and USB A, Type C charge port, charge a device via 5-20V, VGA port to support VGA display devices, Ethernet port supported, USB 3.0 port high speed data transfer when connected with mobile device. Features USB Type C interface with Host device USB 3.0 A port with data transfer rate of up to 5Gbps RJ45 port support Use for PC, Mobile, internet, TV or monitor VGA port to support display devices

USB 3.1 type C hub with VGA, Ethernet and USB A, Type C charge port, charge a device via 5-20V, VGA port to support VGA display devices, Ethernet port supported, USB 3.0 port high speed data transfer when connected with mobile device.

Features

  • USB Type C interface with Host device
  • USB 3.0 A port with data transfer rate of up to 5Gbps
  • RJ45 port support
  • Use for PC, Mobile, internet, TV or monitor
  • VGA port to support display devices
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Electrical Connectors
Product Number USBHUBVGAMF
Product Name USB 3.1 Type C VGA Hub Adaptor
Connector Type USB
Unlock Full Specs
to access all available technical data

Similar Products

HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Strip Connector Standards - Type Solder Cup - A25001-006 - Omnetics Connector Corporation
Specs
Connector Type Micro Connector and Nano Connector; Military Connector; Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
2 suppliers
Connector - Double Heads Spring Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Mating Connector/Plugs - DP-4S-1 - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 30 AWG
View Details