L-com, Inc. USB 3.0 Adapter, Type A Male to Type A Male UAD037MM

Description
Three USB 3.0 adapters are now available to help solve problems in the field. Socket saver UAD035MF extends the life of expensive cables and ports by taking the abuse of frequently mated connectors. Gender changers UAD036FF and UAD037MM allows two like gendered connectors/cables to mate. This can help solve mismatched applications in the field or allow for easy cable extension. Features Gender Changer, Type A male to Type A male connectors Molded construction provides durability Gold plated contacts provide reliable connections with repeated mating cycles Color is blue
Description
Three USB 3.0 adapters are now available to help solve problems in the field. Socket saver UAD035MF extends the life of expensive cables and ports by taking the abuse of frequently mated connectors. Gender changers UAD036FF and UAD037MM allows two like gendered connectors/cables to mate. This can help solve mismatched applications in the field or allow for easy cable extension. Features Gender Changer, Type A male to Type A male connectors Molded construction provides durability Gold plated contacts provide reliable connections with repeated mating cycles Color is blue

Suppliers

Company
Product
Description
Supplier Links
USB 3.0 Adapter, Type A Male to Type A Male - UAD037MM - L-com, Inc.
North Andover, MA, United States
USB 3.0 Adapter, Type A Male to Type A Male
UAD037MM
USB 3.0 Adapter, Type A Male to Type A Male UAD037MM
Three USB 3.0 adapters are now available to help solve problems in the field. Socket saver UAD035MF extends the life of expensive cables and ports by taking the abuse of frequently mated connectors. Gender changers UAD036FF and UAD037MM allows two like gendered connectors/cables to mate. This can help solve mismatched applications in the field or allow for easy cable extension. Features Gender Changer, Type A male to Type A male connectors Molded construction provides durability Gold plated contacts provide reliable connections with repeated mating cycles Color is blue

Three USB 3.0 adapters are now available to help solve problems in the field. Socket saver UAD035MF extends the life of expensive cables and ports by taking the abuse of frequently mated connectors. Gender changers UAD036FF and UAD037MM allows two like gendered connectors/cables to mate. This can help solve mismatched applications in the field or allow for easy cable extension.

Features

  • Gender Changer, Type A male to Type A male connectors
  • Molded construction provides durability
  • Gold plated contacts provide reliable connections with repeated mating cycles
  • Color is blue
Supplier's Site
Adpt Usb 3.0 A-M/a-M L-Com - 23T9550 - Newark, An Avnet Company
Chicago, IL, United States
Adpt Usb 3.0 A-M/a-M L-Com
23T9550
Adpt Usb 3.0 A-M/a-M L-Com 23T9550
ADPT USB 3.0 A-M/A-M

ADPT USB 3.0 A-M/A-M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number UAD037MM 23T9550
Product Name USB 3.0 Adapter, Type A Male to Type A Male Adpt Usb 3.0 A-M/a-M L-Com
Connector Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Blade Type Power Connector Assemblies - 2243-1345-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 10 to 14 AWG
View Details
4 suppliers
Locking Connector, 30 Amp 250 Volt L6-30R - L0630C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 30.0 amps
View Details
Connector - 4 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details