DigiKey Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
10
20
30
40
50
60
62
63
64
65
66
67
68
69
70
71
72
73
74
80
90
100
110
120
130
150
200
250
300
350
400
500
1000
1500
2000
2212
| Product Name | Notes |
|---|---|
| "13 Position FFC Connector Contacts, Vertical - 2 Sided 0.100"" (2.54mm) Through Hole" | |
| "16 Position FFC Connector Contacts, Vertical - 2 Sided 0.100"" (2.54mm) Through Hole" | |
| "6 Rectangular Connectors - Housings Receptacle Natural 0.156"" (3.96mm)" | |
| "7 Position FFC Connector Contacts, Top and Bottom 0.100"" (2.54mm) Through Hole, Right Angle" | |
| "Connector Header Through Hole 10 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 10 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 12 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 14 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 14 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 16 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 16 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 18 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 20 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 20 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 22 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 24 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 26 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 26 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 34 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 4 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 6 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 64 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 8 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole, Right Angle 10 position 0.100"" (2.54mm)" | |
| 1.27MM PF HDR LOPRO BLK TUBE 5SN | |
| 1.27MM PF LOPRO IDT RL-A WHT 2SN | |
| 1.27MM PF LOPRO IDT RL-B WHT 2SN | |
| 1.27MM PF LOPRO IDT RL-C WHT 2SN | |
| 1.27MM PF LOPRO IDT RL-D WHT 2SN | |
| 10 Position Rectangular Receptacle Connector IDC Palladium-Nickel 26-28 AWG | |
| 10 Position Rectangular Receptacle Connector IDC Tin 26-28 AWG | |
| 10 Position Ribbon Cable, DIP Header Connector White IDC 26-28 AWG, Stranded Through Hole, Press-Fit | |
| 10CKT CONN IDT PICOFLEX .050IN T | |
| 12 Position Rectangular Receptacle Connector IDC Palladium-Nickel 26-28 AWG | |
| 12 Position Rectangular Receptacle Connector IDC Tin 26-28 AWG | |
| 12 Position Ribbon Cable, DIP Header Connector White IDC 26-28 AWG, Stranded Through Hole, Press-Fit | |
| 14 Position Rectangular Receptacle Connector IDC Palladium-Nickel 26-28 AWG | |
| 14 Position Rectangular Receptacle Connector IDC Tin 26-28 AWG | |
| 14 Position Ribbon Cable, DIP Header Connector White IDC 26-28 AWG, Stranded Through Hole, Press-Fit | |
| 14CKT CONN IDT PICOFLEX .050IN T | |
| 16 (Power) Position Housing for Female Sockets Connector Free Hanging (In-Line) DIN 41612, Type D | |
| 16 Position Rectangular Receptacle Connector IDC Palladium-Nickel 26-28 AWG | |
| 16 Position Rectangular Receptacle Connector IDC Tin 26-28 AWG | |
| 16 Position Ribbon Cable, DIP Header Connector White IDC 26-28 AWG, Stranded Through Hole, Press-Fit | |
| 18 Position Rectangular Receptacle Connector IDC Palladium-Nickel 26-28 AWG | |
| 18 Position Rectangular Receptacle Connector IDC Tin 26-28 AWG | |
| 18 Position Ribbon Cable, DIP Header Connector White IDC 26-28 AWG, Stranded Through Hole, Press-Fit | |
| 18CKT CONN IDT PICOFLEX .050IN T | |
| 20 Position Rectangular Receptacle Connector IDC Palladium-Nickel 26-28 AWG | |
| 20 Position Rectangular Receptacle Connector IDC Tin 26-28 AWG | |
| 20 Position Ribbon Cable, DIP Header Connector White IDC 26-28 AWG, Stranded Through Hole, Press-Fit | |
| 22 Position Rectangular Receptacle Connector IDC Tin 26-28 AWG | |
| 22CCT IDT ASSY CABLE CONN PICOFL | |
| 24 IDT ASSY CABLE CONN PICOFLEX | |
| 24 Position Rectangular Receptacle Connector IDC Palladium-Nickel 26-28 AWG | |
| 24 Position Rectangular Receptacle Connector IDC Tin 26-28 AWG | |
| 26 Position Rectangular Receptacle Connector IDC Palladium-Nickel 26-28 AWG | |
| 26 Position Rectangular Receptacle Connector IDC Tin 26-28 AWG | |
| 26 Position Ribbon Cable, DIP Header Connector White IDC 26-28 AWG, Stranded Through Hole, Press-Fit | |
| 26CKT CONN IDT PICOFLEX .050IN T | |
| 32 (24 + 8 Coax or Power) Position Din Connector Receptacle, Female Sockets Gold or Gold-Palladium Through Hole | |
| 32 (24 + 8 Coax or Power) Position Din Connector Receptacle, Female Sockets Gold-Palladium Through Hole | |
| 32 (24 + 8 Coax, Fiber Optic or Power) Position Din Connector Receptacle, Female Sockets Through Hole | |
| 32 (Power) Position Din Connector Header, Male Pins Gold Through Hole, Right Angle | |
| 32 (Power) Position Din Connector Header, Male Pins Gold Through Hole | |
| 32 (Power) Position Din Connector Receptacle, Female Sockets Gold or Gold-Palladium Through Hole | |
| 32 (Power) Position Din Connector Receptacle, Female Sockets Gold Panel Mount, Through Hole | |
| 32 (Power) Position Din Connector Receptacle, Female Sockets Gold Panel Mount | |
| 32 (Power) Position Din Connector Receptacle, Female Sockets Gold Through Hole | |
| 32 (Power) Position Housing for Female Sockets Connector Free Hanging (In-Line) DIN 41612, Type D | |
| 32 (Power) Position Module without Contacts Connector Free Hanging (In-Line) DIN 41612, Type D | |
| 32 Position Din Connector Header, Male Pins Gold Through Hole, Right Angle | |
| 32 Position Din Connector Header, Male Pins Gold-Palladium Through Hole, Right Angle | |
| 32 Position Din Connector Header, Male Pins Through Hole, Right Angle | |
| 32 Position Din Connector Receptacle, Female Sockets Gold Free Hanging (In-Line) | |
| 32 Position Din Connector Receptacle, Female Sockets Gold Panel Mount | |
| 32 Position Din Connector Receptacle, Female Sockets Gold Through Hole | |
| 32 Position Din Connector Receptacle, Female Sockets Through Hole, Right Angle | |
| 4 Position Rectangular Receptacle Connector IDC Palladium-Nickel 26-28 AWG | |
| 4 Position Rectangular Receptacle Connector IDC Tin 26-28 AWG | |
| 4 Position Ribbon Cable, DIP Header Connector White IDC 26-28 AWG, Stranded Through Hole, Press-Fit | |
| 48 (42 + 6 Coax or Power) Position Din Connector Receptacle, Female Sockets Gold or Gold-Palladium Through Hole | |
| 48 (42 + 6 Coax or Power) Position Din Connector Receptacle, Female Sockets Gold-Palladium Through Hole | |
| 48 (42 + 6 Coax, Fiber Optic or Power) Position Din Connector Receptacle, Female Sockets Through Hole | |
| 48 (Power) Position Din Connector Header, Male Pins Gold Free Hanging (In-Line) | |
| 48 (Power) Position Din Connector Header, Male Pins Gold or Gold-Palladium Through Hole, Right Angle | |
| 48 (Power) Position Din Connector Header, Male Pins Gold Panel Mount, Through Hole | |
| 48 (Power) Position Din Connector Header, Male Pins Gold Through Hole, Right Angle | |
| 48 (Power) Position Din Connector Header, Male Pins Through Hole, Right Angle | |
| 48 (Power) Position Din Connector Receptacle, Female Sockets Gold Panel Mount, Through Hole | |
| 48 (Power) Position Din Connector Receptacle, Female Sockets Gold Panel Mount | |
| 48 (Power) Position Din Connector Receptacle, Female Sockets Gold Through Hole | |
| 48 (Power) Position Housing for Female Sockets Connector Free Hanging (In-Line) DIN 41612, Type E | |
| 48 (Power) Position Module without Contacts Connector Free Hanging (In-Line) DIN 41612, Type E | |
| 48 Position Din Connector Header, Male Pins Gold-Palladium Through Hole, Right Angle | |
| 48 Position Din Connector Header, Male Pins Through Hole, Right Angle | |
| 48 Position Din Connector Receptacle, Female Sockets Gold Panel Mount | |
| 48 Position Din Connector Receptacle, Female Sockets Gold Through Hole | |
| 48 Position Din Connector Receptacle, Female Sockets Through Hole | |
| 48 Position Housing for Female Sockets Connector Gray Free Hanging (In-Line) DIN 41612, Type E | |
| 48 Position Shroud for Male Pins Connector DIN 41612, Type E | |
| 4CKT CONN IDT PICOFLEX .050IN T& | |
| 6 Position Rectangular Receptacle Connector IDC Palladium-Nickel 26-28 AWG | |
| 6 Position Rectangular Receptacle Connector IDC Tin 26-28 AWG | |
| 6 Position Ribbon Cable, DIP Header Connector White IDC 26-28 AWG, Stranded Through Hole, Press-Fit | |
| 64 (60 + 4 Coax or Power) Position Din Connector Receptacle, Female Sockets Gold or Gold-Palladium Through Hole | |
| 64 (60 + 4 Coax or Power) Position Din Connector Receptacle, Female Sockets Through Hole | |
| 64 (60 + 4 Coax, Fiber Optic or Power) Position Din Connector Receptacle, Female Sockets Through Hole | |
| 6CKT CONN IDT PICOFLEX .050IN T& | |
| 78 Position Din Connector Header, Male Pins Through Hole, Right Angle | |
| 8 Position Rectangular Receptacle Connector IDC Palladium-Nickel 26-28 AWG | |
| 8 Position Rectangular Receptacle Connector IDC Tin 26-28 AWG | |
| 8 Position Ribbon Cable, DIP Header Connector White IDC 26-28 AWG, Stranded Through Hole, Press-Fit | |
| 80 (78 + 2 Coax or Power) Position Din Connector Header, Male Pins Nickel-Phosphor Through Hole, Right Angle | |
| 80 (78 + 2 Coax or Power) Position Din Connector Receptacle, Female Sockets Gold or Gold-Palladium Through Hole | |
| 80 (78 + 2 Coax or Power) Position Din Connector Receptacle, Female Sockets Gold-Palladium Through Hole | |
| 80 (78 + 2 Coax or Power) Position Din Connector Receptacle, Female Sockets Through Hole | |
| 80 (78 + 2 Coax, Fiber Optic or Power) Position Din Connector Receptacle, Female Sockets Through Hole | |
| 8CKT CONN IDT PICOFLEX .050IN T& | |
| 9 (1 x 9) Pos SIP Socket Gold Surface Mount | |
| 96 (94 + 2 Leading Contacts) Position Din Connector Header, Male Pins Gold Through Hole, Right Angle | |
| 96 (94 + 2 Leading Contacts) Position Din Connector Header, Male Pins Nickel-Phosphor Through Hole, Right Angle | |
| 96 Position Din Connector Header, Male Pins Gold or Gold-Palladium Through Hole, Right Angle | |
| 96 Position Din Connector Header, Male Pins Gold or Gold-Palladium Through Hole | |
| 96 Position Din Connector Header, Male Pins Gold Through Hole, Right Angle | |
| 96 Position Din Connector Header, Male Pins Gold Through Hole | |
| 96 Position Din Connector Header, Male Pins Gold-Palladium Through Hole, Right Angle | |
| 96 Position Din Connector Header, Male Pins Nickel-Phosphor Through Hole, Right Angle | |
| 96 Position Din Connector Header, Male Pins Through Hole, Right Angle | |
| 96 Position Din Connector Receptacle, Female Sockets Free Hanging (In-Line) | |
| 96 Position Din Connector Receptacle, Female Sockets Gold Free Hanging (In-Line) | |
| 96 Position Din Connector Receptacle, Female Sockets Gold or Gold-Palladium Through Hole | |
| 96 Position Din Connector Receptacle, Female Sockets Gold Panel Mount | |
| 96 Position Din Connector Receptacle, Female Sockets Gold Through Hole | |
| 96 Position Din Connector Receptacle, Female Sockets Gold-Palladium Through Hole | |
| 96 Position Din Connector Receptacle, Female Sockets Gold | |
| 96 Position Din Connector Receptacle, Female Sockets Through Hole | |
| 96 Position Housing for Female Sockets Connector Gray Through Hole DIN 41612, Type C | |
| 96 Position Shroud for Male Pins Connector DIN 41612, Type E | |
| CONN DIN HDR 32POS | |
| CONN DIN HDR 96POS | |
| CONN DIN RCPT 48POS | |
| CONN DIN RCPT 64POS | |
| CONN DIN RCPT 80POS | |
| CONN DIN RCPT 96POS | |
| CONN RCPT 12POS IDC 26-28AWG | |
| Connector Backshell For DIN 41612, Type E, har-bus®64 Plastic, Size C | |
| Connector Bracket For DIN 41612, Type B Plastic | |
| Connector Bracket For DIN 41612, Type F Plastic, Type F | |
| Connector Cable Clamp For Type D20 | |
| Connector Cable Insert For DIN 41612, Type B | |
| Connector Code Comb For Plastic, Size D20 | |
| Connector Coding Pin For | |
| Connector Fixing Screw For DIN 41612, Type D20/4 Metal | |
| Connector Fixing Strip For DIN 41612, Type B Plastic | |
| Connector For | |
| Connector Guide For DIN 41612, Type F, H, MH Metal | |
| Connector Hood For | |
| Connector Identification Strip For DIN 41612 Plastic, Type F | |
| Connector Insert Frame For Type D20 | |
| Connector Junction Element For M2.5 Thread | |
| Connector Latch Bracket For Type B | |
| Connector Latch Bracket For Type BL | |
| Connector Latch Bracket For Type BR | |
| Connector Led Insert For DIN 41612, Type F, H, MH Plastic, Size B20 | |
| Connector Locking Latch For DIN 41612, Type F, H, MH Plastic | |
| Connector Locking Latch For Type F, H, MH | |
| Connector Locking Latch For | |
| Connector Mounting Bracket For M2.5 Thread | |
| Connector Mounting Bracket For Type A | |
| Connector Mounting Bracket For | |
| Connector Screw and Nut For M2.5 Thread | |
| Contact Coaxial Pin, Center 28-34 AWG Crimp and Solder | |
| Contact Power Socket 16-20 AWG Crimp | |
| Contact Power Socket 20-26 AWG Crimp | |
| Contact Power Socket 24-28 AWG Crimp | |
| Contact Power Socket Solder Eyelet | |
| Contact Signal Pin 16-20 AWG Crimp | |
| Contact Signal Pin 20-26 AWG Crimp | |
| Contact Signal Pin 24-28 AWG Crimp | |
| Contact Signal Socket 16-20 AWG Crimp | |
| Contact Signal Socket 20-26 AWG Crimp | |
| Contact Signal Socket 24-28 AWG Crimp | |
| Contact Signal Socket 28-34 AWG Crimp | |
| CONTACT SOCKET SIGNAL 16-20AWG | |
| Contact Spring Surface Mount | |
| DIN C FEMALE STRAIGHT 96PIN, 2.9 | |
| Position Din Connector Nickel-Phosphor | |
| Position Din Connector | |
| Position Rectangular Connector | |
| Position Shroud for Male Pins Connector DIN 41612, Type E |
| << Prev | Next >> |