HARTING Technology Group DIN 41612 09060452875

Description
48 Position Din Connector Receptacle, Female Sockets Through Hole
Request a Quote Datasheet
Description
48 Position Din Connector Receptacle, Female Sockets Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN 41612 - 09060452875-ND - DigiKey
Thief River Falls, MN, United States
48 Position Din Connector Receptacle, Female Sockets Through Hole

48 Position Din Connector Receptacle, Female Sockets Through Hole

Buy Now Datasheet
Backplane Connectors - DIN 41612 - 09060452875 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - DIN 41612
09060452875
Backplane Connectors - DIN 41612 09060452875
CONN DIN RCPT 48POS PCB

CONN DIN RCPT 48POS PCB

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors
Product Number 09060452875-ND 09060452875
Product Name DIN 41612 Backplane Connectors - DIN 41612
Connector Type Receptacle, Female Sockets
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE HEADER - RIGHT ANGLE - 51731-088LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
5 suppliers
13+13 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Headers, Male Pins - 2262-A79654-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 1.0 amps
View Details
PCB Connectors - NC1-FL2G-S23-01 - kTB Solutions
Specs
Connector Type 1.0mm Female
Gender Female / Jack
Frequency 0.000 to 110.000 GHz
View Details