48 (Power) Position Din Connector Header, Male Pins Gold Through Hole
HARTING 09060322905 DIN 41612 Connector
CONN DIN HDR 48POS PCB GOLD
| DigiKey | RS Components, Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1195-4298-ND | 8658149 | 09060322905 |
| Product Name | DIN 41612 | DIN 41612 Connectors | Backplane Connectors - DIN 41612 |
| Connector Type | Header, Male Pins | DIN Connector | |
| Mounting | Through Hole | ||
| Current Rating | 6.0 amps | ||
| Contact Pitch | 5.08 mm (0.2000 inch) |