HARTING 09052486821 DIN 41612 Connector
Connector DIN-Power wrap-post 48-way f
Connector DIN-Power wrap-post 48-way f
48 (Power) Position Din Connector Receptacle, Female Sockets Gold Panel Mount, Through Hole
CONN DIN RCPT 48POS PNL MNT GOLD
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 7406950 | 7406950P | 1195-1242-ND | 09052486821 |
| Product Name | DIN 41612 Connectors | DIN 41612 Connectors | DIN 41612 | Backplane Connectors - DIN 41612 |
| Connector Type | DIN Connector | DIN Connector | Receptacle, Female Sockets | |
| Gender | Male / Plug; Female / Jack | Female / Jack | ||
| Geometry | Straight; Straight | Straight | ||
| Termination | Wire wrap |