HARTING 09052486851 DIN 41612 Connector
48 (Power) Position Din Connector Receptacle, Female Sockets Gold Panel Mount, Through Hole
CONN DIN RCPT 48POS PNL MNT GOLD
| RS Components, Ltd. | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 456229 | 1195-1246-ND | 09052486851 |
| Product Name | DIN 41612 Connectors | DIN 41612 | Backplane Connectors - DIN 41612 |
| Connector Type | DIN Connector | Receptacle, Female Sockets | |
| Gender | Female / Jack | ||
| Geometry | Straight | ||
| Termination | Press-in |