DigiKey Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
10
20
30
40
50
60
66
67
68
69
70
71
72
73
74
75
76
77
78
80
90
100
110
120
130
150
200
250
300
350
400
500
1000
1500
2000
2212
| Product Name | Notes |
|---|---|
| "2 Rectangular Connectors - Housings Receptacle Natural 0.100"" (2.54mm)" | |
| "PC Pin Terminal Connector Through Hole Gold 0.017"" (0.43mm) Dia" | |
| 12 (11 + PE) Position Circular Connector Insert, Female Sockets Solder Cup | |
| 12 (11 + PE) Position Circular Connector Insert, Male Pins Solder Cup | |
| 12 (11 + PE) Position Circular Connector Insert | |
| 12 (4 + 4 Data + 3 Power + PE) Position Circular Connector Insert | |
| 12 Position Circular Connector Insert, Female Sockets Solder Cup | |
| 12 Position Circular Connector Insert, Female Sockets Solder | |
| 12 Position Circular Connector Insert, Male Pins Solder Cup | |
| 12 Position Circular Connector Insert, Male Pins Solder | |
| 12 Position Circular Connector Insert | |
| 17 Position Circular Connector Insert, Female Sockets Solder Cup | |
| 17 Position Circular Connector Insert, Female Sockets Solder | |
| 17 Position Circular Connector Insert, Male Pins Solder Cup | |
| 17 Position Circular Connector Insert, Male Pins Solder | |
| 17 Position Circular Connector Insert | |
| 19 Position Circular Connector Insert, Female Sockets Solder Cup | |
| 19 Position Circular Connector Insert, Female Sockets Solder | |
| 19 Position Circular Connector Insert, Male Pins Solder Cup | |
| 19 Position Circular Connector Insert, Male Pins Solder | |
| 19 Position Circular Connector Insert | |
| 2 Module Female/Male Heavy Duty Retaining Frame, Hinged Size 6B | |
| 24 Signal Pairs Position Infiniband, 12x Receptacle Connector Solder Surface Mount, Right Angle | |
| 3 Module Female/Male Heavy Duty Docking Frame Size 10B | |
| 3 Module Female/Male Heavy Duty Retaining Frame, Hinged Size 10B | |
| 3 Module Heavy Duty Fixing Frame Size | |
| 3 Module Male Heavy Duty Retaining Frame, Hinged Size | |
| 3 Module Non-Gendered Heavy Duty Retaining Frame, Hinged Size 10B | |
| 4 Module Female/Male Heavy Duty Docking Frame Size 16B | |
| 4 Module Female/Male Heavy Duty Fixing Frame Size 16B | |
| 4 Module Female/Male Heavy Duty Retaining Frame, Hinged Size 16B | |
| 4 Module Heavy Duty Docking Frame Size 16B | |
| 4 Module Heavy Duty Fixing Frame Size | |
| 4 Module Non-Gendered Heavy Duty Retaining Frame, Hinged Size 16B | |
| 6 (5 + PE) Position Circular Connector Insert | |
| 6 (Power) Position Circular Connector Insert, Female Sockets Screw | |
| 6 (Power) Position Circular Connector Insert, Female Sockets Solder Cup | |
| 6 (Power) Position Circular Connector Insert, Male Pins Solder Cup | |
| 6 Module Female/Male Heavy Duty Docking Frame Size 24B | |
| 6 Module Female/Male Heavy Duty Fixing Frame Size 24B | |
| 6 Module Female/Male Heavy Duty Retaining Frame, Hinged Size 24B | |
| 6 Module Non-Gendered Heavy Duty Retaining Frame, Hinged Size 24B | |
| 6 Position Circular Connector Insert, Female Sockets Solder Cup | |
| 6 Position Circular Connector Insert, Female Sockets Solder | |
| 6 Position Circular Connector Insert, Male Pins Solder Cup | |
| 6 Position Circular Connector Insert, Male Pins Solder | |
| 6 Position Circular Connector Insert | |
| 7 Position Circular Connector Insert, Female Sockets Solder Cup | |
| 7 Position Circular Connector Insert, Female Sockets Solder | |
| 7 Position Circular Connector Insert, Male Pins Solder Cup | |
| 7 Position Circular Connector Insert, Male Pins Solder | |
| 7 Position Circular Connector Insert | |
| 8 (4 + 3 Power + PE) Position Circular Connector Insert | |
| 8 (7 + PE) Position Circular Connector Insert | |
| 8 Module Female/Male Heavy Duty Docking Frame Size L32B | |
| 8 Position Ribbon Cable, DIP Header Connector Yellow IDC 28 AWG Through Hole, Press-Fit | |
| 9 (5 + 3 Power + PE) Position Circular Connector Insert | |
| 9 Position Circular Connector Insert, Female Sockets Solder Cup | |
| 9 Position Circular Connector Insert, Female Sockets Solder | |
| 9 Position Circular Connector Insert, Male Pins Solder Cup | |
| 9 Position Circular Connector Insert, Male Pins Solder | |
| 9 Position Circular Connector Insert | |
| 9 Position D-Sub Receptacle, Female Sockets Connector | |
| Base - Panel Mount 90° Connector Bottom Entry IP67/IP69K - Dust Tight, Water Resistant, Waterproof | |
| Base - Panel Mount Connector Bottom Entry IP67/IP69K - Dust Tight, Water Resistant, Waterproof | |
| Base - Panel Mount Connector Bottom Entry M32 IP67/IP69K - Dust Tight, Water Resistant, Waterproof | |
| CONN 8POS FEMALE SPRING CLAMP 20 | |
| CONN 8POS MALE SPRING CLAMP 20-1 | |
| Connector Adapter | |
| Connector Cap (Cover) For Modular Jacks | |
| Connector Cap (Cover) Gray | |
| Connector Cap (Cover) M23 Silver | |
| Connector Cap (Cover) Silver | |
| Connector Cap (Cover), Locking For Modular Plugs | |
| Connector Cap (Cover), Protective M23 Silver | |
| Connector Cover with Retaining Cord | |
| Connector Cover | |
| Connector Fixing Screw | |
| Connector Flange Adapter M23 Silver | |
| Connector For | |
| Connector Insert Frame | |
| Connector PCB Adapter | |
| Connector Plug, Sealing For KK Series | |
| Connector | |
| Contact Crimp Pin 14 AWG Gold | |
| Contact Crimp Pin 14 AWG Silver | |
| Contact Crimp Pin 14-26 AWG Silver | |
| Contact Crimp Pin 16 AWG Gold | |
| Contact Crimp Pin 16 AWG Silver | |
| Contact Crimp Pin 18 AWG Gold | |
| Contact Crimp Pin 18 AWG Silver | |
| Contact Crimp Pin 20 AWG Gold | |
| Contact Crimp Pin 20 AWG Silver | |
| Contact Crimp Pin 22-26 AWG Gold | |
| Contact Crimp Pin 22-26 AWG Silver | |
| Contact Crimp Pin 22-26 AWG | |
| Contact Crimp Pin Silver | |
| Contact Crimp Pin | |
| Contact Crimp Socket 14 AWG Gold | |
| Contact Crimp Socket 14 AWG Silver | |
| Contact Crimp Socket 16 AWG Gold | |
| Contact Crimp Socket 16 AWG Silver | |
| Contact Crimp Socket 18 AWG Gold | |
| Contact Crimp Socket 18 AWG Silver | |
| Contact Crimp Socket 20 AWG Gold | |
| Contact Crimp Socket 20 AWG Silver | |
| Contact Crimp Socket 22-26 AWG Gold | |
| Contact Crimp Socket 22-26 AWG Silver | |
| Contact Crimp Socket 22-26 AWG | |
| Contact Crimp Socket Silver | |
| Contact Crimp Socket | |
| Contact Solder Pin Silver | |
| Contact Solder Socket Silver | |
| Contact Spring Through Hole | |
| Contact Wire Wrap Pin | |
| Contact Wire Wrap Socket | |
| Contact | |
| Female Insert 24 Position | |
| Female Insert 60 Position | |
| Female Insert Gray 17 Position Crimp | |
| Female Insert Gray 5 Position Screw | |
| Female Insert without Contacts 1 Position Crimp | |
| Female Insert without Contacts 4 Position Crimp | |
| Female Insert without Contacts 4+4+Ground Position Crimp | |
| Female Insert without Contacts 4+Shield Position Crimp | |
| Female Insert without Contacts 5 (4 + 1 Data) Position Crimp | |
| Female Insert without Contacts 8 Position Crimp | |
| Female Insert without Contacts 8+Shield Position Crimp | |
| Female Insert without Contacts Gray 15 Position Crimp | |
| Female Insert without Contacts Gray 24+Ground Position Crimp | |
| Female Insert without Contacts Gray 28+Ground Position Crimp | |
| Female Insert without Contacts Gray 40+Ground Position Crimp | |
| Female Insert without Contacts Gray 42 Position Crimp | |
| Female Insert without Contacts Gray 42+Ground Position Crimp | |
| Female Insert without Contacts Gray 55+Ground Position Crimp | |
| Female Insert without Contacts Gray 72+Ground Position Crimp | |
| Female Insert without Contacts Gray 9+Ground Position Crimp | |
| Female Module Gray 12 Position Push In with Lock | |
| Female Module without Contacts 20 Position Crimp | |
| Female Module without Contacts 20+Shield Position Crimp | |
| Female Module without Contacts 8 Position Crimp | |
| Female Module without Contacts Gray 12 Position Crimp | |
| Female Module without Contacts Gray 17 Position Crimp | |
| Female Module without Contacts Gray 20 Position Crimp | |
| Female Module without Contacts Gray 25 Position Crimp | |
| Female Module without Contacts Gray 27 Position Crimp | |
| Female Module without Contacts Gray 27+Shield Position Crimp | |
| Female Module without Contacts Gray 36 Position Crimp | |
| Female Module without Contacts Gray 9 Position Crimp | |
| Female Module, RJ45 Gray 8 Position IDC | |
| HAN 16B MODULAR METAL DOCKING FR | |
| HAN D F CONTACT F. PCB ADAPTER A | |
| HAN D F CRIMP CONTACT 0,37 MM AU | |
| HAN D F CRIMP CONTACT 0,5 MM AU- | |
| HAN D F CRIMP CONTACT 0,75 MM AU | |
| HAN D F CRIMP CONTACT 1,5 MM AU- | |
| HAN D F CRIMP CONTACT 2,5 MM AU- | |
| HAN D M CONTACT F. PCB ADAPTER ( | |
| HAN D M CRIMP CONTACT 0,37MM AU- | |
| HAN D M CRIMP CONTACT 0,5MM AU-I | |
| HAN D M CRIMP CONTACT 0,75MM AU- | |
| HAN D M CRIMP CONTACT 1,0MM AU-I | |
| HAN D M CRIMP CONTACT 1,5MM AU-I | |
| HAN D M CRIMP CONTACT AG C3 2.50 | |
| HAN DD 36PIN QUAD MODULE FEMALE | |
| HAN DD 36PIN QUAD MODULE MALE CR | |
| HAN DD PCB ADAPTER 6PINS (PCB 1 | |
| HAN DD PUSH-IN MODULE, FEM. 0,14 | |
| HAN DD PUSH-IN MODULE, MALE 0,14 | |
| HAN DOMINO 16PIN HD CUBE FEMALE | |
| HAN DOMINO 16PIN HD CUBE MALE CR | |
| HAN DOMINO 4PIN EE CUBE FEMALE C | |
| HAN DOMINO 4PIN EE CUBE MALE CRI | |
| HAN DOMINO 6PIN DD CUBE FEMALE C | |
| HAN DOMINO 6PIN DD CUBE MALE CRI | |
| HAN DOMINO DUMMY CUBE (POS. 1) | |
| HAN DOMINO DUMMY CUBE (POS. 2) | |
| HAN DOMINO M12 CUBE FEMALE CRIMP | |
| HAN DOMINO M12 CUBE MALE CRIMP ( | |
| HAN DOMINO M12 GND CUBE FEMALE C | |
| HAN DOMINO M12 GND CUBE MALE CRI | |
| HAN DOMINO PNEUMATIC MALE/FEMALE | |
| HAN DOMINO RJ45 CUBE FOR PATCH C | |
| HAN DOMINO RJ45 CUBE, GENDER CHA | |
| HAN DOMINO RJ45 CUBE, IDC CAT5 M | |
| HAN DOMINO RJ45 CUBE, IDC CAT6 M | |
| HAN GIGABIT MODULE FEMALE CONTAC | |
| HAN GIGABIT MODULE MALE CONTACT | |
| HAN HD SHIELDED MODULE FEMALE SH | |
| HAN HD SHIELDED MODULE MALE (SHI | |
| HAN M12 CRIMP D-CODED FEMALE MET | |
| HAN M12 CRIMP D-CODED MALE MET U | |
| HAN M12 CRIMP X-CODED FEMALE MET | |
| HAN M12 CRIMP X-CODED MALE MET U | |
| HAN M23 POWER, HOOD WITH EMC COR | |
| HAN MEGABIT FEMALE INSERT (VERSI | |
| HAN MEGABIT MALE INSERT (VERSION | |
| HAN SHIELDED MODULE FEMALE (SHIE | |
| HAN SHIELDED MODULE MALE (SHIELD | |
| HAN-MOD M12 A-CODE 8 PIN FEMALE | |
| HAN-MOD M12 A-CODE 8 PIN MALE | |
| Insert 24 Position | |
| Jack Modular Connector 8p4c Straight Shielded Cat5 | |
| Jack Modular Connector 8p8c (RJ45, Ethernet) Straight Shielded Cat5 | |
| Jack Modular Connector 8p8c (RJ45, Ethernet) Straight Shielded Cat6a | |
| Jack Modular Connector 8p8c (RJ45, Ethernet) Straight Unshielded Cat5 | |
| LP-ADAPTER HAN 42 DD PLUS (2,4MM | |
| M23 12 FEMALE-C CCW | |
| M23 12 MALE-C CCW | |
| M23 P FEMALE-C 1MM (0,751,5MM) A | |
| M23 P MALE-C 1MM (0,751,5MM) AU | |
| Male Insert 60 Position | |
| Male Insert Gray 17 Position Crimp | |
| Male Insert Gray 5 Position Screw | |
| Male Insert Position | |
| Male Insert without Contacts 1 Position Crimp | |
| Male Insert without Contacts 4 Position Crimp | |
| Male Insert without Contacts 4+4+Ground Position Crimp | |
| Male Insert without Contacts 4+Shield Position Crimp | |
| Male Insert without Contacts 8 Position Crimp | |
| Male Insert without Contacts 8+Shield Position Crimp | |
| Male Insert without Contacts Gray 12+Ground Position Crimp | |
| Male Insert without Contacts Gray 15 Position Crimp | |
| Male Insert without Contacts Gray 24+Ground Position Crimp | |
| Male Insert without Contacts Gray 28+Ground Position Crimp | |
| Male Insert without Contacts Gray 40+Ground Position Crimp | |
| Male Insert without Contacts Gray 42 Position Crimp | |
| Male Insert without Contacts Gray 42+Ground Position Crimp | |
| Male Insert without Contacts Gray 55+Ground Position Crimp | |
| Male Insert without Contacts Gray 72+Ground Position Crimp | |
| Male Insert without Contacts Gray 9+Ground Position Crimp | |
| Male Module Gray 12 Position Push In with Lock | |
| Male Module without Contacts 20 Position Crimp | |
| Male Module without Contacts 20+Shield Position Crimp | |
| Male Module without Contacts 8 Position Crimp | |
| Male Module without Contacts Gray 12 Position Crimp | |
| Male Module without Contacts Gray 17 Position Crimp | |
| Male Module without Contacts Gray 20 Position Crimp | |
| Male Module without Contacts Gray 25 Position Crimp | |
| Male Module without Contacts Gray 27 Position Crimp | |
| Male Module without Contacts Gray 27+Shield Position Crimp | |
| Male Module without Contacts Gray 36 Position Crimp | |
| Male Module without Contacts Gray 9 Position Crimp | |
| Module Heavy Duty Size | |
| Pin Contact 14-19 AWG Size 2.0mm Crimp Gold | |
| Pin Contact 16-19 AWG Size 1.0mm Crimp Gold | |
| Pin Contact 17-26 AWG Size 1.0mm Crimp Gold | |
| Pin Contact 17-26 AWG Size 1.5mm Crimp Gold | |
| Pin Contact 20-28 AWG Size 1.0mm Crimp Gold | |
| Pin Contact Size 0.6mm Crimp Gold | |
| Pin Contact Size 1.0mm Crimp Gold | |
| Pin Contact Size 2.0mm Crimp Gold | |
| Plug Modular Connector 8p8c (RJ45, Ethernet) Position Shielded Cat5 IDC | |
| Plug Modular Connector 8p8c (RJ45, Ethernet) Position Shielded Cat6 IDC | |
| Plug Modular Connector 8p8c (RJ45, Ethernet) Position Unshielded Cat5 IDC | |
| Position Circular Connector Insert Shell Free Hanging (In-Line) Backshell, Coupling Nut, Strain Relief | |
| Position Circular Connector Insert Shell Free Hanging (In-Line) Backshell, Coupling Nut | |
| Position Circular Connector Insert Shell Free Hanging (In-Line) Backshell | |
| Position Circular Connector Insert Shell Free Hanging (In-Line), Right Angle Backshell, Coupling Nut, Rotatable | |
| Position Circular Connector Insert Shell Free Hanging (In-Line), Right Angle Backshell, Coupling Nut | |
| Position Circular Connector Insert Shell Free Hanging (In-Line), Right Angle | |
| Position Circular Connector Insert Shell Free Hanging (In-Line); Panel Mount Backshell | |
| Position Circular Connector Insert Shell Free Hanging (In-Line); Panel Mount | |
| Position Circular Connector Insert Shell Free Hanging (In-Line) | |
| Position Circular Connector Insert Shell Panel Mount, Right Angle Backshell, Rotatable | |
| Position Circular Connector Insert Shell Panel Mount, Right Angle Rotatable | |
| Position Circular Connector Insert Shell Panel Mount, Right Angle | |
| Position Circular Connector Insert Shell Panel Mount | |
| Position Circular Connector | |
| Position | |
| QUINTAX FEMALE INSERT FOR HAN 3A | |
| QUINTAX MALE INSERT FOR HAN 3A - | |
| Socket Contact 14-19 AWG Size 2.0mm Crimp Gold | |
| Socket Contact 16-19 AWG Size 1.0mm Crimp Gold | |
| Socket Contact 17-20 AWG Size 1.5mm Crimp Gold | |
| Socket Contact 17-22 AWG Size 1.0mm Crimp Gold | |
| Socket Contact 20-26 AWG Size 1.5mm Crimp Gold | |
| Socket Contact 20-28 AWG Size 1.0mm Crimp Gold | |
| Socket Contact Size 0.6mm Crimp Gold | |
| Socket Contact Size 1.0mm Crimp Gold | |
| Socket Contact Size 2.0mm Crimp Gold | |
| UHF, Mini Connector Receptacle, Male Pin 50Ohm Surface Mount Solder |
| << Prev | Next >> |