DigiKey Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
4
5
6
7
8
9
10
11
12
13
14
15
16
20
30
40
50
60
70
100
150
200
250
300
350
500
1000
1500
2000
2212
| Product Name | Notes |
|---|---|
| "10 Position Receptacle Connector 0.100"" (2.54mm) Board Edge, Through Hole, Right Angle Tin" | |
| "10 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "10 Position Receptacle, Bottom Entry Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "10 Rectangular Connectors - Housings Plug Ivory 0.098"" (2.50mm)" | |
| "10 Rectangular Connectors - Housings Plug Ivory 0.165"" (4.20mm)" | |
| "10 Rectangular Connectors - Housings Plug Natural 0.165"" (4.20mm)" | |
| "10 Rectangular Connectors - Housings Receptacle Black 0.165"" (4.20mm)" | |
| "10 Rectangular Connectors - Housings Receptacle Natural 0.165"" (4.20mm)" | |
| "12 Position Receptacle Connector 0.100"" (2.54mm) Board Edge, Through Hole, Right Angle Tin" | |
| "12 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "12 Position Receptacle, Bottom Entry Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "12 Rectangular Connectors - Housings Plug Ivory 0.098"" (2.50mm)" | |
| "12 Rectangular Connectors - Housings Plug Ivory 0.165"" (4.20mm)" | |
| "12 Rectangular Connectors - Housings Plug Natural 0.165"" (4.20mm)" | |
| "12 Rectangular Connectors - Housings Plug Natural 0.264"" (6.71mm)" | |
| "12 Rectangular Connectors - Housings Receptacle Black 0.165"" (4.20mm)" | |
| "12 Rectangular Connectors - Housings Receptacle Natural 0.165"" (4.20mm)" | |
| "12 Rectangular Connectors - Housings Receptacle Natural 0.264"" (6.70mm)" | |
| "14 Position Receptacle Connector 0.100"" (2.54mm) Board Edge, Through Hole, Right Angle Tin" | |
| "14 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "14 Position Receptacle, Bottom Entry Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "14 Rectangular Connectors - Housings Plug Ivory 0.165"" (4.20mm)" | |
| "14 Rectangular Connectors - Housings Plug Natural 0.165"" (4.20mm)" | |
| "14 Rectangular Connectors - Housings Receptacle Black 0.165"" (4.20mm)" | |
| "14 Rectangular Connectors - Housings Receptacle Natural 0.165"" (4.20mm)" | |
| "15 Position Receptacle Connector 0.100"" (2.54mm) Board Edge, Through Hole, Right Angle Tin" | |
| "15 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "15 Position Receptacle, Bottom Entry Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "15 Rectangular Connectors - Housings Plug Natural 0.145"" (3.68mm)" | |
| "15 Rectangular Connectors - Housings Plug Natural 0.264"" (6.70mm)" | |
| "15 Rectangular Connectors - Housings Plug Natural 0.264"" (6.71mm)" | |
| "15 Rectangular Connectors - Housings Receptacle Natural 0.145"" (3.68mm)" | |
| "16 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "16 Position Receptacle, Bottom Entry Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "16 Rectangular Connectors - Housings Plug Ivory 0.165"" (4.20mm)" | |
| "16 Rectangular Connectors - Housings Plug Natural 0.165"" (4.20mm)" | |
| "16 Rectangular Connectors - Housings Receptacle Natural 0.165"" (4.20mm)" | |
| "18 Position Receptacle Connector 0.100"" (2.54mm) Board Edge, Through Hole, Right Angle Tin" | |
| "18 Position Receptacle, Bottom Entry Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "18 Rectangular Connectors - Housings Plug Ivory 0.165"" (4.20mm)" | |
| "18 Rectangular Connectors - Housings Plug Natural 0.165"" (4.20mm)" | |
| "18 Rectangular Connectors - Housings Receptacle Natural 0.165"" (4.20mm)" | |
| "2 Position Receptacle Connector 0.100"" (2.54mm) Board Edge, Through Hole, Right Angle Tin" | |
| "2 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "2 Position Receptacle, Bottom Entry Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "2 Rectangular Connectors - Housings Receptacle Natural 0.165"" (4.20mm)" | |
| "2 Rectangular Connectors - Housings Receptacle Natural 0.264"" (6.70mm)" | |
| "20 Position Receptacle Connector 0.100"" (2.54mm) Board Edge, Through Hole, Right Angle Tin" | |
| "20 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "20 Position Receptacle, Bottom Entry Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "20 Rectangular Connectors - Housings Plug Ivory 0.165"" (4.20mm)" | |
| "20 Rectangular Connectors - Housings Plug Natural 0.165"" (4.20mm)" | |
| "20 Rectangular Connectors - Housings Receptacle Natural 0.165"" (4.20mm)" | |
| "22 Rectangular Connectors - Housings Plug Ivory 0.165"" (4.20mm)" | |
| "22 Rectangular Connectors - Housings Plug Natural 0.165"" (4.20mm)" | |
| "22 Rectangular Connectors - Housings Receptacle Natural 0.165"" (4.20mm)" | |
| "24 Rectangular Connectors - Housings Plug Natural 0.165"" (4.20mm)" | |
| "24 Rectangular Connectors - Housings Receptacle Black 0.165"" (4.20mm)" | |
| "24 Rectangular Connectors - Housings Receptacle Natural 0.165"" (4.20mm)" | |
| "3 Position Receptacle Connector 0.100"" (2.54mm) Board Edge, Through Hole, Right Angle Tin" | |
| "3 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "3 Position Receptacle, Bottom Entry Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "3 Rectangular Connectors - Housings Plug Black 0.165"" (4.20mm)" | |
| "3 Rectangular Connectors - Housings Plug Natural 0.165"" (4.20mm)" | |
| "3 Rectangular Connectors - Housings Plug Natural 0.264"" (6.70mm)" | |
| "3 Rectangular Connectors - Housings Receptacle 0.264"" (6.70mm)" | |
| "3 Rectangular Connectors - Housings Receptacle Black 0.165"" (4.20mm)" | |
| "3 Rectangular Connectors - Housings Receptacle Natural 0.165"" (4.20mm)" | |
| "3 Rectangular Connectors - Housings Receptacle Natural 0.264"" (6.70mm)" | |
| "4 Position Receptacle Connector 0.100"" (2.54mm) Board Edge, Through Hole, Right Angle Tin" | |
| "4 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "4 Position Receptacle, Bottom Entry Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "4 Rectangular Connectors - Housings Plug Black 0.165"" (4.20mm)" | |
| "4 Rectangular Connectors - Housings Plug Ivory 0.165"" (4.20mm)" | |
| "4 Rectangular Connectors - Housings Plug Natural 0.165"" (4.20mm)" | |
| "4 Rectangular Connectors - Housings Plug Natural 0.264"" (6.70mm)" | |
| "4 Rectangular Connectors - Housings Receptacle Black 0.165"" (4.20mm)" | |
| "4 Rectangular Connectors - Housings Receptacle Natural 0.165"" (4.20mm)" | |
| "4 Rectangular Connectors - Housings Receptacle Natural 0.264"" (6.70mm)" | |
| "5 Position Receptacle Connector 0.100"" (2.54mm) Board Edge, Through Hole, Right Angle Tin" | |
| "5 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "5 Position Receptacle, Bottom Entry Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "5 Rectangular Connectors - Housings Plug Natural 0.165"" (4.20mm)" | |
| "5 Rectangular Connectors - Housings Receptacle Natural 0.165"" (4.20mm)" | |
| "6 Position Receptacle Connector 0.100"" (2.54mm) Board Edge, Through Hole, Right Angle Tin" | |
| "6 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "6 Position Receptacle, Bottom Entry Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "6 Rectangular Connectors - Housings Plug Black 0.165"" (4.20mm)" | |
| "6 Rectangular Connectors - Housings Plug Ivory 0.165"" (4.20mm)" | |
| "6 Rectangular Connectors - Housings Plug Natural 0.145"" (3.68mm)" | |
| "6 Rectangular Connectors - Housings Plug Natural 0.165"" (4.20mm)" | |
| "6 Rectangular Connectors - Housings Plug Natural 0.264"" (6.70mm)" | |
| "6 Rectangular Connectors - Housings Receptacle Black 0.165"" (4.20mm)" | |
| "6 Rectangular Connectors - Housings Receptacle Natural 0.145"" (3.68mm)" | |
| "6 Rectangular Connectors - Housings Receptacle Natural 0.165"" (4.20mm)" | |
| "6 Rectangular Connectors - Housings Receptacle Natural 0.264"" (6.70mm)" | |
| "7 Position Receptacle Connector 0.100"" (2.54mm) Board Edge, Through Hole, Right Angle Tin" | |
| "8 Position Receptacle Connector 0.100"" (2.54mm) Board Edge, Through Hole, Right Angle Tin" | |
| "8 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "8 Position Receptacle, Bottom Entry Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "8 Rectangular Connectors - Housings Plug Ivory 0.165"" (4.20mm)" | |
| "8 Rectangular Connectors - Housings Plug Natural 0.165"" (4.20mm)" | |
| "8 Rectangular Connectors - Housings Receptacle Black 0.165"" (4.20mm)" | |
| "8 Rectangular Connectors - Housings Receptacle Natural 0.165"" (4.20mm)" | |
| "9 Position Receptacle Connector 0.100"" (2.54mm) Board Edge, Through Hole, Right Angle Tin" | |
| "9 Position Receptacle, Bottom Entry Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "9 Rectangular Connectors - Housings Plug Natural 0.264"" (6.70mm)" | |
| "9 Rectangular Connectors - Housings Receptacle Natural 0.264"" (6.70mm)" | |
| "Connector Header Through Hole 10 position 0.165"" (4.20mm)" | |
| "Connector Header Through Hole 11 position 0.200"" (5.08mm)" | |
| "Connector Header Through Hole 12 position 0.165"" (4.20mm)" | |
| "Connector Header Through Hole 12 position 0.200"" (5.08mm)" | |
| "Connector Header Through Hole 14 position 0.165"" (4.20mm)" | |
| "Connector Header Through Hole 16 position 0.165"" (4.20mm)" | |
| "Connector Header Through Hole 18 position 0.165"" (4.20mm)" | |
| "Connector Header Through Hole 2 position 0.098"" (2.50mm)" | |
| "Connector Header Through Hole 20 position 0.165"" (4.20mm)" | |
| "Connector Header Through Hole 22 position 0.165"" (4.20mm)" | |
| "Connector Header Through Hole 24 position 0.165"" (4.20mm)" | |
| "Connector Header Through Hole 3 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 3 position 0.200"" (5.08mm)" | |
| "Connector Header Through Hole 3 position 0.264"" (6.71mm)" | |
| "Connector Header Through Hole 4 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 4 position 0.165"" (4.20mm)" | |
| "Connector Header Through Hole 4 position 0.200"" (5.08mm)" | |
| "Connector Header Through Hole 5 position 0.200"" (5.08mm)" | |
| "Connector Header Through Hole 6 position 0.165"" (4.20mm)" | |
| "Connector Header Through Hole 6 position 0.198"" (5.03mm)" | |
| "Connector Header Through Hole 6 position 0.200"" (5.08mm)" | |
| "Connector Header Through Hole 7 position 0.200"" (5.08mm)" | |
| "Connector Header Through Hole 8 position 0.165"" (4.20mm)" | |
| "Connector Header Through Hole 9 position 0.200"" (5.08mm)" | |
| "Connector Header Through Hole, Right Angle 10 position 0.165"" (4.20mm)" | |
| "Connector Header Through Hole, Right Angle 12 position 0.165"" (4.20mm)" | |
| "Connector Header Through Hole, Right Angle 14 position 0.165"" (4.20mm)" | |
| "Connector Header Through Hole, Right Angle 16 position 0.165"" (4.20mm)" | |
| "Connector Header Through Hole, Right Angle 18 position 0.165"" (4.20mm)" | |
| "Connector Header Through Hole, Right Angle 20 position 0.165"" (4.20mm)" | |
| "Connector Header Through Hole, Right Angle 22 position 0.165"" (4.20mm)" | |
| "Connector Header Through Hole, Right Angle 24 position 0.165"" (4.20mm)" | |
| "Connector Header Through Hole, Right Angle 4 position 0.165"" (4.20mm)" | |
| "Connector Header Through Hole, Right Angle 6 position 0.165"" (4.20mm)" | |
| "Connector Header Through Hole, Right Angle 8 position 0.165"" (4.20mm)" | |
| "Pin Receptacle Connector 0.015"" ~ 0.025"" (0.38mm ~ 0.64mm) Wire Wrap Press-Fit" | |
| 2 Rectangular Connectors - Housings Plug Black | |
| 2 Rectangular Connectors - Housings Plug Ivory | |
| 2 Rectangular Connectors - Housings Plug Natural | |
| 2 Rectangular Connectors - Housings Receptacle Black | |
| 2 Rectangular Connectors - Housings Receptacle Blue | |
| 2 Rectangular Connectors - Housings Receptacle Natural | |
| Connector Header position | |
| Connector Header Through Hole 2 position | |
| Connector Header Through Hole, Right Angle 2 position | |
| Contact | |
| Non-Gendered Contact Gold 22-28 AWG Crimp Stamped | |
| Non-Gendered Contact Gold 22-28 AWG Crimp | |
| Non-Gendered Contact Tin 18-24 AWG Crimp | |
| Non-Gendered Contact Tin 22-28 AWG Crimp Stamped | |
| Pin Contact Gold 16 AWG Crimp Power | |
| Pin Contact Gold 18-24 AWG Crimp Power | |
| Pin Contact Gold 22-28 AWG Crimp Power | |
| Pin Contact Gold 22-28 AWG Crimp | |
| Pin Contact Gold 24-28 AWG Crimp Power | |
| Pin Contact Tin 16 AWG Crimp Power | |
| Pin Contact Tin 18-24 AWG Crimp Power | |
| Pin Contact Tin 18-24 AWG Crimp | |
| Pin Contact Tin 22-28 AWG Crimp Power | |
| Pin Contact Tin 22-28 AWG Crimp | |
| Pin Contact Tin 24-28 AWG Crimp Power | |
| Position Connector | |
| Rectangular Connectors - Housings | |
| Socket Contact Gold 14-20 AWG Crimp | |
| Socket Contact Gold 16 AWG Crimp Power | |
| Socket Contact Gold 18-24 AWG Crimp Power | |
| Socket Contact Gold 22-28 AWG Crimp Power | |
| Socket Contact Gold 22-28 AWG Crimp | |
| Socket Contact Tin 14-20 AWG Crimp | |
| Socket Contact Tin 16 AWG Crimp Power | |
| Socket Contact Tin 18-24 AWG Crimp Power | |
| Socket Contact Tin 18-24 AWG Crimp | |
| Socket Contact Tin 22-28 AWG Crimp Power | |
| Socket Contact Tin 22-28 AWG Crimp |
| << Prev | Next >> |