WAGO Male connector/plug 832-1206/306-000

Description
1-conductor male connector; lever; Push-in CAGE CLAMP®; 16 mm²; Pin spacing 10.16 mm; 6-pole; 100% protected against mismating; DIN-35 rail/panel mounting; Silver-plated contacts; 16,00 mm²; light gray
Request a Quote Datasheet
Description
1-conductor male connector; lever; Push-in CAGE CLAMP®; 16 mm²; Pin spacing 10.16 mm; 6-pole; 100% protected against mismating; DIN-35 rail/panel mounting; Silver-plated contacts; 16,00 mm²; light gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male connector/plug - 832-1206/306-000 - WAGO
Germantown, WI, United States
Male connector/plug
832-1206/306-000
Male connector/plug 832-1206/306-000
1-conductor male connector; lever; Push-in CAGE CLAMP®; 16 mm²; Pin spacing 10.16 mm; 6-pole; 100% protected against mismating; DIN-35 rail/panel mounting; Silver-plated contacts; 16,00 mm²; light gray

1-conductor male connector; lever; Push-in CAGE CLAMP®; 16 mm²; Pin spacing 10.16 mm; 6-pole; 100% protected against mismating; DIN-35 rail/panel mounting; Silver-plated contacts; 16,00 mm²; light gray

Supplier's Site Datasheet
Headers, Plugs and Sockets - 2946-832-1206/306-000-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-832-1206/306-000-ND
Headers, Plugs and Sockets 2946-832-1206/306-000-ND
"6 Position Terminal Block Plug, Male Pins 0.400"" (10.16mm) 180° DIN Rail/Channel"

"6 Position Terminal Block Plug, Male Pins 0.400"" (10.16mm) 180° DIN Rail/Channel"

Buy Now Datasheet
1-Conductor Male Connector 100% Protected Against Mismating, Light Gray Wago - 48AJ8589 - Newark, An Avnet Company
Chicago, IL, United States
1-Conductor Male Connector 100% Protected Against Mismating, Light Gray Wago
48AJ8589
1-Conductor Male Connector 100% Protected Against Mismating, Light Gray Wago 48AJ8589
1-CONDUCTOR MALE CONNECTOR 100% PROTECTED AGAINST MISMATING, LIGHT GRAY

1-CONDUCTOR MALE CONNECTOR 100% PROTECTED AGAINST MISMATING, LIGHT GRAY

Supplier's Site

Technical Specifications

  WAGO DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 832-1206/306-000 2946-832-1206/306-000-ND 48AJ8589
Product Name Male connector/plug Headers, Plugs and Sockets 1-Conductor Male Connector 100% Protected Against Mismating, Light Gray Wago
Gender Male / Plug
Termination Lever
Geometry Straight; 180°
Unlock Full Specs
to access all available technical data

Similar Products

Wire Splice Connectors - 2946-0221-0490-ND - DigiKey
Specs
Contact Size (AWG) 12 to 24 AWG
View Details
Din Rail, Channel - 2946-2002-2431-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers