3M D-Sub Connector Assemblies 8325-6009

Description
25 Position D-Sub Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
25 Position D-Sub Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 3M156219-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
3M156219-ND
D-Sub Connector Assemblies 3M156219-ND
25 Position D-Sub Receptacle, Female Sockets Connector

25 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
D-Sub Connector Assemblies - 19-8325-6009-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
19-8325-6009-ND
D-Sub Connector Assemblies 19-8325-6009-ND
CONN D-SUB RCPT 25POS PNL MT IDC

CONN D-SUB RCPT 25POS PNL MT IDC

Buy Now Datasheet
D-Sub Connector Assemblies - 8325-6009 - ODG (Origin Data Global)
Shenzhen, China
D-Sub Connector Assemblies
8325-6009
D-Sub Connector Assemblies 8325-6009
CONN D-SUB RCPT 25P PNL MNT IDC

CONN D-SUB RCPT 25P PNL MNT IDC

Supplier's Site Datasheet
D Sub Conn, Rcpt, 25Pos, Db, Idc; D Sub Connector Type 3M - 71M0125 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Rcpt, 25Pos, Db, Idc; D Sub Connector Type 3M
71M0125
D Sub Conn, Rcpt, 25Pos, Db, Idc; D Sub Connector Type 3M 71M0125
D SUB CONN, RCPT, 25POS, DB, IDC; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:8300 Series; No. of Contacts:25Contacts; D Sub Shell Size:DB; Contact Termination Type:IDC / IDT; Connector Mounting:Cable Mount RoHS Compliant: Yes

D SUB CONN, RCPT, 25POS, DB, IDC; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:8300 Series; No. of Contacts:25Contacts; D Sub Shell Size:DB; Contact Termination Type:IDC / IDT; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3M156219-ND 8325-6009 71M0125
Product Name D-Sub Connector Assemblies D-Sub Connector Assemblies D Sub Conn, Rcpt, 25Pos, Db, Idc; D Sub Connector Type 3M
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Low Profile Hybrid Power Right Angle Solder Type Edge Card Connector - 80305-4S24P04N1 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
4 Position Hermetic Bulkhead Connector - 24201 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
50 Ohm BNC 90° Plug - 150413 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details