WAGO Male connector/plug 831-3203/007-000

Description
1-conductor male connector; Push-in CAGE CLAMP®; 10 mm²; Pin spacing 7.62 mm; 3-pole; 100% protected against mismating; DIN-35 rail mounting; 10,00 mm²; light gray
Request a Quote Datasheet
Description
1-conductor male connector; Push-in CAGE CLAMP®; 10 mm²; Pin spacing 7.62 mm; 3-pole; 100% protected against mismating; DIN-35 rail mounting; 10,00 mm²; light gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male connector/plug - 831-3203/007-000 - WAGO
Germantown, WI, United States
Male connector/plug
831-3203/007-000
Male connector/plug 831-3203/007-000
1-conductor male connector; Push-in CAGE CLAMP®; 10 mm²; Pin spacing 7.62 mm; 3-pole; 100% protected against mismating; DIN-35 rail mounting; 10,00 mm²; light gray

1-conductor male connector; Push-in CAGE CLAMP®; 10 mm²; Pin spacing 7.62 mm; 3-pole; 100% protected against mismating; DIN-35 rail mounting; 10,00 mm²; light gray

Supplier's Site Datasheet
Headers, Plugs and Sockets - 2946-831-3203/007-000-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-831-3203/007-000-ND
Headers, Plugs and Sockets 2946-831-3203/007-000-ND
"3 Position Terminal Block Plug, Male Pins 0.300"" (7.62mm) 180° DIN Rail/Channel"

"3 Position Terminal Block Plug, Male Pins 0.300"" (7.62mm) 180° DIN Rail/Channel"

Buy Now Datasheet
1-Conductor Male Connector; 100% Protected Against Mismating; Din-35 Rail Mounting; 10 Mm ; Pin Spacing 7.62 Mm; 3-Pole; 10,00 Mm ; Light Gray Wago - 76R6152 - Newark, An Avnet Company
Chicago, IL, United States
1-Conductor Male Connector; 100% Protected Against Mismating; Din-35 Rail Mounting; 10 Mm ; Pin Spacing 7.62 Mm; 3-Pole; 10,00 Mm ; Light Gray Wago
76R6152
1-Conductor Male Connector; 100% Protected Against Mismating; Din-35 Rail Mounting; 10 Mm ; Pin Spacing 7.62 Mm; 3-Pole; 10,00 Mm ; Light Gray Wago 76R6152
1-conductor male connector; 100% protected against mismating; DIN-35 rail mounting; 10 mm ; Pin spacing 7.62 mm; 3-pole; 10,00 mm ; light gray

1-conductor male connector; 100% protected against mismating; DIN-35 rail mounting; 10 mm ; Pin spacing 7.62 mm; 3-pole; 10,00 mm ; light gray

Supplier's Site

Technical Specifications

  WAGO DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 831-3203/007-000 2946-831-3203/007-000-ND 76R6152
Product Name Male connector/plug Headers, Plugs and Sockets 1-Conductor Male Connector; 100% Protected Against Mismating; Din-35 Rail Mounting; 10 Mm ; Pin Spacing 7.62 Mm; 3-Pole; 10,00 Mm ; Light Gray Wago
Gender Male / Plug
Termination Operating tool
Geometry Straight; 180°
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-1311/1000-411-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2000-2201/353-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2002-1307-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 18 AWG
View Details
2 suppliers