3M D-Sub Connectors 8315-6003

Description
D-Sub Connectors
Request a Quote Datasheet
Description
D-Sub Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - 8315-6003 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
8315-6003
D-Sub Connectors 8315-6003
D-Sub Connectors

D-Sub Connectors

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
8315-6003
D-Sub Connectors 8315-6003
8315-6003

8315-6003

Buy Now
D-Sub Connector Assemblies - MFL15K-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
MFL15K-ND
D-Sub Connector Assemblies MFL15K-ND
15 Position D-Sub Receptacle, Female Sockets Connector

15 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
D-Sub Connector Assemblies - 19-8315-6003-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
19-8315-6003-ND
D-Sub Connector Assemblies 19-8315-6003-ND
CONN D-SUB RCPT 15POS PNL MT IDC

CONN D-SUB RCPT 15POS PNL MT IDC

Buy Now Datasheet
D Sub Connectors - 8277680 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
8277680
D Sub Connectors 8277680
3M 8315-6003 D-Sub Connector

3M 8315-6003 D-Sub Connector

Supplier's Site
CONNECTOR;D SUBMINIATURE;SOCKET VERSION;15 CONTACT - 70115004 - Allied Electronics, Inc.
Fort Worth, TX, USA
CONNECTOR;D SUBMINIATURE;SOCKET VERSION;15 CONTACT
70115004
CONNECTOR;D SUBMINIATURE;SOCKET VERSION;15 CONTACT 70115004
Improved metal strain relief hooks directly to metal shell Connectors are fully compatible with all 0.50" spaced flat cables with 26 and 28 AWG solid/stranded or 30 Awg solid wire Low profile tin plated metal ensures long term reliability and EMI/ESD reduction Pins and wiping leaf are plated with 30mil gold 15 position, Socket version, open end cover, threaded insert mounting
  • Improved metal strain relief hooks directly to metal shell
  • Connectors are fully compatible with all 0.50" spaced flat cables with 26 and 28 AWG solid/stranded or 30 Awg solid wire
  • Low profile tin plated metal ensures long term reliability and EMI/ESD reduction
  • Pins and wiping leaf are plated with 30mil gold
    15 position, Socket version, open end cover, threaded insert mounting
Supplier's Site
D Sub Connector, Standard, 15 Position, Receptacle; No. Of Contacts 3M - 95F9674 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Standard, 15 Position, Receptacle; No. Of Contacts 3M
95F9674
D Sub Connector, Standard, 15 Position, Receptacle; No. Of Contacts 3M 95F9674
D SUB CONNECTOR, STANDARD, 15 POSITION, RECEPTACLE; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:IDC / IDT; D Sub Shell Size:DA; Product Range:8300 Series; Connector Body Material:Metal Body RoHS Compliant: Yes

D SUB CONNECTOR, STANDARD, 15 POSITION, RECEPTACLE; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:IDC / IDT; D Sub Shell Size:DA; Product Range:8300 Series; Connector Body Material:Metal Body RoHS Compliant: Yes

Supplier's Site Datasheet
De610012721 8315-6003=15/dsub/skt/op/thdins/30Avg/100Pak Rohs Compliant 3M - 26AC8835 - Newark, An Avnet Company
Chicago, IL, United States
De610012721 8315-6003=15/dsub/skt/op/thdins/30Avg/100Pak Rohs Compliant 3M
26AC8835
De610012721 8315-6003=15/dsub/skt/op/thdins/30Avg/100Pak Rohs Compliant 3M 26AC8835
DE610012721 8315-6003=15/DSUB/SK T/OP/THDINS/30AVG/10 0PAK ROHS COMPLIANT: YES

DE610012721 8315-6003=15/DSUB/SKT/OP/THDINS/30AVG/100PAK ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 8315-6003 MFL15K-ND 8277680 70115004 95F9674 26AC8835
Product Name D-Sub Connectors D-Sub Connector Assemblies D Sub Connectors CONNECTOR;D SUBMINIATURE;SOCKET VERSION;15 CONTACT D Sub Connector, Standard, 15 Position, Receptacle; No. Of Contacts 3M De610012721 8315-6003=15/dsub/skt/op/thdins/30Avg/100Pak Rohs Compliant 3M
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Mounting Panel Mount Cable mount
Current Rating 1.0 amps 1.0 amps
Contact Size (AWG) 26 to 28 AWG 26 to 28 AWG
Unlock Full Specs
to access all available technical data

Similar Products