WAGO Female connector/socket 831-3109

Description
1-conductor female connector; Push-in CAGE CLAMP®; 10 mm²; Pin spacing 7.62 mm; 9-pole; 100% protected against mismating; 10,00 mm²; light gray
Request a Quote Datasheet
Description
1-conductor female connector; Push-in CAGE CLAMP®; 10 mm²; Pin spacing 7.62 mm; 9-pole; 100% protected against mismating; 10,00 mm²; light gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female connector/socket - 831-3109 - WAGO
Germantown, WI, United States
Female connector/socket
831-3109
Female connector/socket 831-3109
1-conductor female connector; Push-in CAGE CLAMP®; 10 mm²; Pin spacing 7.62 mm; 9-pole; 100% protected against mismating; 10,00 mm²; light gray

1-conductor female connector; Push-in CAGE CLAMP®; 10 mm²; Pin spacing 7.62 mm; 9-pole; 100% protected against mismating; 10,00 mm²; light gray

Supplier's Site Datasheet
Headers, Plugs and Sockets - 2946-831-3109-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-831-3109-ND
Headers, Plugs and Sockets 2946-831-3109-ND
"9 Position Terminal Block Plug, Female Sockets 0.300"" (7.62mm) 180° Free Hanging (In-Line)"

"9 Position Terminal Block Plug, Female Sockets 0.300"" (7.62mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
1-Conductor Female Plug; 100% Protected Against Mismating; 10 Mm ; Pin Spacing 7.62 Mm; 9-Pole; 10,00 Mm ; Light Gray Wago - 53AC0512 - Newark, An Avnet Company
Chicago, IL, United States
1-Conductor Female Plug; 100% Protected Against Mismating; 10 Mm ; Pin Spacing 7.62 Mm; 9-Pole; 10,00 Mm ; Light Gray Wago
53AC0512
1-Conductor Female Plug; 100% Protected Against Mismating; 10 Mm ; Pin Spacing 7.62 Mm; 9-Pole; 10,00 Mm ; Light Gray Wago 53AC0512
1-conductor female plug; 100% protected against mismating; 10 mm ; Pin spacing 7.62 mm; 9-pole; 10,00 mm ; light gray

1-conductor female plug; 100% protected against mismating; 10 mm ; Pin spacing 7.62 mm; 9-pole; 10,00 mm ; light gray

Supplier's Site

Technical Specifications

  WAGO DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 831-3109 2946-831-3109-ND 53AC0512
Product Name Female connector/socket Headers, Plugs and Sockets 1-Conductor Female Plug; 100% Protected Against Mismating; 10 Mm ; Pin Spacing 7.62 Mm; 9-Pole; 10,00 Mm ; Light Gray Wago
Termination Operating tool
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-2234/099-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
Din Rail, Channel - 2946-2002-1614-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers