1-conductor female connector; lever; Push-in CAGE CLAMP®; 16 mm²; Pin spacing 10.16 mm; 5-pole; 100% protected against mismating; Centered locking levers; Silver-plated contacts; 16,00 mm²; light gray
TERM BLOCK PLUG 5POS 10.16MM
1-CONDUCTOR FEMALE CONNECTOR, LEVER PUSH-IN CAGE CLAMP, LIGHT GRAY
| WAGO | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 832-1105/320-000 | 2946-832-1105/320-000-ND | 62AK0318 |
| Product Name | Female connector/socket | Headers, Plugs and Sockets | 1-Conductor Female Connector, Lever Push-In Cage Clamp, Light Gray Wago |
| Termination | Lever | ||
| Voltage Rating | 1000 volts | ||
| Current Rating | 76.0 amps | 76.0 amps |