WAGO Male connector/plug 831-1206

Description
1-conductor male connector; lever; Push-in CAGE CLAMP®; 10 mm²; Pin spacing 7.62 mm; 6-pole; 100% protected against mismating; 10,00 mm²; light gray
Request a Quote Datasheet
Description
1-conductor male connector; lever; Push-in CAGE CLAMP®; 10 mm²; Pin spacing 7.62 mm; 6-pole; 100% protected against mismating; 10,00 mm²; light gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male connector/plug - 831-1206 - WAGO
Germantown, WI, United States
Male connector/plug
831-1206
Male connector/plug 831-1206
1-conductor male connector; lever; Push-in CAGE CLAMP®; 10 mm²; Pin spacing 7.62 mm; 6-pole; 100% protected against mismating; 10,00 mm²; light gray

1-conductor male connector; lever; Push-in CAGE CLAMP®; 10 mm²; Pin spacing 7.62 mm; 6-pole; 100% protected against mismating; 10,00 mm²; light gray

Supplier's Site Datasheet
Headers, Plugs and Sockets - 2946-831-1206-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-831-1206-ND
Headers, Plugs and Sockets 2946-831-1206-ND
TERM BLOCK PLUG 6POS 7.62MM

TERM BLOCK PLUG 6POS 7.62MM

Buy Now Datasheet
Connectors - 831-1206 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
831-1206
Connectors 831-1206
Connectors

Connectors

Buy Now
1-Conductor Male Connector, Lever Push-In Cage Clamp , Light Gray Wago - 45AK7937 - Newark, An Avnet Company
Chicago, IL, United States
1-Conductor Male Connector, Lever Push-In Cage Clamp , Light Gray Wago
45AK7937
1-Conductor Male Connector, Lever Push-In Cage Clamp , Light Gray Wago 45AK7937
1-CONDUCTOR MALE CONNECTOR, LEVER PUSH-IN CAGE CLAMP , LIGHT GRAY

1-CONDUCTOR MALE CONNECTOR, LEVER PUSH-IN CAGE CLAMP , LIGHT GRAY

Supplier's Site

Technical Specifications

  WAGO DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 831-1206 2946-831-1206-ND 831-1206 45AK7937
Product Name Male connector/plug Headers, Plugs and Sockets Connectors 1-Conductor Male Connector, Lever Push-In Cage Clamp , Light Gray Wago
Gender Male / Plug
Termination Lever
Geometry Straight; 180°
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-1811/1000-836-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 22 AWG
View Details
Din Rail, Channel - 2946-2000-5310/101-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2001-1404-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 14 to 18 AWG
View Details