DigiKey Datasheets for Electrical Connectors

Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more

Page: 1 500 850 900 950 1000 1050 1100 1110 1120 1130 1140 1150 1160 1170 1171 1172 1173 1174 1175 1176 1177 1178 1179 1180 1181 1182 1190 1200 1210 1220 1230 1240 1250 1300 1350 1400 1450 1500 2000 2212
Product Name Notes
"2 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.400"" (10.16mm) 90°, Right Angle Through Hole"
"2 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.400"" (10.16mm) Vertical Through Hole"
"2 Position Terminal Block Plug, Male Pins 0.400"" (10.16mm) 180° DIN Rail/Channel"
"2 Position Terminal Block Plug, Male Pins 0.400"" (10.16mm) 180° Free Hanging (In-Line)"
"3 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.400"" (10.16mm) 90°, Right Angle Through Hole"
"3 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.400"" (10.16mm) Vertical Through Hole"
"3 Position Terminal Block Plug, Male Pins 0.400"" (10.16mm) 180° DIN Rail/Channel"
"3 Position Terminal Block Plug, Male Pins 0.400"" (10.16mm) 180° Free Hanging (In-Line)"
"32 (2 x 16) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Gold Through Hole"
"4 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.400"" (10.16mm) 90°, Right Angle Through Hole"
"4 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.400"" (10.16mm) Vertical Through Hole"
"4 Position Terminal Block Plug, Female Sockets 0.400"" (10.16mm) 180° Free Hanging (In-Line)"
"4 Position Terminal Block Plug, Male Pins 0.400"" (10.16mm) 180° DIN Rail/Channel"
"4 Position Terminal Block Plug, Male Pins 0.400"" (10.16mm) 180° Free Hanging (In-Line)"
"5 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.400"" (10.16mm) 90°, Right Angle Through Hole"
"5 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.400"" (10.16mm) Vertical Through Hole"
"5 Position Terminal Block Plug, Female Sockets 0.400"" (10.16mm) 180° DIN Rail/Channel"
"5 Position Terminal Block Plug, Female Sockets 0.400"" (10.16mm) 180° Free Hanging (In-Line)"
"5 Position Terminal Block Plug, Male Pins 0.400"" (10.16mm) 180° DIN Rail/Channel"
"5 Position Terminal Block Plug, Male Pins 0.400"" (10.16mm) 180° Free Hanging (In-Line)"
"6 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"
"6 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.400"" (10.16mm) 90°, Right Angle Through Hole"
"6 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.400"" (10.16mm) Vertical Through Hole"
"6 Position Terminal Block Plug, Female Sockets 0.400"" (10.16mm) 180° DIN Rail/Channel"
"6 Position Terminal Block Plug, Female Sockets 0.400"" (10.16mm) 180° Free Hanging (In-Line)"
"6 Position Terminal Block Plug, Male Pins 0.400"" (10.16mm) 180° DIN Rail/Channel"
"6 Position Terminal Block Plug, Male Pins 0.400"" (10.16mm) 180° Free Hanging (In-Line)"
"7 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"
"8 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"
"Connector Header Through Hole 26 position 0.079"" (2.00mm)"
"Connector Header Through Hole 44 position 0.079"" (2.00mm)"
"Connector Header Through Hole, Right Angle 26 position 0.079"" (2.00mm)"
"Connector Header Through Hole, Right Angle 44 position 0.079"" (2.00mm)"
"Terminal Adapter Connector 0.25"" (6.35mm) 1/4"" Quick Connect, Male To 0.25"" (6.35mm) 1/4"" Quick Connect, Male"
25 Position D-Sub Receptacle, Female Sockets Connector
6 Stud Spade Terminal Connector Crimp 10-12 AWG
6 Stud Spade Terminal Connector Crimp 14-16 AWG
6 Stud Spade Terminal Connector Crimp 16-22 AWG
8 Stud Spade Terminal Connector Crimp 10-12 AWG
Blue 6 Stud Spade Terminal Connector Crimp 14-16 AWG
Blue Terminals - Knife Connectors 14-16 AWG Insulated
CONN D-SUB RCPT 25POS PNL MT IDC
PIN NAIL HEAD .070 X .330
Red 2 Stud Spade Terminal Connector Crimp 16-22 AWG
Red 4 Stud Spade Terminal Connector Crimp 16-22 AWG
Red 6 Stud Spade Terminal Connector Crimp 16-22 AWG
Red 8 Stud Spade Terminal Connector Crimp 16-22 AWG
Red Terminals - Knife Connectors 16-22 AWG Insulated
Ring Terminal Connector 1/2 Stud Circular 16-22 AWG Crimp
Ring Terminal Connector 1/4 Stud Circular 14-16 AWG Crimp
Ring Terminal Connector 10 Stud Circular 10-12 AWG Crimp
Ring Terminal Connector 10 Stud Circular 14-16 AWG Crimp
Ring Terminal Connector 10 Stud Circular 16-22 AWG Crimp
Ring Terminal Connector 10 Stud Circular 22-26 AWG Crimp
Ring Terminal Connector 2 Stud Circular 16-22 AWG Crimp
Ring Terminal Connector 2 Stud Circular 22-26 AWG Crimp
Ring Terminal Connector 3/8 Stud Circular 14-16 AWG Crimp
Ring Terminal Connector 3/8 Stud Circular 4/0 AWG Crimp
Ring Terminal Connector 4 Stud Circular 14-16 AWG Crimp
Ring Terminal Connector 4 Stud Circular 22-26 AWG Crimp
Ring Terminal Connector 5/16 Stud Circular 14-16 AWG Crimp
Ring Terminal Connector 5/16 Stud Circular 2 AWG Crimp
Ring Terminal Connector 6 Stud Circular 14-16 AWG Crimp
Ring Terminal Connector 6 Stud Circular 16-22 AWG Crimp
Ring Terminal Connector 6 Stud Circular 22-26 AWG Crimp
Ring Terminal Connector 8 Stud Circular 10-12 AWG Crimp
Ring Terminal Connector 8 Stud Circular 14-16 AWG Crimp
Ring Terminal Connector 8 Stud Circular 22-26 AWG Crimp
Ring Terminal Connector 8 Stud Circular 8 AWG Crimp
TERM BLOCK PLUG 1POS
TERM BLOCK PLUG 2POS 10.16MM
TERM BLOCK PLUG 3POS 10.16MM
TERM BLOCK PLUG 5POS 10.16MM
TERM BLOCK PLUG 6POS 10.16MM
Terminal Butt Splice, Closed End, Single Opening Connector Crimp 10-22 AWG Natural
Terminal Butt Splice, Closed End, Single Opening Connector Crimp 10-22 AWG Purple
Terminal Butt Splice, Inline, Individual Openings Connector Crimp 10-12 AWG
Terminal Butt Splice, Inline, Individual Openings Connector Crimp 20-24 AWG
Terminal Butt Splice, Inline, Individual Openings Connector Crimp 22-26 AWG Yellow
Terminal Butt Splice, Inline, Individual Openings Connector Crimp 22-26 AWG
Terminal Connector Male, Pin (Plug) 14-16 AWG Crimp Tin
Terminal Connector Rectangular Rectangular Tongue 16-22 AWG 8 Stud
Wire Pin Terminal Connector 10-12 AWG PIDG Crimp
Yellow 10 Stud Spade Terminal Connector Crimp 10-12 AWG
Yellow 2 Stud Spade Terminal Connector Crimp 22-26 AWG
Yellow 6 Stud Spade Terminal Connector Crimp 10-12 AWG
Yellow 8 Stud Spade Terminal Connector Crimp 10-12 AWG

<< Prev Next >>