Ring Terminal Connector 8 Stud Circular 16-22 AWG Crimp
CONN RING CIRC 16-22AWG #8 CRIMP
TERMINAL, RING TONGUE, #8, 16AWG; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm²; Product Range:PIDG Series; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A122159-ND | 8-31890-1 | 57AC7924 |
| Product Name | Ring Connectors | Ring Connectors | Terminal, Ring Tongue, #8, 16Awg; Stud Size - Metric Amp - Te Connectivity |
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) |