WAGO Female connector/socket 832-1105

Description
1-conductor female connector; lever; Push-in CAGE CLAMP®; 16 mm²; Pin spacing 10.16 mm; 5-pole; 100% protected against mismating; Silver-plated contacts; 16,00 mm²; light gray
Request a Quote Datasheet
Description
1-conductor female connector; lever; Push-in CAGE CLAMP®; 16 mm²; Pin spacing 10.16 mm; 5-pole; 100% protected against mismating; Silver-plated contacts; 16,00 mm²; light gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female connector/socket - 832-1105 - WAGO
Germantown, WI, United States
Female connector/socket
832-1105
Female connector/socket 832-1105
1-conductor female connector; lever; Push-in CAGE CLAMP®; 16 mm²; Pin spacing 10.16 mm; 5-pole; 100% protected against mismating; Silver-plated contacts; 16,00 mm²; light gray

1-conductor female connector; lever; Push-in CAGE CLAMP®; 16 mm²; Pin spacing 10.16 mm; 5-pole; 100% protected against mismating; Silver-plated contacts; 16,00 mm²; light gray

Supplier's Site Datasheet
Headers, Plugs and Sockets - 2946-832-1105-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-832-1105-ND
Headers, Plugs and Sockets 2946-832-1105-ND
"5 Position Terminal Block Plug, Female Sockets 0.400"" (10.16mm) 180° Free Hanging (In-Line)"

"5 Position Terminal Block Plug, Female Sockets 0.400"" (10.16mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
WAGO Push-In Connectors - 832-1105 - Galco Industrial Electronics
Madison Heights, MI, United States
WAGO Push-In Connectors
832-1105
WAGO Push-In Connectors 832-1105
1-conductor female plug100pct.

1-conductor female plug100pct.

Supplier's Site

Technical Specifications

  WAGO DigiKey Galco Industrial Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 832-1105 2946-832-1105-ND 832-1105
Product Name Female connector/socket Headers, Plugs and Sockets WAGO Push-In Connectors
Termination Lever
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2001-1301-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 14 to 18 AWG
View Details
Din Rail, Channel - 2946-2001-1402-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2002-1811/1000-542-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 22 AWG
View Details