TE Connectivity Ring Connectors 8-31894-1

Description
Ring Terminal Connector 1/4 Stud Circular 16-22 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 1/4 Stud Circular 16-22 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 8-31894-1-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
8-31894-1-ND
Ring Connectors 8-31894-1-ND
Ring Terminal Connector 1/4 Stud Circular 16-22 AWG Crimp

Ring Terminal Connector 1/4 Stud Circular 16-22 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, 1/4In, Crimp, Red; Stud Size - Metric Amp - Te Connectivity - 96F7149 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, 1/4In, Crimp, Red; Stud Size - Metric Amp - Te Connectivity
96F7149
Terminal, Ring Tongue, 1/4In, Crimp, Red; Stud Size - Metric Amp - Te Connectivity 96F7149
TERMINAL, RING TONGUE, 1/4IN, CRIMP, RED; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm²; Product Range:PIDG Series; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, RING TONGUE, 1/4IN, CRIMP, RED; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm²; Product Range:PIDG Series; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site
Pidg R 22-16 Comm 22-18Mil 1/4 Amp - Te Connectivity - 76AC0457 - Newark, An Avnet Company
Chicago, IL, United States
Pidg R 22-16 Comm 22-18Mil 1/4 Amp - Te Connectivity
76AC0457
Pidg R 22-16 Comm 22-18Mil 1/4 Amp - Te Connectivity 76AC0457
PIDG R 22-16 COMM 22-18MIL 1/4

PIDG R 22-16 COMM 22-18MIL 1/4

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 8-31894-1-ND 96F7149 76AC0457
Product Name Ring Connectors Terminal, Ring Tongue, 1/4In, Crimp, Red; Stud Size - Metric Amp - Te Connectivity Pidg R 22-16 Comm 22-18Mil 1/4 Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
LEMOSA - 15pol. Sub-D-plug - 1-TTS/KABEL - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Connector Type D-Sub Connector
View Details
Coaxial Adapters - 7923A - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details