TE Connectivity Connectors, Interconnects - Terminals - Ring Connectors 8-328975-1

Description
Win Source Part Number: 1111218-8-328975-1 Category: Connectors, Interconnects>Termin als - Ring Connectors Series: PIDG Color: Red Features: Serrated Termination Termination: Crimp Contact Finish: Tin Package: Bulk Wire Gauge: 16-22 AWG Contact Material: Copper Material - Insulation: Polyamide (PA), Nylon Standard Package: 100 Terminal Type: Circular Thickness: 0.031" (0.79mm) Width - Outer Edges: 0.713" (18.11mm) Length - Overall: 1.293" (32.84mm) Insulation: Insulated Insulation Diameter: 0.056" ~ 0.110" (1.42mm ~ 2.79mm) Stud/Tab Size: 1/2 Stud Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): 8-328975-1.; ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: 8-328975-1-ND,A13674 9,2266-8-328975-1,83 289751 Base Product Number: 328975
Request a Quote Datasheet
Description
Win Source Part Number: 1111218-8-328975-1 Category: Connectors, Interconnects>Termin als - Ring Connectors Series: PIDG Color: Red Features: Serrated Termination Termination: Crimp Contact Finish: Tin Package: Bulk Wire Gauge: 16-22 AWG Contact Material: Copper Material - Insulation: Polyamide (PA), Nylon Standard Package: 100 Terminal Type: Circular Thickness: 0.031" (0.79mm) Width - Outer Edges: 0.713" (18.11mm) Length - Overall: 1.293" (32.84mm) Insulation: Insulated Insulation Diameter: 0.056" ~ 0.110" (1.42mm ~ 2.79mm) Stud/Tab Size: 1/2 Stud Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): 8-328975-1.; ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: 8-328975-1-ND,A13674 9,2266-8-328975-1,83 289751 Base Product Number: 328975
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Ring Connectors - 1111218-8-328975-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Ring Connectors
1111218-8-328975-1
Connectors, Interconnects - Terminals - Ring Connectors 1111218-8-328975-1
Win Source Part Number: 1111218-8-328975-1 Category: Connectors, Interconnects>Termin als - Ring Connectors Series: PIDG Color: Red Features: Serrated Termination Termination: Crimp Contact Finish: Tin Package: Bulk Wire Gauge: 16-22 AWG Contact Material: Copper Material - Insulation: Polyamide (PA), Nylon Standard Package: 100 Terminal Type: Circular Thickness: 0.031" (0.79mm) Width - Outer Edges: 0.713" (18.11mm) Length - Overall: 1.293" (32.84mm) Insulation: Insulated Insulation Diameter: 0.056" ~ 0.110" (1.42mm ~ 2.79mm) Stud/Tab Size: 1/2 Stud Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): 8-328975-1.; ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: 8-328975-1-ND,A13674 9,2266-8-328975-1,83 289751 Base Product Number: 328975

Win Source Part Number: 1111218-8-328975-1
Category: Connectors, Interconnects>Terminals - Ring Connectors
Series: PIDG
Color: Red
Features: Serrated Termination
Termination: Crimp
Contact Finish: Tin
Package: Bulk
Wire Gauge: 16-22 AWG
Contact Material: Copper
Material - Insulation: Polyamide (PA), Nylon
Standard Package: 100
Terminal Type: Circular
Thickness: 0.031" (0.79mm)
Width - Outer Edges: 0.713" (18.11mm)
Length - Overall: 1.293" (32.84mm)
Insulation: Insulated
Insulation Diameter: 0.056" ~ 0.110" (1.42mm ~ 2.79mm)
Stud/Tab Size: 1/2 Stud
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): 8-328975-1.;
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: 8-328975-1-ND,A136749,2266-8-328975-1,83289751
Base Product Number: 328975

Buy Now Datasheet
Ring Connectors - A136749-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A136749-ND
Ring Connectors A136749-ND
Ring Terminal Connector 1/2 Stud Circular 16-22 AWG Crimp

Ring Terminal Connector 1/2 Stud Circular 16-22 AWG Crimp

Buy Now Datasheet
Singapore, Singapore
300V Electronic Connector
392-8-328975-1
300V Electronic Connector 392-8-328975-1
Ring Terminal, 16-22AWG, Copper/Tin, Red Insulated, 300V Product overview: 8-328975-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 300V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-8-328975-1 can be used for catalog matching and distributor lookup.

Ring Terminal, 16-22AWG, Copper/Tin, Red Insulated, 300V Product overview: 8-328975-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 300V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-8-328975-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pidg R 22-16 Comm 22-18Mil 1/2 Rohs Compliant Amp - Te Connectivity - 42AJ7125 - Newark, An Avnet Company
Chicago, IL, United States
Pidg R 22-16 Comm 22-18Mil 1/2 Rohs Compliant Amp - Te Connectivity
42AJ7125
Pidg R 22-16 Comm 22-18Mil 1/2 Rohs Compliant Amp - Te Connectivity 42AJ7125
PIDG R 22-16 COMM 22-18MIL 1/2 ROHS COMPLIANT: YES

PIDG R 22-16 COMM 22-18MIL 1/2 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1111218-8-328975-1 A136749-ND 392-8-328975-1 42AJ7125
Product Name Connectors, Interconnects - Terminals - Ring Connectors Ring Connectors 300V Electronic Connector Pidg R 22-16 Comm 22-18Mil 1/2 Rohs Compliant Amp - Te Connectivity
Termination Crimp Crimp
Unlock Full Specs
to access all available technical data

Similar Products

LOC Female to BNC Male Adapter - 8935 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
RFW/PFW Series: Backpotted Connector Assembly -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
BNC (F) St. B/H Connector Solder Type N/P JO - ET-BFS-BH-ST-NJO - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
Power Entry Modules (PEM) - 486-3-109-584-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details
2 suppliers