WAGO Female connector/socket 831-3102

Description
1-conductor female connector; Push-in CAGE CLAMP®; 10 mm²; Pin spacing 7.62 mm; 2-pole; 100% protected against mismating; 10,00 mm²; light gray
Request a Quote Datasheet
Description
1-conductor female connector; Push-in CAGE CLAMP®; 10 mm²; Pin spacing 7.62 mm; 2-pole; 100% protected against mismating; 10,00 mm²; light gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female connector/socket - 831-3102 - WAGO
Germantown, WI, United States
Female connector/socket
831-3102
Female connector/socket 831-3102
1-conductor female connector; Push-in CAGE CLAMP®; 10 mm²; Pin spacing 7.62 mm; 2-pole; 100% protected against mismating; 10,00 mm²; light gray

1-conductor female connector; Push-in CAGE CLAMP®; 10 mm²; Pin spacing 7.62 mm; 2-pole; 100% protected against mismating; 10,00 mm²; light gray

Supplier's Site Datasheet
Headers, Plugs and Sockets - 2946-831-3102-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-831-3102-ND
Headers, Plugs and Sockets 2946-831-3102-ND
"2 Position Terminal Block Plug, Female Sockets 0.300"" (7.62mm) 180° Free Hanging (In-Line)"

"2 Position Terminal Block Plug, Female Sockets 0.300"" (7.62mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
Connector/Terminal/Pin - 11203489 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
11203489
Connector/Terminal/Pin 11203489
CONDUCTOR FEMALE PLUG, 100% PROTECTED AGAINST MISMATING, 10MM, PIN SPACING 7.62MM, 2POLE, 10.00MM, LIGHT GRAY. FREE 2 YEAR RADWELL WARRANTY

CONDUCTOR FEMALE PLUG, 100% PROTECTED AGAINST MISMATING, 10MM, PIN SPACING 7.62MM, 2POLE, 10.00MM, LIGHT GRAY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
1-Conductor Female Plug; 100% Protected Against Mismating; 10 Mm ; Pin Spacing 7.62 Mm; 2-Pole; 10,00 Mm ; Light Gray Rohs Compliant Wago - 55R0571 - Newark, An Avnet Company
Chicago, IL, United States
1-Conductor Female Plug; 100% Protected Against Mismating; 10 Mm ; Pin Spacing 7.62 Mm; 2-Pole; 10,00 Mm ; Light Gray Rohs Compliant Wago
55R0571
1-Conductor Female Plug; 100% Protected Against Mismating; 10 Mm ; Pin Spacing 7.62 Mm; 2-Pole; 10,00 Mm ; Light Gray Rohs Compliant Wago 55R0571
1-conductor female plug; 100% protected against mismating; 10 mm ; Pin spacing 7.62 mm; 2-pole; 10,00 mm ; light gray RoHS Compliant: Yes

1-conductor female plug; 100% protected against mismating; 10 mm ; Pin spacing 7.62 mm; 2-pole; 10,00 mm ; light gray RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  WAGO DigiKey Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 831-3102 2946-831-3102-ND 11203489 55R0571
Product Name Female connector/socket Headers, Plugs and Sockets Connector/Terminal/Pin 1-Conductor Female Plug; 100% Protected Against Mismating; 10 Mm ; Pin Spacing 7.62 Mm; 2-Pole; 10,00 Mm ; Light Gray Rohs Compliant Wago
Termination Operating tool
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-1681-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 18 AWG
View Details
Din Rail, Channel - 2946-2002-3203-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2002-1211/1000-411-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers